Videos
Featured Videos
The second generation PX-series ultra high efficiency centrifugal blowers by Paxton Products provide a step change improvement in blower efficiency to boost drying and blow off performance, while lowering energy costs by as much as 50%.
Paxton''s Ionized Air System ensures that products are not contaminated by the dust and particulates present in even the cleanest industrial environment. This innovative new system first accelerates air through a high-efficiency 15,000 RPM centrifugal blower. The high-speed air is then filtered and ionized, and then directed onto to into the manufacturer''s product through targeted nozzles. The ionized air neutralizes the static charge that causes dirt to cling to products. Paxton''s Ionized Air System thoroughly cleans cans, bottles and/or product surfaces.
Learn more on our website: https://info.itw-air
Animation for drying bottles using Paxton Products Blower and Stainless Air Knives. Learn more on our website: https://info.itw-air
This is a 2 stage process where a Paxton PX-series Blower is being used with (4) Stainless Steel Air Knives to blow off excess plaiting on metal fixtures. For more information please visit: https://info.itw-air
Whether canning, bottling, packaging, cleaning or processing, Paxton Products provides air delivery systems that fit...for foods and beverages. Paxton air systems combine a high speed centrifugal blower with an air delivery device that target the product with high velocity air, shearing water from the surface. And because Paxton systems are custom engineered for efficiency, you''ll use up to 80% less energy with a return on investment of often less than a year. Whether drying or cleaning, Paxton performs. Guaranteed.
The use of pouches for packaging is rapidly growing in a variety of markets spanning from food and beverage to laundry detergent and health care products. Normally, pouches are filled, sealed and washed prior to secondary packaging. After washing, the pouch must be completely dried, to prevent bacteria growth or damage to case packaging. Click here to learn about Paxton''s pouch drying solution, which targets not only the tops and sides of the pouch, but also the critical gusset area. https://info.itw-air
After empty cups or trays are placed upright into continuous conveyor recesses, for dairy products or snacks, it is critical to remove any foreign particulates, dust or debris prior to filling. These applications are not conducive to inverting the cups, as is typical for bottles and cans. Paxton''s unique Ionized Air Rinser Vac utilizes both blower-driven air and powerful vacuum technology to remove all unwanted particles from uprights cups and trays without making significant changes to existing fill/packaging layout or processes. Learn more about our upright cup rinsing: https://info.itw-air
Prior to labeling, powder and any other surface residue must be completely removed, in order for labels not to exhibit unwanted lumps, air pockets or crinkles. But when labeling plastic containers, static causes the powder to adhere to the bottle despite a blow off system. Unfortunately, many packagers have resorted to manual wiping of the bottles prior to labeling, to ensure the quality of the labeling process. During this session, learn how Paxton Products'' Ionized Air System has helped numerous nutraceutical packagers eliminate countless man-hours of bottle wiping and achieve the highest quality labeling, while also improving packaging line speeds. Learn more about our solutions for the nutraceutical market: https://info.itw-air
See how our Centrifugal Blowers are expertly designed to maximize performance, reduce maintenance and save energy. Paxton Products'' ionized rinsing and air-drying systems are customized to fit numerous applications. Click here for more information: https://info.itw-air
This is a single stage process where a Paxton 10Hp Blower is being used with (2) stainless steel Air Knives to blow bulk water off fruit prior to packaging. For more information please visit: https://info.itw-air
This is a single stage process where a Paxton 10Hp Blower is being used with (2) stainless steel Air Knives to blow water off the tops of the meat prior to packaging. For more information please visit: https://info.itw-air
This is a single stage process where a Paxton 15Hp Blower is being used with (2) stainless steel Air Knives and Spyder Manifold to blow water off water bottles prior to labeling and date coding. For more information please visit: http://www.paxtonpro
This is a single stage process where a Paxton 15Hp Blower is being used with (2) aluminum Air Knives and Spyder Manifold to blow water off condiment bottles prior to labeling and date coding. For more information please visit: https://info.itw-air
This is a single stage process where a Paxton 10Hp Blower is being used with (2) stainless steel Air Knives and Spyder Manifold to blow water off the top of the bottles prior to date coding and sides prior to labeling and packaging.
For more information please visit: https://info.itw-air
This is a single stage process where a Paxton 10Hp Blower is being used with (2) stainless steel Air Knives to blow bulk water off cheese prior to packaging. For more information please visit: https://info.itw-air
This is a single stage process where a Paxton 10Hp Blower is being used with (2) stainless steel Air Knives and Spyder Manifold to blow water off the bottoms of the cans prior to date coding and sides prior to packaging. For more information please visit: https://info.itw-air
This is a 2 stage process where a Paxton 20Hp Blower is being used with (2) Cone Manifolds to blow off large metal cabinet components. For more information please visit: https://info.itw-air
The Paxton CapDryer provides complete drying of the bottle neck and lid to improve quality of coding, tamper banding, labeling and vision system results. The Paxton CanDryer provides complete drying of 8 oz and 24 oz cans to improve quality of coding, labeling and packaging.
For more information click here: https://info.itw-air
Watch this video and see which mounting tools you''ll need for installation, how to properly angle your Air Knife, how to position it on a conveyor, and much more.
To learn more about Paxton Products'' Air Knives and Knife Systems: https://www.paxtonpr