Mechanical Vertical Reciprocating Conveyors (VRC)
Featured Product from Advance Lifts, Inc.
Mechanical Vertical Reciprocating Conveyors (VRC)
These lifts are designed to move goods and materials between multiple floor levelsquickly and safely. They may be configured for C, Z, or L loading patterns between
floor levels and are available in a wide variety of platform sizes and capacities.
No riders are allowed. Models may be floor mounted or pit mounted. Mechanical units are well suited to multiple level stops.Enclosures are quoted separately.
SPECIAL FEATURES & BENEFITS
- All of our controllers are assembled in our UL listed panel shop
- These units conform ASME B20.1
- These units also conform to VRC Guidelines - as referenced in ASME B20.1
- Motors are equipped with integral holding brakes
- All units have double chains
- The carriages also have mechanical locking brakes in case of chain failure.
For small package lifts - Click here to see our Package Lifts
For Rider Lift applications - Click here to see our White Paper "Rider
Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers.
Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers.
Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products.
We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to make the entire process of buying, installing, using and servicing of our products as easy and trouble free as possible for each and every one of our customers.