Top of Ground Dock Lift

Featured Product from Advance Lifts, Inc.

More Info Email Supplier Request a Quote

Model 615812 Top of Ground dock Lift
2 Year Parts & Labor/10 Year Structural Warranty
These are Instant Docks that simply require lagging into position and plugging into a power receptacle and they are ready to go to work. No pit work is required.

6000 Series Top of Ground Dock Lifts
These are Instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today!

Special Features:

  • All models are equipped with a hinged bridge equipped with a pull back chain.
  • All models have an approach ramp.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These hydraulic lifts for loading docks conform to all applicable ANSI codes

 

Photos and Movies

Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers.
Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers.
Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products.
We have an in house UL listed panel shop and are ISO 9001 certified. Our goal is to make the entire process of buying, installing, using and servicing of our products as easy and trouble free as possible for each and every one of our customers.

Advance Lifts White Papers: