BEARINGLESS DIGITAL TORQUEMETERS-84000V
Featured Product from S. Himmelstein & Company
MCRT®84000V Torque Transducers output shaft torque with 0.01% resolution. Digital, Analog and FM formats are simultaneously available. Torque range capacities are from 500 to 100,000 lbf-in (56.5 Nm to 11,300 Nm). Industries highest overload and overrange ratings assure safety and accuracy even when the driveline has high peak to average torque ratios. Important features include non-critical installation, temperature data, max/min capture and absence of manual adjustments
Click here for more information.
About S. Himmelstein:
Established in 1960, S. Himmelstein and Company makes the worlds best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.