Optical Frame Sensor CX90150
Featured Product from Intellisense Microelectronics Ltd.
IMS 90*150mm frame light barriers, also known as optical frame sensors or optical window sensors, are the ideal solution to detect small objects. Metal, non-meta, or liquid drop can be detected.
Technical Data:
- Power supply: 10~30 VDC
- Output: NPN
- Resolution: 3mm, 5mm
- Response time: 1ms
- Active sensing area: 87 x 147mm
- on-delay/off-delay time adjustable
- Connection: M8 connector
- Infrared light source
- power on delay
- Self-recovering output short circuit protection
More Featured Products