Announcements

Intellisense Microelectronics Ltd. has promoted these products / services:

Intellisense Microelectronics Ltd. - Mini frame counting sensor PG2340

The PG2340 is ultra-small for small object detection and can be used in conjunction with a vibration disk. Small channel spacing when forming multiple channels side by side. Provides a failure alarm in the event of excessive dust or clogging. (read more)

Intellisense Microelectronics Ltd. - High speed through beam light curtain

IMS light curtain use its own proprietary light curtain ASIC to ensure high noise immunity. The light barrier has a series of circuit protection, such as power on delay, power supply reverse polarity protection, output short-circuit protection and output reverse polarity protection (read more)

Intellisense Microelectronics Ltd. - Frame counting sensor/IMS light barriers DS4050

IMS light barriers use numerous emitter and receiver diodes in the opposite beams to form a dense infrared light curtain, so they can detect smaller parts than light curtain.Off delay time and sensitivity adjustable to meet irregular object counting.

Function:

Count small objects that pass through the window quickly

Product features:

  • Sensing areas...
(read more)
Intellisense Microelectronics Ltd. - Low Cost Optical Liquid Level Sensor

IMS use its high performance optical sensor ASIC to make compact and low cost optical liquid level sensor. (read more)

Intellisense Microelectronics Ltd. - Optical tablet counter

Tablet and capsule counting technologies are widely used in many pharmaceutical applications, such as bottle filling in pharmaceutical packaging, clinical trials, etc. (read more)

Intellisense Microelectronics Ltd. - Counting sensors for large irregular objects

IMS utilizes cross beam technology to improve the resolution of light curtain, which can detect objects down to φ7mm. It is the ideal selection for irregular parts or utral-thin object counting, (read more)

Intellisense Microelectronics Ltd. - Dual-key self-adjusting E3ZT-BGS

E3ZT-BGS is not affected by the color of the detected object, and the distance is adjusted by button, which makes the operation more convenient. (read more)

Intellisense Microelectronics Ltd. - Photoelectric Sensor for Transparent Objects

In industrial automation, there are many different targets to be detected, including challenging transparent objects such as clear test tubes, glass containers, transparent films, etc. (read more)

Intellisense Microelectronics Ltd. - Efficient counting methods for small objects

IMS has developed a series of cross-beam photoelectric counting sensors (frame light barrier) to meet demanding requirements for efficient and accurate counting. These products are widely used in the packaging automation industry. (read more)

Intellisense Microelectronics Ltd. - Light curtain, suitable for ultra-thin parts

IMS cross beam light curtains use its own proprietary light curtain ASIC to achieve higher reliability and stability. Adopting cross beam technology, this series has a higher resolution and can detect objects down to φ7mm. They are the ideal selection for irregular parts or ultra-thin object counting or detection, such as flange, paper etc. (read more)

Intellisense Microelectronics Ltd. - Counting sensor EX6080

IMS frame type counting sensors, can realize blind spot detection, with automatic light replenishment function, when the dust on the sensor surface reaches a certain level or does not work under the optimal light intensity will automatically alarm, commonly used in detecting the counting of small parts, metal or non-metallic parts. (read more)

Intellisense Microelectronics Ltd. - Mini frame counting sensor PG3040

Frame light barriers work in a similar way to light screens, but with much better resolution and response time. They can detect objects which go through the window or objects which stay in the window. They can detect metal or non-metal objects, like LED, pills, seeds, buttons. (read more)

Intellisense Microelectronics Ltd. - Web Guiding Sensor

Product feature:

Fast response time down to 1ms
The detection accuracy down to 0.05mm(analog type)
Support analog quantity/digital quantity/serial ports output
Good disturbance resistance and stability with proprietary IC circuit
With the positioning hole for easy installation
Power supply reverse polarity protection, output short-circuit protection... (read more)

Intellisense Microelectronics Ltd. - M12 Metal Photoelectric Switches

M12 optical proximity switches combine flexibility and functionality, making them suitable for a wide range of standard applications. (read more)

Intellisense Microelectronics Ltd. - 3/8''NPT optical liquid level sensor

The 3/8″NPT high-temperature and corrosion-resistant optical liquid level switch is a reliable, precise, and practical device for liquid level monitoring and control. Suitable for chemical, petroleum and food industries. (read more)

Intellisense Microelectronics Ltd. - I-teach Photoelectric Sensor E3ZH-BGS

The E3ZH-BGS from IMS is a background suppression sensor based on the triangulation principle.The I-teach precisely controls the intensity and frequency of the photoelectric signal, providing precise adjustment of the optical parameters. (read more)

Intellisense Microelectronics Ltd. - Optical Frame Sensor CX90150

IMS 90*150mm frame light barriers, also known as optical frame sensors or optical window sensors, are the ideal solution to detect small objects. Metal, non-meta, or liquid drop can be detected. (read more)

Intellisense Microelectronics Ltd. - Cross-beam frame sensor

IMS has a series of cross-beam photoelectric courting sensors using our advanced photoelectric sensor ASICs, they are widely used in package automation industry. (read more)

Intellisense Microelectronics Ltd. - Long Sensing Distance Photoelectric Sensor

IMS's long-distance diffuse reflection photoelectric switch has excellent cost-effective, super anti-light performance, built-in digital filter to distinguish external signals, and can be used in harsh outdoor environments. (read more)

Intellisense Microelectronics Ltd. - Detection of water shortage in tank

In order to promptly detect water shortage in the tank and prevent issues such as equipment failure and water supply interruption, we need an efficient and accurate detection method. Optical liquid level sensors are the perfect solution for detecting water shortage in the tank. (read more)

Intellisense Microelectronics Ltd. - Stainless Steel Liquid Level Switch

The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts. (read more)

Intellisense Microelectronics Ltd. - Knob-adjustment photoelectric sensor E3ZM-BGS

IMS's E3ZM is a background suppression type photoelectric sensor with push-button distance adjustment, making it easier to use. Because it is not affected by the colour of the object being detected, it can accurately sense and reduce false alarms, effectively improving productivity. (read more)

Intellisense Microelectronics Ltd. - High-precision Digital Pressure Gauge

Our digital pressure gauge has high detection accuracy and is rugged and durable, suitable for harsh working environments. Provides unparalleled measurement performance and user experience. (read more)

Intellisense Microelectronics Ltd. - Ultra-thin photoelectric switch-E3T

The E3T series ultra-thin type photoelectric sensors are ideal for installation in limited spaces and compact applications. The sensor measures just 3.9 mm in thickness and comes equipped with built-in amplifier. (read more)

Intellisense Microelectronics Ltd. - M8 laser photoelectric sensor with 1mm light spot

Co-axial M8 laser sensor has only φ1mm beam spot and is able to detect tiny objects including metallic wires and semiconductor chips. The M8 series are available in pre-wired cable or connector models. Sensitivity adjustment and mode switching function are easy for users to select optimal operation state. (read more)

Intellisense Microelectronics Ltd. - High speed and stable, photoelectric label sensor

The IMS LABS-O1700N photoelectric label sensor is specifically designed for detecting standard or opaque labels on high-speed rolled materials. These sensors provide solutions for packaging industry applications, such as label counting and roll detection, double sheet detection, and mark detection on semi-transparent films. (read more)

Intellisense Microelectronics Ltd. - Optical distance sensor with digital output

This sensor use Multi-Element receiver Array to measure the target distance ranged from 20mm-100mm, with accuracy of +/-1mm(DSA-D50). (read more)

Intellisense Microelectronics Ltd. - Mechanically Adjusted BGS Sensor

IMS’s Mechanically adjusted BGS Sensor using ISL7002A, a two-pixel photo ASIC specially designed for BGS Sensor.

Working principle:
By comparing the light intensity on two sensing PN detectors to determine whether the object is far or near.
Distance is set by mechanically adjust the base line distance between the emitter lens and the receiver lens. (read more)

Intellisense Microelectronics Ltd. - M6 Ultra-small Cylindrical Photoelectric Sensor

Small cylindrical photoelectric sensors are characterized by their versatile fields of application, their reliable target detection and their outstanding price/performance ratio. (read more)

Intellisense Microelectronics Ltd. - Liquid Level Sensor for Industrial Applications

IMS optical liquid level sensor is ASIC based sensor ,Rejection of ambient/DC light/interference using with advanced modulation scheme and built in digital filter. (read more)

Intellisense Microelectronics Ltd. - PM-L25 Compact Photoelectric Slot Sensor

Compact Slot Sensor PM-L25, Small in Size with Outstanding Performance, Suitable for Detecting Small-Sized Parts. (read more)

Intellisense Microelectronics Ltd. - E3Z Mini-Square Photoelectric Sensor

The E3Z series photoelectric sensor features high performance modulated sensor ASIC to ensure high noise immunity. Light on and dark on operation mode is switchable with knob. Built-in power on delay prevent false output as the sensor powering up. (read more)

Intellisense Microelectronics Ltd. - Counting Dropping Parts with Frame counting Sensor

In the assembly industry, there are often many small parts that need to be classified and counted. Some parts have a diameter of only 2-3mm, which is difficult to detect using ordinary photoelectric sensors. Therefore, we need to find a solution that can accurately detect small objects. (read more)

Intellisense Microelectronics Ltd. - Highly Reliable Photoelectric Level Sensors

The IMS liquid level switch is ideal for space-limited applications that require a miniaturized, low-power, and low-cost sensing solution. It can detect the presence or absence of almost any type of liquid, whether oil-based or water-based. It is not sensitive to ambient light and is not affected by foam in the air or small bubbles in the liquid. (read more)

Intellisense Microelectronics Ltd. - BGS sensor based on multi-pixel technology

IMS Using state of art Multi Pixel Technology (MPT), Provide users with a variety of high-performance, highly reliable background suppression sensors to meet the needs of different scenarios. (read more)

Intellisense Microelectronics Ltd. - Miniature frame sensor for counting small parts

The frame light barrier DS2020 from Intellisense Microelectric is a small counting sensor with an active area of 21mm *20mm. It is only 80mm in length, 40mm in width and 14mm in thickness. High response time, easy installation and a very high resolution are the vital strengths comparing general light barrier. (read more)

Intellisense Microelectronics Ltd. - E3Z-T Button-Adjustable Photoelectric Switch

The E3Z-T from IMS is a button-adjustable photoelectric sensor that allows for parameter adjustment and setting through its buttons. It also features time adjustment functionality, enabling better control of the sensor's output signal for more precise control and operation. (read more)

Intellisense Microelectronics Ltd. - High Speed Slot Switches——E3S30

IMS's E3S30 series is a rugged metal housing with a high speed response of 0.25ms for applications such as tool breakage detection, label inspection. (read more)

Intellisense Microelectronics Ltd. - Liquid Level Sensor with High Chemical Resistance

The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. (read more)

Intellisense Microelectronics Ltd. - High performance photoelectric switches

The IMS optical switch is capable of reliable detection even in harsh environments, unaffected by highly reflective or black target objects. (read more)

Intellisense Microelectronics Ltd. - Slot photoelectric switches—E3S50

E3S50 is a high-performance advanced sensor based on ASIC, which can be used for applications such as tool breakage detection, gear speed measurement, label detection, etc (read more)

Intellisense Microelectronics Ltd. - Single-channel optical frame sensor—CX3068

IMS high-speed counting sensor - CX3068 is not affected by product material and can be used for both metal and non-metal materials. It has high sensitivity and can detect irregular objects, transparent objects, and liquid droplets,etc. (read more)

Intellisense Microelectronics Ltd. - Threaded Miniature M6 Photoelectric Sensor

M6TD50 With its threaded M6 design, can be easily integrated into tight spaces, allowing for flexible mounting options. Its small size does not compromise its functionality, as it packs a powerful punch when it comes to accuracy and detection capabilities. (read more)

Intellisense Microelectronics Ltd. - Photoelectric sensor E3Z-F-sensitivity adjustment

The E3Z-F series photoelectric sensor is available in front mounting using M18 nut or side mounting using M3 bolt screws and nuts. The flexible installation options allow easy application in different industrial situations. (read more)

Intellisense Microelectronics Ltd. - Cost-effective cylindrical photoelectric sensors

The E3TA Ø18 mm cylindrical photoelectric sensor offers improved detection performance, capable of detecting not only regular objects but also transparent materials. To ensure the sensor maintains optimal operational status, it can automatically adjust the sensing distance through teach-in or remote teach-in functions. (read more)

Intellisense Microelectronics Ltd. - robust metal-structured angle fork sensor

IMS's Angle Fork Sensor features a sturdy metal housing, suitable for harsh environments. Its special geometric shape enables it to approach and identify targets from nearly all directions. (read more)

Intellisense Microelectronics Ltd. - M12-IH Photoelectric Level Switch

M12-IH is a corrosion-resistant and high-temperature resistant optical liquid level sensor. It is a low-cost liquid level switch used for liquid level control. (read more)

Intellisense Microelectronics Ltd. - Compact Slot Photoelectric Sensors SPX Series

IMS' SPX series of miniature slot switches, designed for detecting small parts, come with locating holes for easy installation. (read more)