Announcements
With a wide variety of models and an ever-growing array of options and accessories; KuriCrimp crimpers and equipment are designed to fit your needs, not the other way around. In addition, we pride ourselves on engineering custom solutions to your most difficult assembly challenges.
The KuriCrimp™ System
The KuriCrimp System represents the coming toge...
(read more)For over 50 years, Kuriyama Fire Products has been supplying fire hose, fire nozzles and fire accessories to firefighters across the world. We offer equipment for a variety of firefighting needs that are broken down into three divisions: Municipal, Industrial, and Forestry. It’s our mission to provide firefighters everywhere with the highest quality fire hose, nozzles and support e...
(read more)Our Spring Series continues with Tiger Yellow (TY) and TSD series; general application includes agriculture liquid fertilizer, manure handling, suction, and discharge. Visit our site to learn more about Tigerflex industrial hose
(read more)Kuriyama Sheet Rubber is produced to strict quality standards and is certified to meet ASTM D2000 specifications.
(read more)We're experiencing a little Winter Wonderland in the Chicago area already! Let us help with the static season with our Tigerflex™ Voltbuster™ VOLT™.
Our Voltlbuster series features an innovative design that effectively dissipates static to ground, helping prevent static build-up and reducing the potential for dangerous electrostatic discharges when transferring pow...
The Oroflex Well Flexible Riser System
Your Flexible Alternative! Eliminate cumbersome rigid pipe installations and the associated corrosion and scaling that occurrs over time. NSF 61 certified. Visit us at WEFTEC Booth 8402 Add to Planner
(read more)A complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections.
View the catalog here.
(read more)Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required.
Features and Advantages
Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor.
Textile Yarn Reinforc...
Conqueror™ T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose
Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications.
Features and Advantages
Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to...
(read more)Available options:
- Rapid Staplelok Male
- Super Rapid Staplelok Male
- Super Rapid Staplelok Female
- Rapid Staplelok Staple, D Type, Stainless Steel
- Super Rapid Staplelok Staple, D Type, Stainless Steel
Learn More
(read more)Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose
E5K - 4 or 6 wire Spiral
Exceeds EN856 4SP sizes 5/8", 3/4" and 1"
Exceeds EN856 4SH sizes 1 1/4"
Exceeds SAE 100R13 sizes 5/8" through 2"
ISO 18752/CC 1,000,000+ impulse cycles all sizes
MSHA IC-152/16 approved flame resistance
General Applications
- Air hammer
- Heavy construction
- Mining
- Petroleum transfer
- Quarry operations
- Rock drilling
- Washdown
- Water jetting
Tube
Nitrile (NBR), meeting ARPM Class A (High Oil Resistance).
Reinforcement
4-Spiral polyester yarn.
Cover
...
(read more)Kuriyama Layflat Oilfield Hose & Accessories
- Manufacturer of heavy duty polyurethane and PVC/Nitrile hose to the oil and gas industry
- Complete 660'assemblies in stock and ready to ship!
- High quality, ISO 9001 European design and manufacturing
View Brochure
See Options
(read more)Kuriyama’s unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 Stainless Steel, 304 Stainless Steel and Ductile Iron materials. The Tri-Couple™ design is also av...
(read more)We’re hitting the road... again! Kuriyama is excited to get back on the road to show you all our new hose and fittings in 2023!
Where you'll see us...
(read more)DOT Air Brake Tubing
General Applications:
• Auxiliary air systems
• Trailer air brake systems
• Truck, bus and commercial vehicle air brake systems
Construction: Specially designed polyester compounds
Service Temperature Range: -85°F (-65°C) to +200°F (+93°C)
Features and Advantages:
• Superior Flexibility...
See the difference! Up to 25% more flexible than lined metal hose. The characteristics of smooth bore in a single strip!
(read more)Introducing CONQUEROR Concrete Hose and Accessories
The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications.
The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently...
(read more)New Voltbuster™ Volt™ Series hose by Tigerflex™, features an innovative design which effectively dissipates static to ground, helping prevent static build-up and reducing the potential for dangerous electrostatic discharges.
(read more)When the situation calls for a hose that performs well in the cold, there’s no better option than the Tundra Air and Water Hose by Kuri Tec. Other hoses become stiff and hard to handle once the temperature begins to drop. However, Tundra hoses are made with specially engineered, high grade PVC resins, designed to remain flexible at very low temperatures and making it the official c...
(read more)OROFLEX® AQUA - OFAQ Series Polyurethane Potable Water Discharge Hose by Kuriyama
(read more)Tigerflex™ VAPORFLEX™ - VAPR™ Series Heavy Duty Reinforced Vapor Recovery Hose by Kuriyama
(read more)T955AA Series DEF (Diesel Exhaust Fluid) Hose by Alfagomma
(read more)Kuriyama Hydraulic Connections, Temp Tech High Temperature Hydraulic Hoses by Alfagomma®
(read more)KOA Couplings Sphere Lock™ Ball and Socket Couplings
(read more)OROFLEX® Oil - OFOIL Series Polyurethane Oil Transfer Hose by Kuriyama
(read more)Bringing You 50 Years of Fire Hose and Nozzle Manufacturing and Innovation
(read more)K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT...
(read more)Grease Bandit™ GBAND Series Oil Resistant Grease Trap Hose by Kuriyama
(read more)Tigerflex™ Amphibian™ AMPH-BK™ Series Heavy Duty Polyurethane Lined Material Handling Hose with Black Colored Cover
(read more)The Tigerflex™ Tiger Aqua™ Suction and Discharge Hose, is the first hose of its kind manufactured with NSF 61 certified material. The Tiger Aqua is designed for use in applications where a high level of purity is required, such as the transfer of potable water for drinking. In addition to using FDA compliant material, the NSF 61 certification provides an additional level of s...
(read more)Alfagomma’s Waterblast Hydraulic hoses are made with an oil and water resistant synthetic rubber tube. The reinforcement is four high tensile steel spirals and the cover is oil, water and ozone resistant synthetic rubber. The hose is designed for very high pressure water jetting service. The WATERBLAST WB 10 Series hose provides 10,000 PSI service for ID sizes 06, 08, 12, and 16. T...
(read more)Alfagomma® TR14C R14 Convoluted PTFE Stainless Steel Braid High Temp Hose by Kuriyama
(read more)Alfagomma Series T966AA Cable Protection hose by Kuriyama, provides cable protection in underground mining operations. Nine sizes are available for working in the tough environment of underground mining applications and are MSHA approved. It is also suitable for light duty air and water applications up to 75 psi working pressures. The black hose cover is made from conductive SBR compound...
(read more)Alfagomma® T654AA Series Small Engine Fuel Transfer Hose by Kuriyama
(read more)Alfagomma Series T74SAA Conqueror Concrete hose by Kuriyama, is a 1275 PSI, construction duty, textile reinforced concrete pumping hose. The easy-handling, textile-reinforced construction, is ideal for concrete placement at casting sites requiring longer hose lengths. Durable, thick walled construction, resists kinking, elongation and vibration during operation. Textile yarn reinforcemen...
(read more)Alfagomma®AT10KOC Series Oilwell Cementing Supertuff Hydraulic Hose by Kuriyama
(read more)Alfagomma Alfaforest AF3B Series Minetuff hydraulic hose by Kuriyama, is constructed with an oil resistant ultra-low temperature synthetic rubber tube, reinforced with three high tensile steel braids and with an oil, water, ozone and ultra-low temperature resistant synthetic rubber cover. General applications include hydraulic systems with petroleum or water/glycol based fluids, fuel and...
(read more)Alfagomma Series 6F2AA FRAC KING Frac Fluid hose by Kuriyama, is rated at 400 psi and is a durable, rugged and heavy duty hose for applications in the fracing industry. This hose handles typical applications involving hydraulic frack fluids, abrasive slurries, waste water, lubricants, water/sand solutions and high pressure water solutions in the oil and gas fields involved in well drilli...
(read more)Tigerflex™ Solarguard™ WST-SLR™ Series hose is a heavy duty PVC fabric reinforced suction & discharge hose with High UV Resistance. It is made with a specially formulated material to resist the cracking that can result from exposure to damaging UV light. Tests show the Solarguard™ material retained 97% of its original tensile strength after prolonged UV exposu...
(read more)A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability.
(read more)Heavy wall food and beverage grade Phthalate Free vacuum/transfer hose with rated working pressures.
(read more)A specially-designed non-toxic air breathing hose that provides low temperature flexibility and low odor.
(read more)New! Kuriyama Hydraulic Connections Quick Release Couplings features the Argus line of products from Alfagomma®. Argus couplings are made from high strength carbon steel with TOP COAT chrome-III zinc plating that provides superior resistance to oxidation. Available parts with sizes from ¼” to 1 ½” conform to ISO-A and ISO 7241-1 B standards. Flat Faced coupl...
(read more)New Piranhaflex™ Series PFLT364 Low Temp 100R7 Hydraulic Hose is the ideal hose for medium pressure hydraulic lines, commonly used on Fork Trucks to extend hose service life in cold storage applications.
(read more)Kuriyama's unique Tri-Couple™ fitting design (Patent Pending) eliminates the need for separate fittings when using clamps, sleeves or ferrules. The same great quality Kuriyama couplings are redesigned for maximum inventory control. They are available in Aluminum, ALSH, 316 Stainless Steel, 304 Stainless Steel and Ductile Iron materials. The Tri-Couple™ design is also av...
(read more)Endure™ Air Brake Tubing retains its flexibility longer than traditional nylon tubing in harsh heat, cold and oil conditions. It's easy to install; fits tight corners. Resists impact cracking in both high heat and sub-zero cold weather conditions; providing longer service life than traditional nylon tubing in these harsh conditions. Endure™ far surpasses traditional nylon tub...
(read more)