Announcements
The optoNCDT ILR1171-125 laser distance sensor offers outstanding signal stability for outdoor measurements. It measures distances of up to 270 m and delivers precise results even in fog and rain.
(read more)The powerful IFD2410/2415 confocal sensors with integrated controller offer nanoprecise distance and thickness measurements on all types of surfaces. With transparent materials, multilayer measurements of up to 5 layers can be performed.
(read more)The optoNCDT ILR2250 laser distance sensors from Micro-Epsilon can now also be integrated in automation systems via IO-Link. The advantages are easy handling and high flexibility. The sensors ensure gapless communication from the sensor/actuator level through to the system control.
(read more)Offering a unique combination of high speed, compact design and accuracy, the optoNCDT 1900 laser sensor is used for dynamic displacement, distance and position measurements. The triangulation sensor is equipped with an integrated high performance controller for fast and high precision processing and output of measurement values.
(read more)thicknessGAUGE sensor systems are used for precise thickness measurement of strip materials, sheets and plates up to 25 mm. Several models with different sensor types, measuring ranges and measuring widths enable inline thickness measurements of different materials and surfaces based on an unsurpassed price/performance ratio.
(read more)The capaNCDT 61x0/IP capacitive displacement measuring system is suitable for inline quality assurance of production processes, and for control of plant and machinery. Protected to IP68, this measuring system is therefore suitable for many industrial measurement tasks. Fluctuating temperatures and magnetic fields are no match for this capacitive system.
(read more)Inductive measuring systems from Micro-Epsilon are designed for industrial purposes. The systems are used in positioning tasks, shape and geometry inspections, material inspection in test systems, and clamping stroke measurements.
(read more)The surfaceCONTROL 3500 3D sensor is used for inline inspection of geometry, shape and surface on diffusely reflecting surfaces such as metal, plastic or ceramics. With a z repeatability of < 0.4 µm, the sensor reaches a new level of precision and reliably detects the smallest deviations in planarity and height. Powerful software tools enable precise 3D measurements and surface...
(read more)Inductive sensors based on the eddy current principle are ideal for monitoring machinery as they can measure in harsh industrial environments, even when pressure, dirt or temperature fluctuations occur. The robust sensors measure displacement, distance, position, oscillation, vibration and thickness on both non-ferromagnetic materials (e.g. aluminum) and ferromagnetic materials (e.g. ste...
(read more)The compact optoNCDT 1420LL laser sensors perform precise distance measurements on metallic and structured surfaces. The sensor projects a small laser line onto the measuring object, which compensates for any interference. This ensures stable and reliable measurement values. The sensors are used whenever standard laser point sensors reach their limit.
(read more)In the production of battery cells, films are coated continuously or intermittently. The film thickness and the coating thickness represent a process-critical measurement parameter. Precise thicknessGAUGE measuring systems from Micro-Epsilon monitor these values with high accuracy during ongoing production.
(read more)The white light interferoMETERs are optimized for industrial use and offer accuracy that creates an unprecedented level of nanometer precision in optical distance and thickness measurements. From now on, the interferoMETER series is also available as multi-peak systems, which opens up numerous new potential applications.
(read more)The inductive induSENSOR DTD gauge is designed for series solutions in machine building and automation. The new sensor system consists of a compact gauge and a robust cable controller. Its high accuracy and robust design make the induSENSOR DTD ideal for industrial measurement tasks.
(read more)The SHSLab wavefront sensor system is a powerful and complete measuring system for a large range of optical applications. It combines the SHSCam wavefront sensor head and the SHSWorks wavefront analysis software for high speed single-shot measurements with outstanding accuracy. This flexible sensor solution is robust against external influences such as vibrations.
(read more)The eddyNCDT 3060 inductive measurement system is based on eddy currents and enables fast, precise displacement measurements in industrial environments. Based on ease of use and smart signal processing, this non-contact system defines a new performance class in inductive displacement measurement. More than 400 sensor models can be combined with the eddyNCDT 3060.
(read more)thermoMETER CTLaser pyrometers are used for both industrial measurements and R&D. Two laser beams mark the measurement spot which ensures precise temperature measurements. From extremely low temperatures (-50°C) to the highest temperatures (975°C), the CTLaser IR pyrometers measure precisely and reliably.
(read more)With the interferoMETER IMS5400-DS, absolute distance measurements with nanometer resolution can be carried out in industrial applications. The sensors generate a small light spot over the entire measuring range. The light spot diameter is only 10 µm and allows the detection of small details such as structures on semiconductors and miniature electronic components.
(read more)The IMS5400-TH white light interferometer is used for highly accurate thickness measurements from a relatively large distance. A decisive advantage here is the distance-independent
The optoelectronic optoCONTROL CLS1000 fiber optic sensors are used for reliable position control as well as for position and presence detection. Their high luminous intensity and resolution enable peak values of up to 2000 mm in terms of detection and operating ranges.
(read more)The deflectometry sensor reflectCONTROL is used for shape measurements of shiny objects. The sensor displays a striped pattern which is mirrored by the surface of the measuring object into the sensor cameras.
(read more)wireSENSOR WPS-K100 draw-wire sensors/string potentionmeters are designed for industrial applications in indoor and outdoor use. The modular sensor design enables fast and low cost customization. The K-series sensors are used in mobile machines, cranes and lifting technology. Their robust design combined with an excellent price/performance ratio make them ideal for OEM and series applica...
(read more)The latest generation of scanCONTROL 30xx series laser profile scanners is extremely powerful, precise and individually adaptable. The compact laser scanners are used for highly accurate 2D/3D profile measurements in automation, production monitoring and quality control. For demanding surfaces such as red-hot objects or transparent objects, the patented blue laser scanners are ide...
(read more)The thermoIMAGER TIM 160S thermal imaging camera provides precise real-time values in dynamic processes. With a frame rate of 120 Hz, it offers fast measurements surrounded by temperatures up to max. +1500 °C. The camera’s robust design makes it suitable for harsh industrial environments.
(read more)The eddyNCDT 3060 inductive measurement system is based on eddy currents and enables fast, precise displacement measurements.
(read more)The intelligent thermoMETER TIM 8 pyrometer offers automatic hot and cold spot detection in industrial applications which enables effective and reliable temperature control. Designed for standalone operation without a PC, it combines the advantages of a robust pyrometer with those of an infrared camera.
(read more)The capaNCDTCST6110 is a capacitive rotation speed sensor system for counting tasks and rotational speed measurements. The sensor is used in centrifugal test benches, balancing machines, generators, engines, shafts and drives.
(read more)With a weight of only 8 g and a size of just 19 x 19 mm, the wireSENSOR MT19 is used for displacement and distance measurements with a measuring range of 40 mm. Enabling wire accelerations of up to 60 g, the sensor is particularly used in applications where high dynamics are required (crash tests, simulators or test benches). Through-bores in the housing support easy mounting.
(read more)The optoNCDT ILR2250-100 laser distance sensor is designed for precise distance measurements in industrial environments. The integrated AUTO measurement mode enables reliable measurements even on dark, partly reflecting and remote measuring objects. The ILR2250 sensors can be used for distance measurements on numerous surfaces.
(read more)The thermoIMAGER TIM QVGA thermal imaging camera combines a compact size and high resolution with high speed. The camera is ideally suited to monitoring tasks in industrial processes. It operates quickly and reliably in a temperature range from -20 °C to 900 °C (special model up to 1500 °C).
(read more)The optoNCDT 1220 is a laser sensor with an attractive price/performance ratio, high measurement accuracy and ease of use. Suitable for OEM and serial applications in automation technology, this miniature sensor with integrated controller measures displacement, distance and position on a wide range of surfaces.
(read more)Confocal sensors offer state-of-the-art technology for nanoprecise displacement, distance, position and thickness measurements in combination with high speed up to 70 kHz. The finest details and structures can be detected reliably. With a 90° version, geometrical features can be measured inside holes and recesses.
(read more)Laser profile scanners from Micro-Epsilon are among the most powerful profile sensors with regard to accuracy and measurement rate. Equipped with powerful processors and highly sensitive optical components, these scanners ensure precise measurements on nearly any type of surface.
(read more)Determination, measurement and detection of colors in industrial applications are complex measurement tasks. State-of-the-art color measurement technology makes the colorSENSOR CFO100 the ideal solution across multiple industries.
(read more)Optimized for industrial purposes and offering an accuracy that creates an unprecedented level of precision in optical distance and thickness measurements - these are the new white light interferometers from Micro-Epsilon. The interferometers are available in 3 series for different fields of applications and achieve stable measurement results with resolutions in the ...
(read more)The optoNCDT 1750 is a powerful laser triangulation sensor which is used in high speed, displacement measurements in industrial applications. Based on an innovative web interface, the new laser sensor stands out due to its ease of use and intuitive commissioning using presets for different surface types and colors.
(read more)Micro Epsilon's IR temperature sensors and IR cameras measure precisely, wear free and without any physical effect or impact on the target featuring the latest state-of-the-art technology.
(read more)The optoNCDT 2300-2DR high precision laser triangulation sensor is designed for measurements on reflective and shiny targets. Due to its blue laser light, the measurement signal is extremely stable, i.e. the sensor measures down to the nanometer range.
(read more)The precision micrometer optoCONTROL 2520 is designed for static and dynamic measurement tasks with a large measuring range and detects geometrical parameters such as diameter, gap, height and position. The optoCONTROL 2520 micrometer combines high linearity with high measurement speed and is used for numerous applications in quality control and production.
(read more)The new, compact optoNCDT 1320 triangulation sensor from sensor specialist Micro-Epsilon offers maximum precision in a minimum of space. Due to its low weight combined with compact size, the optoNCDT 1320 can be easily integrated into restricted installation spaces and is ideally suitable for dynamic applications.
(read more)The capaNCDT 6200 multi-channel measurement system is entirely modular. The controller can easily be extended up to four synchronized channels to support flexible applications. The DL6230 demodulator is available for high resolution measurements. For high-speed measurements up to 20kHz, the capaNCDT 6222 system is available.
(read more)The capaNCDT 6110 single channel capacitive measuring system stands out due to its compact design together with high performance and is used for high resolution displacement measurement. Due to the miniaturized design and its ease of use, the capaNCDT 6110 is ideally suited to integration in machines and facilities. The capaNCDT 6110 stands out due to its excellent price/performance ratio.
(read more)Providing a measuring rate of 70kHz, the confocalDT 2471 HS high speed controller is currently the worldwide fastest confocal chromatic controller. The controller is used for fast distance and thickness measurements of highly reflecting surfaces.
(read more)The eddyNCDT 3001 is a cost-effective eddy current sensor with housing that has to date only been reserved for inductive sensors and proximity sensors.
(read more)Draw-wire linear displacement sensors by Micro-Epsilon provide excellent accuracy (<0.1% FSO) at a very low cost for almost any displacement, linear motion, stroke or position application. Easy to use and reliable for measurement ranges up to 50,000mm (165 ft). Choose from more than 100 models or get it custom built.
(read more)The optoNCDT 1420 laser sensors are used for fast measurements of displacement, distance and position with high accuracy and resolution. They offer a perfect combination of high speed, high accuracy and great versatility and the smart sensor concept with integrated web interface and compact size is unique worldwide.
(read more)The mainSENSOR MDS-40-MK and LP series of sensors are a new generation of cost-effective and flexible magneto-inductive sensors. Four MDS-40-MK series predefined sensor variants are available with different connector, power supply and output options. These parameters can be individually configured to suit the customer's specification for series production of 200 pieces or more.
(read more)Equipped with the new circular sensor, the colorCONTROL ACS7000 spectral colour measurement system performs high precision inline colour measurements on structured, highly reflective and shiny metallic surfaces.
(read more)The thermoIMAGER TIM M1 is particularly suitable for hot metal applications. Compact, short-wave and highly dynamic are the three key attributes that describe this infrared camera.
(read more)The eddyNCDT 3005 from Micro-Epsilon is a new, powerful eddy current measurement system for fast, high precision displacement measurements. Due to its pressure-resistant, thermally stable and compact design, the eddyNCDT 3005 is ideal for machine integration.
(read more)The inductive displacement sensors stand out due to their robustness and reliability under harsh conditions. As they provide high signal quality, temperature stability, resistance to shocks and vibrations as well as immunity to dirt and humidity, these sensors are frequently used in industrial measurement tasks.
(read more)Equipped with a scanCONTROL laser scanner from Micro-Epsilon, a special vehicle inspects the inside of a pipeline for deformations and cracks. This mobile device is used in harsh environmental conditions and high ambient temperatures, e.g. in the middle of the desert and is ideally suited to automatic inspection and recording of measured data.
(read more)For new mainSENSOR a completely new measurement technology has been incorporated in this product group by MICRO EPSILON. These magnetic field sensors offer a very flexibly design. The standard industrial version, the MDS-45 M30, has a 45mm measuring range and comes in a cylindrical M30 stainless steel housing; a even more compact slim M18...
(read more)