Enhanced Molded SMF and SXF Series Diodes
Featured Product from Voltage Multipliers, Inc.
VMI offers film-assisted molding and laser marking to our over-molded SMF and SXF diode manufacturing.
Our improved surface mount diode process uses film-assisted technology to produce highly repeatable and reliable molded parts with laser marking for clean easy-to-read labels and lot traceability.
This film-assisted-molding process provides a number of benefits compared to conventional molding methods, such as:
- Increased manufacturing capacity
- Allows for greater repetition capability and the reliable molding process produce more superior parts
- New labeling allows for better data collection and statistical process control
- Improves on-time product delivery
Specifications
SMF150 SMF150HT SMF6529 SMF6531 SMF6531HT SMF6533HT SMF6533 SXF20FF3 SXF20FF3HT
About VMI...
Voltage Multipliers Inc has over 40 years of experience in high voltage design and with a full staff of engineers and technicians, we are here to assist you throughout the production process — from design development to production manufacturing. Committed to quality and service, we offer extensive testing, design verification, production support and custom design services.
VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA.