Epoxy High Voltage, High Current Diodes
Featured Product from Voltage Multipliers, Inc.
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000nS.
VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA.
About VMI...
VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology.
Established in 1980, VMI has over 40 years of experience in high voltage design and we are committed to quality and service. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. We offer extensive testing, design verification, production support and custom design services.