High Voltage Diodes — Axial-Lead, SMD and More
Featured Product from Voltage Multipliers, Inc.
VMI offers the most complete range of high voltage diodes in the world.
Our axial-lead and SMD diodes range from 2kV to 20kV. All wafers are doped, diffused and metalized in our facility. We offer extensive testing to insure that our customers receive the highest quality diodes possible.
Select from reverse recovery times (Trr) of 3000nS to 30nS.
Terminations include Axial-leads, Surface Mount Molded and Formed Leads.
Military qualified diodes, including axial-lead, surface mount and JANTX/JANTXV, are also available.
VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA.
About VMI...
VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology.
Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. Our full staff of engineers and technicians are here to assist you throughout the production process, from design development to production manufacturing. We offer extensive testing, design verification, production support and custom design services.