HL69001DG, Single Mode 200mW, 690 nm Laser Diode
Featured Product from World Star Tech
HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 package, delivering 200mW of power at 690nm wavelength. These diodes have wide range of applications, such as research and development in the life science, biomedical and quantum fields
HL69001DG Product Specifications
Optical Output Power | 200 mW (CW) |
Lasing Wavelength | 690 nm |
Operating Temperature | -10 to 75°C |
Transverse Mode | Single transverse mode |
Oscillation mode | TE mode oscillation |
Expected lifetime | MTTF > 10,000hrs |
Package | 5.6 mm CAN package |
Applications
• Photodynamic therapy
• Photoimmuno therapy for cancer
• Optical lattice locks in quantum technology reseatch
World Star Tech carries a large inventory of HL69001DG and can ship from stock.
Innovative Laser Solution Provider, offering product design and supply for demanding applications. Founded in 1996, focusing on laser applications in sensor, measurement, biomedical, and laser illumination area. Today, we are a leading manufacturer and designer of laser modules and laser sensors. Our product line includes an extensive range of laser modules and systems from 405 nm to 1064 nm with various power ranges.