PLPT9 450LB_E Osram 5W Blue Laser Diode
Featured Product from World Star Tech
PLPT9 450LB_E is a new Osram 5W Blue Laser Diode in a compact 9mm TO can package.
Typical Features
- 447 nm emission wavelength
- TO90 package
- ESD protection diode
- Laser Diode isolated against package
- High temperature operation
Applications
- Stage lighting and projection
- Electronic equipment
PLPT9 450LB_E is available from stock.
Innovative Laser Solution Provider, offering product design and supply for demanding applications. Founded in 1996, focusing on laser applications in sensor, measurement, biomedical, and laser illumination area. Today, we are a leading manufacturer and designer of laser modules and laser sensors. Our product line includes an extensive range of laser modules and systems from 405 nm to 1064 nm with various power ranges