-
Supplier: ASTM International
Description: of the Efficiency of a Distillation Column, 1.4.2 Test Method for the Determination of the Dynamic Holdup of a Distillation Column, 1.4.3 Test Method for the Determination of the Heat Loss in a Distillation Column (Static Conditions), 1.4.4 Test Method for the Verification of
-
Supplier: ASTM International
Description: test method, along with ASTM Test Method D4006 (API Chapter 10.2 and IP 358), supersedes the previous edition of ASTM Test Method D95 (API Standard 2560, IP74). Note 1-With some types of oil, satisfactory results may be obtained from ASTM Test Method D4007 (API Chapter 10.3, IP
-
Supplier: ASTM International
Description: This method is for calculating the UOP Characterization Factor of petroleum oils from API gravity and distillation or viscosity data. Average molecular weight of petroleum oils is estimated from API gravity and distillation data. The UOP Characterization Factor, commonly
-
-
Supplier: ASTM International
Description: This method is for calculating the UOP Characterization Factor of petroleum oils from API gravity and distillation or viscosity data. Average molecular weight of petroleum oils is estimated from API gravity and distillation data. The UOP Characterization Factor, commonly
-
Supplier: Cooper Valves
Description: Applications Distillation Hydrotreating Residue Conversion Hydrocracking Catalytic Cracking Alkylation Sulphur Recovery
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 2,220 psi
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
- Primary Material: Exotic Metal, Stainless Steel
-
Supplier: InCon Process Systems
Description: Molecular Distillation Process to meet your purity or quality requirements. InCon's Core Competencies include: Stripping monomers, dimers, and solvents from liquid polymers and silicones. Removing high and low boilers from solvents, monomer and polymer reaction mixtures. Concentration of
- Capacity (Mass Basis): 10 to 5,000,000 lbs
- Capacity (Volume Basis): 0.1336805462721843 to 66,840.27313609215 cubic feet
- Chemicals Processed: Alcohols, Biochemicals / APIs, Chemical Agents / Additives, Inorganic Chemicals, Organic Chemicals, Pigments / Dyes, Reagents, Solvents
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
-
Supplier: Cooper Valves
Description: special request. Applications Distillation Hydrotreating Residue Conversion Hydrocracking Catalytic Cracking Alkylation Sulphur Recovery
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 285 to 1,480 psi
- Features: ANSI, API, Bolt Flange, Butt Weld, Other, Severe Service Rated, Socket Weld / Solder, Swing Check Valves, Threaded
- Valve Type: Check Valves
-
Supplier: AMPP Resources
Description: author’s experience dealing with many crude units and also reflects the Industry’s consensus experiences reported at past meetings of the NACE STG34 Committee on Petroleum Refining and Gas Processing and the API Subcommittee on Corrosion and Materials. Diluent recovery units (DRUs) and vacuum
-
Supplier: ABB Measurement & Analytics
Description: interface Calibration wizard for method development Simple transfer of developed calibrations to other ABB laboratory and process FT-NIR analyzers State-of-the-art analytical performance Suitable for the development of multi-property, multi-stream calibrations such as Distillation, True
- Spectral / Wavelength Range: 1,000 nm
- Remote Interface: Application Software Included
- Features: Cooled Detector
- Detector Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Creaform’s NDT software platform now integrates a path to Finite Element Analysis (FEA) and integrates API 579 standards, transforming data into actionable insights for asset owners that need to precisely assess the integrity (read more)
Browse Scanning Software Datasheets for FARO CREAFORM
More Information Top
-
Journal of Aircraft > Refining of Turbine Fuels by Modern Hydrotreating
Gravity, ° API Distillation , °F 10% 50% End point Smoke point, mm Luminometer number Total sulfur, wt% Erdco thermal stability, AP, in.
-
Advances in Hydrocracking of Distillates
Gravity, " API Distillation ,D 1160, OF .
-
Trends in Petroleum Refining Catalysis
GAS OIL INSPECTION Gravity, API Distillation IBP .
-
30. Catalytic Processing of Residual Fuel Stock
Gravity, " API Distillation , V.A., "F .
-
2. Platforming, Present and Future (U.S.A.)
Yield, Vol. % of Uniflning feed Yield, Vol. % of Platformer feed Gravity, " API Distillation , O F : TBP 10 % .
-
Handbook of Petroleum Processing
Distillation API Gravity Sulfur .
-
Steam Distillation of Crude Oils
Fig. 6-Crude oil steam distillation API gravity yield correlation.
-
CR4 - Thread: Installing API Centrifugal Pumps for Distillation
can anyone give me the artical from API that i can use to install distillation API centrifugal pump .
-
Using API Sequence and Bayes Algorithm to Detect Suspicious Behavior
distill API function calls sequence known as viruses and add it to suspicious behavior-base based on API function calls for expansion, so rules for identifying models is obtained.
-
Analysis of Petroleum Technology Advances Through Applied Research by Independent Oil Producers
Crude sample analysis of the P.R. Springs recovered hydrocarbon indicated an ASTM distillation API Gravity of 16.9 degrees with 0.32°/0 sulfbr content and of the Asphalt Ridge recovered hydrocarbon indicated an ASTM distillation API Gravity of 20.2 degrees…
Indicates content that may require registration and/or purchase.