Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Optima Packaging Group GmbH
Description: accessibility Compact design with low space requirement Compact design with integrated control cabinet Secure and sturdy mechanical system Drive Drive via wear-free servomotors Manufacture/Closing Positioning the caps
- Closing Method: Cap / Lid
- Industry: Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage
- Rate: 45 Pieces / Min
-
Supplier: Optima Packaging Group GmbH
Description: sets can be stored in the recipe memory Dosing amount adjustment: freely programmable, adjustable intake and dosing time, adjustable return suction Different dosing technologies are available Containers Container or cap feed as bulk goods via fully
- Closing Method: Cap / Lid
- Industry: Household Product / Merchandise
- Rate: 70 Pieces / Min
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling Filling systems coordinated to the product Freely programmable filling nozzle movement and filling speed for below/over or bottom-up filling Dosing/Weighing Different dosing technologies are available Containers Container classification using a portioning device Container transport
- Closing Method: Cap / Lid
- Industry: Household Product / Merchandise
- Rate: 90 Pieces / Min
-
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling: Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Multi-component filling with different volumes is possible
- Closing Method: Cap / Lid, Screw
- Industry: Household Product / Merchandise
- Packaging: Can
- Rate: 50 Pieces / Min
-
Supplier: Hager Companies
Description: Material: - Aluminum alloy Material - Cover: - Full plastic cover and pinion cap Springs: - Double heat treated steel, tempered springs Valves: - Adjustable latching and sweep speed valves - Adjustable backcheck valve - Standard - Delayed action valve - Optional - Staked valves - Standard
-
Supplier: Filamatic
Description: The Filamatic Cubitainer®, combination package filling and capping system provides an efficient, cost-effective method of automatically liquid filling and capping Cubitainer® containers. Eliminates multiple operations . There is no need to remove the Cube® Insert from the box while
- Automation: Automatic
- Closing Method: Cap / Lid, Crimp, Press-On, Screw, Tamper Proof, Heat Seal, Tamper Evident / Resistant, Other
- Features: Feeder Included, Hazardous Location, Processor Interface, Stainless Steel Construction
- Industry: Industrial / General Use, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Medical, Pharmaceutical
-
Supplier: PHOENIX CONTACT USA
Description: Closing cap, PA, color: red
- Cover or Base?: Cover
- Length: 0.6299 inch
- Material: Other
-
Supplier: PHOENIX CONTACT USA
Description: Closing cap, PA, color: red
- Cover or Base?: Cover
- Length: 0.8661 inch
- Material: Other
-
Supplier: PHOENIX CONTACT USA
Description: Closing cap, PA, color: red
- Cover or Base?: Cover
- Length: 1.18 inch
- Material: Other
-
Supplier: PHOENIX CONTACT USA
Description: Closing cap, PA, color: red
- Cover or Base?: Cover
- Length: 0.8661 inch
- Material: Other
-
Supplier: Filamatic
Description: World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased
- Automation: Automatic
- Closing Method: Cap / Lid, Crimp, Press-On, Screw, Tamper Proof, Heat Seal, Tamper Evident / Resistant
- Features: Feeder Included, Hazardous Location, Processor Interface, Stainless Steel Construction
- Industry: Industrial / General Use, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Medical, Pharmaceutical
-
Supplier: Hubbell Electrical Products
Description: RECESSED, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1 INCH PLUG MODEL
- Conduit Size: 1.5 inch
- Type: Cap
-
Supplier: Hubbell Electrical Products
Description: SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 2 INCH TRADE SIZE THREAD SIZE 11-1/2 TPI PLUG LENGTH 1-21/32 INCH PLUG MODEL
- Conduit Size: 2 inch
- Type: Cap
-
Supplier: Hubbell Electrical Products
Description: SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 2 INCH PLUG MODEL
- Conduit Size: 3.5 inch
- Type: Cap
-
Supplier: Hubbell Electrical Products
Description: SQUARE HEAD, CLOSE UP TYPE ZINC PLATED IRON MATERIAL CONDUIT FITTING USED ON UL 886, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE THREAD SIZE 8 TPI PLUG LENGTH 1-27/32 INCH PLUG MODEL
- Conduit Size: 2.5 inch
- Type: Cap
-
Supplier: U.S. Plastic Corporation
Description: These twist open/close caps are super easy to use. Available in natural only. These versatile caps seal and dispense products ranging from cosmetics and hair care products to craft paints, adhesives, and food. Meet FDA standards. .Hole size is .115" diameter.
-
Supplier: diaago
Description: Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags
- Shape or Application: Screw Cap
- Threaded: Yes
-
Supplier: diaago
Description: Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags
- Shape or Application: Screw Cap
- Threaded: Yes
-
Supplier: diaago
Description: Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags
- Shape or Application: Screw Cap
- Threaded: Yes
-
Supplier: diaago
Description: Available in various colors for easy identification and color-coding! Features High temperature resistivity range–shatter/crack resistant and ideal for boiling Easy 3/4 turn to open and close Sterile Assemblies packed in self-standing re-sealable bags
- Shape or Application: Screw Cap
- Threaded: Yes
-
Supplier: C & C Lift Truck, Inc.
Description: Store and organize flammable and combustible liquids safely and securely. Available in Manual-Close, Self-Closing and Compact Cabinets. Engineered and built with maximum safety features. All units feature 18 ga. welded steel construction with
- Depth: 18 inch
- Height: 65 inch
- Width: 43 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Store and organize flammable and combustible liquids safely and securely. Available in Manual-Close, Self-Closing and Compact Cabinets. Engineered and built with maximum safety features. All units feature 18 ga. welded steel construction with
- Depth: 18 inch
- Height: 44 inch
- Width: 43 inch
-
Supplier: U.S. Plastic Corporation
Description: Say hello to the ultimate in flap-style dispensing for your packaging project. This plastic cap has a butterfly hinge design for easy opening and closing with one-hand. Flap stays in full, open position for greater control of product dispensing. Pain-free opening with comfortable thumb
-
Supplier: Caplugs
Description: Our Ultrabake™ Silicone Grounding Caps are ideal for grounding tabs. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap. Temperatures up to 600°F (315°C) Can be used as a plug
- Material: Rubber - Silicone
- Shape or Application: Round
-
Supplier: DK-LOK U.S.A.
Description: requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
- Category: Coupling, Nipple
- Connection: Threaded
- English Size: 0.2500 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Daemar Inc.
Description: used The cap is applied by being pushed over the rectangular tab. The cap is removed by being pulled off. The larger sizes of this cap have a tapered opening which allows the coating material to come close to the inside dimensions of the cap. Recommended for Powder
-
Supplier: Ellsworth Adhesives
Description: Designetics 14A, 1 cap with gasket is used for sealing and closing Designetics brand bottles. 1 in.
-
Supplier: L-com, Inc.
Description: The L-com FOC-FCMSC is designed for use with LC mating sleeves and adapters with the purpose of protecting the fiber connection when not in use. The chain helps prevent the cap from being misplaced and keeps it in close proximity to the mating sleeve. The L-com FOC-FCMSC is in stock
-
Supplier: AVX Corporation
Description: close to the transfer rate for electrons and orders of magnitude greater than organic molecules. BestCap® is a low ESR pulse super-capacitor based on the non-hazardous proton activated polymer system. It competes directly with devices made with organic electrolytes, but has a far wider
- Capacitance Range: 6800 to 1.00E6 microF
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- DC Rated Voltage Range (WVDC): 3.6 to 20 volts
- Technology: Ultracapacitor
-
Supplier: Essentra Components
Description: objects in close contact to the bolt end from being caught and damaged on the threads. Essentra Components offers nylon, steel and stainless steel cap nuts.
- Material: Nylon, Plastic
-
Supplier: Generation Brands
Description: CELINE BRAND CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 13-1/8 INCH DIA X 4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
- Lamp Type: Incandescent
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Wattage: 100 watts
-
Supplier: Eaton Corporation
Description: CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE BLACK COLOR INDICATING LIGHT, PUSHBUTTON USED ON NEMA 1/2/3/3R/3S/4/4X/12/ 13, IP65 ENCLOSURE CLOSE LEGEND SQUARE CAP STYLE/SHAPE
-
Supplier: U.S. Plastic Corporation
Description: Tapered Tubs are uniquely designed, and are perfect for solids, liquids and dry products. Whatever you are putting in or pulling out, the wide mouth makes for easy access. Multiple lead threads allow closing of the tub quickly and easily. Made of clarified polypropylene these tubs are durable
-
Supplier: Clean Air Products
Description: The CAP130 Laminar Flow Module provides clean horizontal laminar airflow. The units may be used separately or in groups to form a wall for a cleanroom or tunnel. They are made in two basic styles to meet a variety of applications. The ability to change the filter and do maintenance
- Application: Industrial
- Technology: HEPA Filter
-
Supplier: RAFI GmbH & Co. KG
Description: MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 400 V/10 A) Close actuator
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO), Normally Closed (NC)
- Features: CSA Certified, UL listed, Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
Find Suppliers by Category Top
Featured Products Top
-
equipment from moisture, humidity, dirt, dust, hazardous fluids/ gases and other contaminants. ZAGO SOCKET CAP SEAL SCREWS ARE UNLIKE ORDINARY FASTENERS: Typical fasteners close and secure parts. ZAGO sealing fasteners including our ZAGO Socket Cap Seal Screws with 360° (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
full port ball valves that feature a forged brass body, Teflon seals and an innovative two-piece cap that is never removed – compared to competitive valves with removable, easy-to-lose plastic caps. With the RLS cap, you just loosen the nut and turn the valve cap a ¼ turn to open and (read more)
Browse Ball Valves Datasheets for RLS LLC -
cap, leaving the heat sensitive side exposed for better heat sensitivity. When the thermal protector reaches the switching temperature, the snap-action disc will open the contact (N01/NK1) or close the contact (N02). Only after a significant temperature drop, the bimetallic disc resets and causes the contacts to reclose or to reopen. Contact us to receive additional information! (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
.00039″ (0.010mm) Widths up to 12″ (305mm) Specialty finishes available under 1 microinch The Ulbrich Advantage Precise Rolling to Extra-Close Tolerances ISO 9001, ISO 17025, AS9100, A2LA, LCS, NadCap, GEAE and (read more)
Browse Metal Foils and Foil Stock Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
, is still well within safe long-life operating temperatures. The Superwatt cartridge heater accelerates the transfer of heat from the resistance wire to the sheath. This is accomplished by relocating the wire so that it is closer to the sheath; and swaging the outside diameter of the (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Precision Rolling to Extra-Close Tolerances .0005″ to .125″ Gauge 140 Alloys Available ISO 9001, ISO 17025, AS9100, A2LA, LCS, NadCap, GEAE and Rolls Royce Custom Packaging R & D Prototype Orders Large Production Runs Short lead times JIT/KANBAN (read more)
Browse Metal Strip Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Series 61 The Series 61 Direct Drive Upblast Roof Ventilator meets the need for an economical, yet efficient upblast roof ventilator. The unit combines the Hartzell panel fan concept with a windband and butterfly damper. Dampers open automatically when the fan goes on and close (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
of a conductive housing and a contact cap which is made of steel and insulated from it, and which closes the housing like a button cell. The spring snap-in disc which forms the current transfer element also bears the movable contact and discharges the flow of current and self-heating from the (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
.00039″ (0.010mm) Widths up to 12″ (305mm) Specialty finishes available under 1 microinch The Ulbrich Advantage Precise Rolling to Extra-Close Tolerances ISO 9001, ISO 17025, AS9100, A2LA, LCS, NadCap, GEAE and Rolls (read more)
Browse Metal Foils and Foil Stock Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
is exposed to dirt, grit, or ice. Due to the rotary action of the scraper ring, the exposed area is never in the same place. Because of their design and closely controlled dimensions these rings will completely remove all types of frozen accumulations whether it be oil, frost (read more)
Browse Oil Seals and Grease Seals Datasheets for Zatkoff Seals & Packings
Conduct Research Top
-
A Closer Look at Form-Fill-Seal Technology
cost savings over conventional aseptic processing in glass. Traditional parenteral filling and packaging requires 23 steps and individual machines for filling, stoppering and capping. In contrast, FFS requires one piece of automated machinery, and takes place in six seconds or less. The entire FFS
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
The trouble with Rover is revealed How do you diagnose an embedded system that has rendered itself unobservable? That was the riddle a Jet Propulsion Laboratory team had to solve when the Mars rover Spirit capped a successful landing on the Martian surface with a sequence of stunning images
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
JDS Uniphase merger with E-Tek closes The merger between JDS Uniphase and E-Tek Dynamics Inc. closed Friday (June 30), capping the largest deal to date in the optical components market. Moto, ally aim to drive standard for car nets Motorola Inc. announced this week that it is teaming with Volcano
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
wafer production at record levels Japan's realigned semiconductor industry is showing signs of renewed strength after a decade of decline. Design-for-yield software firm closes Series A round Startup E-Z-CAD Inc. (Mountain View, Calif.), which is preparing technology for yield analysis
More Information Top
-
Studies on breathing the tea Leo animal
The gill cover columns are closed ttautmembranen Ara edge of the kniichernen the gill cover by rien.
-
Federal Register > Thursday, August 27, 2009 > [74 FR 43754] Medicare Program; Changes to the Hospital Inpatient Prospective Payment Systems for Acute Care Hos...
Second, if a hospital that is training residents in excess of its FTE resident caps closes one of its programs and, as a result, the number of FTE residents the hospital is training equals its caps, there will be no increase in …
-
http://dspace.mit.edu/bitstream/handle/1721.1/8332/50499992-MIT.pdf?sequence=2
Notice that applied voltages of 500Vpp and 600Vpp successfully force the valve cap closed .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016562980046] Afjman11-...
(d) Tape all lights, glass fixtures, and the exhaust cap closed .
-
Making carbon nanotube electron sources of defined lengths and with closed caps
SEM and TEM images of two MWNTs before and after cap closing .
-
http://www.promega.com/~/media/files/resources/protocols/technical%20bulletins/101/magazorb%20dna%20mini-prep%20kit%20protocol.pdf?la=en
Keep tube caps closed at all times during this procedure.
-
http://www.ann-geophys.net/22/1367/2004/angeo-22-1367-2004.pdf
However, this cannot account for the dayside polar cap closing near noon (red hatched area) observed in this event.
-
Proliferation concerns in the Russian closed nuclear weapons complex cities : a study of regional migration behavior.
closed city X number of doctors per 1000 people CLOSED_CITYxHOUSESPACE_PER_ CAP closed city X housing space per capita in square meters CLOSED_CITYxCRIME_PER_100K .
-
Trajectory generation of robotic fingers based on tri-axial tactile data for cap screwing task
Variation in torque and generated trajectory were examined to evaluate the present robotic hand and the cap closing algorithm.