Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GEA Process Engineering Inc.
Description: The strict requirements listed in terms of sanitary and sterile operations call for a high design standard. Our machines are designed for CIP procedures compatible with the various industry requirements. The Niro Soavi design also allows for full steaming-in-place. The latest design
- Features: Homogenizer
-
Supplier: DMN, Incorporated
Description: The DMN-WESTINGHOUSE CIP rotary valves are suitable for hygienic clean in place (CIP) process systems. The valves were evaluated for compliance with the Hygienic Equipment Design Criteria of the EHEDG and were declared to meet these criteria. Consequently we were presented with the
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Process / Bin Discharging
-
Supplier: Alfa Laval Inc.
Description: Rotacheck is an intelligent sensor that during the CIP process validates the proper function of the Toftejorg rotary jet head. It is a proven, reliable method that increases quality assurance in tank cleaning. Verification of the rotation of rotary jet heads The Alfa LavalRotacheck is an
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: CIP (Clean-In-Place) flush cassettes are the ideal solution for sanitization of various filter holders. The CIP system cleans in place to reduce process and validation time while lowering costs. Sanitization of experimental and production processes are extremely important in
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: CIP (Clean-In-Place) flush cassettes are the ideal solution for sanitization of various filter holders. The CIP system cleans in place to reduce process and validation time while lowering costs. Sanitization of experimental and production processes are extremely important in
- Pressure: 58.01508 psi
- Operating Temperature: 122 F
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: For Extra Assurance -Validate Your CIP Process Although Gamajet machines are engineered and designed to provide repeatable and reliable tank cleaning results, some facilities require additional verification that the unit is properly operating within the tank. The Gamajet Validator is an easy
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Owlstone Inc.
Description: Validating CIP Processes Using Lonestar Fast validation of Clean in Place (CIP) cycles by monitoring the composition of rinse water is vital to ensure adequate tank cleaning and for the optimisation of production processes in the food, beverage and pharmaceutical sectors.
-
Supplier: Malvern Instruments, Inc.
Description: On-line and at-line mobile particle size analyzer: Mobility with Pharmaceutical applications in mind. Ideal for Process Analytical Technology research. CIP, SIP 21 CFR Compliance, Validation with material certificates. Solid particulates suspended in gas stream. Automatic on-line
- Particle Size Range: 0.5 to 1,000 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, SPC Software / Capability
- Technology: Diffraction / Scattering
-
Supplier: CSA Group
Description: ISO 13408-4:2005 specifies the general requirements for clean-in-place (CIP) processes applied to product contact surfaces of equipment used in the manufacture of sterile health care products by aseptic processing and offers guidance on qualification, validation, operation and control.
-
Description: ISO 13408-4:2005 specifies the general requirements for clean-in-place (CIP) processes applied to product contact surfaces of equipment used in the manufacture of sterile health care products by aseptic processing and offers guidance on qualification, validation, operation and control.
-
Supplier: CSA Group
Description: ISO 13408-1:2008 specifies the general requirements for, and offers guidance on, processes, programmes and procedures for development, validation and routine control of the manufacturing process for aseptically-processed health care products. ISO 13408-1:2008 includes requirements and
-
Description: ISO 13408-1:2008 specifies the general requirements for, and offers guidance on, processes, programmes and procedures for development, validation and routine control of the manufacturing process for aseptically-processed health care products. ISO 13408-1:2008 includes requirements and
-
Supplier: Heinkel USA
Description: benefit of the customer Broad operational spectrum Highest standards regarding cGMP Fully automatic, validated CIP cleaning All components in the process chamber can be inspected Clean room installation (optional) Use of pharmaceuticals compliant materials and sealing materials Avoidance of
- Maximum Speed: 1,500 rpm
- Maximum RCF: 1,250 xg
- Sample Introduction: Batch
- Configuration: Floor Standing
-
Supplier: Heinkel USA
Description: benefit of the customer Broad operational spectrum Highest standards regarding cGMP Fully automatic, validated CIP cleaning All components in the process chamber can be inspected Clean room installation (optional) Use of pharmaceuticals compliant materials and sealing materials Avoidance of
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Microchip Technology, Inc.
Description: The PIC18-Q83 family expands the 8-bit MCUs by combining an extensive array of Core Independent Peripherals (CIPs) with Controller Area Network (CAN). These cost optimized MCUs contain time-saving CIPs in up to 48-pins with up to 128 KB of flash memory. The family introduces new
- Internal RAM Size: 13 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
- Number of A/D Converters: 24
-
Supplier: Watson-Marlow Fluid Technology Group
Description: documented biocompatibility and comprehensive validation pack. Colour/transparency Beige/opaque Spallation Low Certification FDA regulations 21 CFR177.2600 for contact with aqueous food Sterilisation methods Gamma, autoclave, EtO, CIP,SIP Operating temperature 5C to 80C Available in 27
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: 41 to 176 F
- Features: Coiled / Spiral, Other
- Application: Medical / Pharmaceutical
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Transition from shake or tissue culture flasks Seed Cultivation for large scale Bioreactors Production scale up to 300 L For all your single-use applications Features No SIP (sterilization in place) required No CIP (cleaning in place) required Superior process control Comprehensive
- Number of Vessels: 1 #
- Vessel Volume: 0.09999999999999999 to 25 liters
- Stirrer Speed: 8 to 42 rpm
- Temperature Range: 40 C
-
Supplier: Watson-Marlow Fluid Technology Group
Description: spallation. Fully documented bio-compatibility and comprehensive validation pack. Color transparency - off white/opaque Sterilisation methods - autoclave, CIP, SIP Spallation - very low Operating temperature -20C to 80C Available in 20 different bore sizes, three wall thicknesses and
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Pressure Rating: 100 psi
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
-
Supplier: Heinkel USA
Description: externally exchangeable mechanical seal. Designed for frequent product changes. Excellent cleanability using CIP Systems, simple validation. Good product discharge characteristics with negligible product residues, due to narrow agitator to wall clearances, minimal vessel depth and a
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Heinkel USA
Description: drying until and including the discharging of the dry product. CIP and SIP provide a very effective, safe and convenient form of sterilization, easy to automate and validate. COMBER Pressofiltro® steam sterilizable agitated Nutsche filter dryers are increasingly being used for
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: L-com, Inc.
Description: complete product specifications and manuals, click on the Downloads tab. Features 1 Watt RF transmit power for up to 60 mile range Data Security enhanced by AES 128-256bit encryption 200 Kbps FHSS RF Data Rate FIPS 140-2 Level 2 validated data security – NERC CIP Rugged extruded aluminum case
- Frequency Band: 900 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filtration of solutions with high|low pH and for multiple SIP| CIP cycles. Sartopore 2 0.1 µm mini cartridges provide high flow rates, resulting in economical sizing of filtration systems. Due to the “build-in” prefiltration by a 0.2 µm prefilter, Sartopore 2 0.1 µm rated mini cartridges
- Filtration Grade (Micron Rating): 0.1 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: NETZSCH Premier Technologies LLC
Description: documentation, FAT, IQ, OQ, process validation Trainings and seminars Technique DeltaVita® 2000 - 60000 Fully CIP and SIP capable PLC control Optional data recording and process formulation management Double acting mechanical seal Choice of wetted components and grinding tools Batch
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot, Production
- Applications: Pharmaceutical / Cosmetics
-
Supplier: LJ Star
Description: using during validation, process development and engineering applications, the MetaPlex® sanitary windows are durable enough for use in CIP and SIP cycles, eliminating costly down time. Although there are other glass alternatives on the market, they can™t compare to the quality,
- Thread or Flange Size: 1.98 to 4.68 inch
- Circular Diameter, Oblong Length: 1 to 4 inch
- Pressure Rating: 30 to 150 psi
- Temperature Rating: 32 to 273.2 F
-
Supplier: amixon GmbH
Description: enhances the mixing process. In industries such as food and pharmaceutical where hygienic standards must be met, CIP accessories, aseptic connections, and sanitary construction are available to meet the most stringent requirements of FDA, 3a-sanitary-standards and EHEDG. Test machines for
- Capacity: 10.6 cubic feet
- Motor Speed: 19 to 73 rpm
- Operating Condition: Batch Operation
- Mixer Type: Conical Screw, Single Rotor
-
Supplier: CSA Group
Description: definition, validation and routine monitoring and overall control of sterilization processes. This International Standard applies to indicators that show exposure to sterilization processes by means of physical and/or chemical change of substances, and which are used to monitor one or more of
-
Supplier: BHS-Filtration Inc.
Description: manner. Clean-In-Place (CIP) is via spray nozzles and spray bars to meet all riboflavin tests.
- Features: All Pressure Filters
- Equipment Type: Filterpress
-
Supplier: GEA Process Engineering Inc.
Description: production. The PSD offers a choice of three atomizer systems: rotary, co-current two-fluid nozzle, and fountain two-fluid nozzle. It dries both aqueous and solvent feedstocks safely. The dryer provides excellent access and is configured to be Cleaned - In - Place (CIP). Plants Customized for
-
Supplier: Microchip Technology, Inc.
Description: The PIC18-Q84 family expands the 8-bit MCUs by combining an extensive array of Core Independent Peripherals (CIPs) with Controller Area Network Flexible Data Rate (CAN FD). These cost optimized MCUs contain time-saving CIPs in up to 48-pins with up to 128 KB of flash memory. The family
- Internal RAM Size: 13 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
- Number of A/D Converters: 35
-
Supplier: Mettler-Toledo Technologies GmbH
Description: calibration is needed, and counts of the SIP and CIP cycles it has undergone. Easy Validation The InPro 3250i SG/325 is suited for chemical and pharmaceutical production. Its certification covers hazardous zone use, biocompatibility of the electrolyte, and all relevant hygiene and
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 58 psi
- Features: Food / Sanitary
Find Suppliers by Category Top
Featured Products Top
-
protection (XT) that helps improve uptime and extend the drive’s operating life in corrosive gas environments. The drive has been tested and validated in one of the most severe corrosive-environment-test protocols. These tests combine industry-leading, 30-day exposure in mixed flow gas testing per (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
S88 Redefines Clean in Place Operations
to accommodate unique procedural requirements. Using class-based programming simplifies design, testing and validation of reusable CIP modules. However, when boundaries are properly identified, the ability of class-based modular software to develop and replicate simple to complex equipment entities
-
Interphex Booth Previews
and attach directly to silicone tubing or hose. The fittings eliminate the entrapment and leaks often experienced with conventional fittings, meeting requirements for process validation and inspection. support critical environmental conditions, meeting Standard 209 Class 100 and other U.S.
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
More Information Top
-
Clean-in-place systems for industrial bioreactors: Design, validation and operation
Among the methods applicable to CIP validation of bioreactors is swab testing.
-
Scale‐up analysis for a CHO cell culture process in large‐scale bioreactors
However, due to cGMP-related constraints such as CIP validation , foaming issue, and low efficiency of dCO2 removal, frit spargers are rarely used beyond pilot-scale bioreactors (Marks, 2003; Mostafa and Gu, 2003).
-
Implementing Asset Management in Local Government in the USA
CIP Validation , Risk, FM ECA, etc.
-
Lyophilized Biologics and Vaccines
Freeze-drying validation involves validation of three aspects of the operation: CIP Validation During the product loading and unloading steps and also during drying step, (particularly secondary drying when high vacuum is applied), it is pos- sible that traces of product material…
-
Disposable bioprocessing: The future has arrived
For example, the disposable components are pre-sterilized and do not require CIP validation .
-
Bowman pulls in its horns
The new GBP10 million Bowman CIP validation phase taking place in 2006-07 will, said the NAO, "take account of changes since the contract was let in thinking about battlespace management and in the international context, particularly interoperability with foreign allies.
-
Cleaning in Place - CIP. What does it mean?
…on hygienic design, discusses the concept of Cleaning in Place (CIP) in the baking industry with reference to: the four cleaning categories; design of the machinery and plant; parameters for cleaning; stages of the cleaning process; CIP validation and documentation; cleaning times…
-
Animal Cell Culture
Despite the advantages of microspargers compared to macrospargers, microspargers are rarely used beyond pilot-scale bioreactors how- ever, due to cGMP-related constraints such as CIP validation , foaming issue, and low efficiency of CO2-removal (Marks 2003; Mostafa and Gu 2003).
-
Disposable Bioreactors II
• Capital expenditure (CAPEX)savings • Faster setup of SUS production facilities • Less SIP/ CIP validation effort • Cost and flexibility benefits in preclinical and clinical drug development phases.
Indicates content that may require registration and/or purchase.