Products/Services for Compressor Torque Specs
-
Torque Wrenches - (132 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Air Compressors - (1118 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air... -
Torque Multipliers - (18 companies)...as the increased force exerts significant pressure on the tooling and workpiece, which could cause failure. They are preferred over impact wrenches when air compressors cannot be powered due to insufficient power supply. Specifications. Input torque: the amount...
-
DC Motors - (1246 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Diaphragm Valves - (426 companies)Diaphragm valves close by means of a flexible diaphragm attached to a compressor. Diaphragm valves get their name from a flexible disc which comes into contact with a seat at the top of the valve body to form a seal. A diaphragm is a flexible... -
Gears - (695 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...
-
Flywheels - (24 companies)Flywheels have a high mass and are connected to a rotating shaft that smoothes the delivery of torque, or turning power, from a motor or engine. The inertia of flywheels allows them to absorb and release energy with little change in speed. Flywheels...
-
Torque Sensors - (203 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
-
Refrigeration Compressors and Air Conditioning Compressors - (175 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
-
Gas Compressors and Gas Compressor Systems - (325 companies)Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels...
Product News
-
S. Himmelstein & Company
Dual Range Digital Torque Transducer include starting, stopping or reversing inertial loads, torsional oscillations, and diesel and single cylinder engine/compressor drives. Additionally, when peak torques are unknown, an MCRT (R) 88700V reduces the risk of damage from unexpected or accidental torque spikes. About S. Himmelstein: Established in 1960, S. Himmelstein and Company makes the world 's best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company -
S. Himmelstein & Company
Pulley Torque Transducer - S. Himmelstein MCRT (R) 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale ranges from 50 lbf-in to 1,500 lbf-in, with 250% overload capacity (200% for the 1,500 lbf-in range). Noise free rotary transformers provide non-contact coupling to the stator. The strain gages and torsion element are fatigue rated... (read more) -
Chengdu Leno Machinery Co., Ltd.
Keyless Locking Devices: Zero-Backlash High-Torque Advanced Connection Technology: Keyless Locking Devices for Industrial Applications. Keyless locking devices represent a modern approach to shaft-hub connections, eliminating traditional keyways and their associated stress concentrations. Through controlled radial expansion and contraction, these devices create uniform pressure distribution across the entire mating surface, resulting in higher torque transmission capabilities and improved system reliability. Technical Operation: The locking... (read more)Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
LD030Keyless Locking Devices Tool-Free High Torque . Zero Backlash: Eliminates positional error common in keyway systems. No Fretting Corrosion: Uniform pressure distribution prevents micro-movement. Maintenance-Free: No retightening required throughout service life. Visual Installation Verification: Integrated torque indicators ensure correct assembly. Application Scenarios: Servo Motor Couplings: Precision connections requiring zero-backlash performance. Conveyor Drive Systems: High-cycle applications demanding reliability. Pump and Compressor... (read more)Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Curved Tooth Gear Couplings: Self-Lube High-Torque High-Performance Curved Tooth Gear Couplings for Industrial Applications. Designed to handle demanding power transmission requirements, curved tooth gear couplings provide exceptional misalignment compensation while maintaining high efficiency and reliability. These couplings are engineered to deliver smooth torque transfer in applications where shaft alignment cannot be perfectly maintained, reducing stress on connected equipment and extending system life. Key Features & Benefits: Superior... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Steel Rotex Jaw Couplings: High Torque, Easy Fit Robust Connections: Steel Rotex Jaw Couplings for Demanding Applications. In industrial settings where reliability and ease of maintenance are paramount, Steel Rotex Jaw Couplings deliver exceptional performance. These couplings combine high torque capacity with effective vibration isolation, making them suitable for everything from precision servo systems to heavy-duty machinery. Key Features & Technical Benefits: High Torque Capacity: Robust steel construction handles demanding loads while... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Links-Japan, LLC
Reduce Compressor Floor Vibration How to Reduce Floor Vibration Caused by Industrial Compressors - A Practical Approach Without Major Equipment Modification. When large industrial compressors are operating inside factories, vibration-related problems can occur, such as: - Floor vibration. - Transmission of vibration to nearby equipment. - Deterioration of the working environment. - Negative effects on precision equipment. In many cases, compressor vibration does not remain around the machine itself. Vibration can spread through... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Kaeser Compressors, Inc.
M58 Utility Portable Compressor The M58 Utility is the latest addition to Kaeser's award-winning Mobilair TM line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work vehicles. The M58 Utility is very compact with both long and short side forklift slots as well as a single-point lifting bail for easy mounting/dismounting. The eye-level, curbside instrument panel features... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Kaeser Compressors, Inc.
M59PE MOBILAIR® Compressor Our Sigma Profile airend combined with the reliable Hatz Tier 4 Final diesel engine delivers superior fuel economy and reliability. Add in our 21 gal fuel tank and the M59PE is ready for a fuel shift - up to 8 continuous hours without refueling. This flexible unit is designed for heavy-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
DFT Inc.
Engineered Protection for Pumps & Compressors In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right check valve for effective protection from reverse flow and water hammer. The damage caused by reverse flow into pumps and compressors can cost hundreds of thousands of dollars and lead to problematic downtimes and reduced productivity. It is essential that proper and reliable check valves are procured from a quality manufacturer to ensure that they are durable... (read more)Browse Check Valves Datasheets for DFT Inc.
Conduct Research
Pressure sensors are used to measure pressure in fluid or gas applications. In this particular example, gas is compressed in the compressor. When the gas is let out it needs to be cooled down since compression of gas usually increases its temperature. The pressure sensor monitors the actual...
Advanced motor con- Motor Control? trol algorithms are needed to produce quieter units that are more energy efficient. Field Oriented Control (FOC) dsPIC DSCs are suitable for appliances like washing has emerged as the leading method to achieve these machines and air conditioner compressors because...
-
Compressor motor upgrade question
However, if I interpret this correctly it's a continuous-duty rated motor and wonder if a motor of these specs would be appropriate to the high initial torque and repetitive start cycling that occurs with compressor service.
-
Subject Index
ATCON 01 i-x single screw compressor design that enables low cost and flexible development and manufacturing. Jensen, D., ATCON 01 46-58 web/strip proc. line drives, current/ torque regulation specs .
-
CR4 - Thread: Motor Stopped
Previous in Forum: Working of Compressor /Reciprocating Pump Next in Forum: Torque Spec .
-
CR4 - Thread: Help with Torque Please
The spec for torque on the lugnuts is 100 ft. lbs. Is it possible to know what PSI to set my compressor at to equal the 100 ft …
-
CR4 - Thread: Jet Engine Help?...I want electric!
How do I calculate the torque required to turn the shaft of a turbo-fan, compressor , etc.? Where do I find the engine specs ?...i have tried the manufacturers websites and no specific info …
Indicates content that may require registration and/or purchase.