Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewTech 390 is a Precision Low Dew Point Hygrometer which offers measurement of extremely low Dew Point or Trace Moisture for a variety of background gases at a very attractive price. Based on the Primary Standard Chilled Mirror
- Dew Point Range: -130 to 68 F
- Dew Point Accuracy: 0.36 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model DPH-2020 Industrial Dew Point Hygrometer is a two-stage chilled mirror hygrometer for industrial process or lab applications. Includes NEMA protection of electronics. Dual-line digital display. Pressure rated to 30 PSI. DSP technology provides auto-correction
-
Supplier: Process Sensing Technologies USA
Description: Transmitter range to provide local readings as well as re-transmitted control signal. Features: Measurement range -100 to +20 °C (-148 to +68 °F) dew point Dew point or ppmV moisture content output Accuracy ±2 °C (±3.6 °F) dew point 4 to 20 mA output Modbus
- Dew Point Range: 68 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model DPH-2020S Industrial Dew Point Hygrometer System is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors and integral sampling system. Includes mirror microscope, flow gauge, air pump, filter and EIA Rack/wall mountable chassis,
-
Supplier: Edgetech Instruments Inc.
Description: mode. Form C for greater versatility. Serial and analog outputs. RS232 communication with terminal, printer, or computer Remote programming. Data output such as dew point and alarm status. 0-5 VDC, 4-20 mA, 0-10 VDC, or 0-20mA User scalable to drive peripheral devices. Available
- Dew Point Range: -40 to 140 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 14 to 140 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model DPH-2020TP Industrial Dew Point Hygrometer with Temperature and Pressure Channels is a two-stage chilled mirror hygrometer with ambient temperature and pressure sensors for industrial or lab applications. Includes NEMA protection of electronics. Dual-line
-
Supplier: Process Sensing Technologies USA
Description: A high-speed portable dew-point hygrometer for rapid spot-check measurements of dew point or moisture content in compressed air, natural gas, high voltage switchgear quench gas and many other applications. The sensor responds quickly to changes in moisture whether
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: The SF82 Online has been developed as a fast-response, quick-to-install hygrometer system for the complete dew-point measurement range of -60 up to +60 °C dew point, which covers many moisture measurement applications. Features: Measurement range -60 to +60 °C
- Dew Point Range: 86 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: The S4000 TRS measures very dry dew points down to -100 °C (-148 °F) with ±0.1 °C accuracy. It features excellent stability and reproducibility across its entire measurement range and is used in calibration and standards laboratories worldwide. Features: 0.1°Cdp accuracy Measurement
- Dew Point Range: 68 F
- Operating Temperature: 32 to 104 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR MEASURING HUMIDITY WITH COOLED-SURFACE CONDENSATION (DEW-POINT) HYGROMETER
-
Supplier: Accuris
Description: Standard Test Method of Measuring Humidity with Cooled-Surface Condensation (Dew-Point) Hygrometer
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments offers a variety of analytical instrumentation for rent that measure dew point, temperature, relative humidity, PPMV, traces of oxygen and other psychrometric units. All units come with a NIST traceable calibration certificate and data; a one month minimum is
- Variables Measured: Absolute Humidity, Dew Point, Relative Humidity
- Form Factor: Instrument, Meter / Indicator
-
Supplier: Traceable® Products
Description: Compact design features an electronic capacitance polymer film sensor not affected by condensation, may be used in 100% humidity Relative humidity range is 0 to 100.0%RH with a resolution of 0.1% and an accuracy of ±3%RH mid-range to ±4%RH elsewhere. Both dew point and temperature
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -4 to 122 F
- Dew Point Accuracy: 1 F
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR MEASURING HUMIDITY WITH COOLED-SURFACE CONDENSATION (DEW-POINT) HYGROMETER - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thermodynamic dew- or frost-point temperature of ambient air by the condensation of water vapor on a cooled surface. For brevity this is referred to in this method as the condensation temperature. 1.2 This test method is applicable
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thermodynamic dew- or frost-point temperature of ambient air by the condensation of water vapor on a cooled surface. For brevity, this is referred to in this test method as the condensation temperature. 1.2 This test method is
-
Supplier: Roscid Technologies
Description: The DewTran® Series (patented technology) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The hygrometer can be configured as a wall mount, duct
- Relative Humidity Range: 0 to 95 %
- Dew Point Range: -40 to 77 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Panametrics
Description: Features Rack, bench, panel, and wall mount configurations NEMA 4 weatherproof membrane front display/keypad M Series or IQ.probe moisture probe compatible Displays moisture content in dew/ frost point and ppmv Built-in isolated current or voltage analog output Fail-safe fault alarm
- Dew Point Range: -166 to 140 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: in harsh environments. A high contrast LCD display with 3/8â€digits make it easy to read. Model 37955-16 measures humidity/dew point and barometric pressure.
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: MBW Calibration AG
Description: sampling circuit Drop-in replacement for DP3, DP8 and DP30 Dew points up to +95 ˚C Key Specifications 573S Min./Max. frost/dew point range: -60 to +20 ̊C Calibrated frost/dew point range: -50 to +20 ̊C Temperature: -50 to +100 ̊C 573H Min./Max.
- Dew Point Range: -76 to 203 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: RH Systems
Description: The Model 973 Dew Point Mirror is a portable instrument equipped with an integral measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 973 ensures direct and accurate
- Relative Humidity Range: 5 to 100 %
- Dew Point Range: -58 to 68 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 14 to 50 F
-
Supplier: Roscid Technologies
Description: The DewTran® -LC (patent pending) is a low cost, precision dew point chilled mirror transmitter that provides a quick and accurate measurement of dew point. The transmitter has one configuration and is designed for three different applications (wall mount, duct mount and
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: -3 to 3 %
- Dew Point Range: 5 to 122 F
- Operating Temperature: 14 to 140 F
-
Supplier: Vaisala
Description: Dew point measurement in very dry environments Designed to reliably measure low dew point - even down to below -80°C - the DMT152 is an ideal choice for the semiconductor industry as well as industrial applications, such as pure gasses, dryers, glove boxes, dry chambers,
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 158 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
- Technology: Capacitive
-
Supplier: E+E Elektronik
Description: analogue outputs are available for the measurement values dew point (Td), frost point (Tf) and temperature (T). An optional relay output provides an alarm signal when the dew point threshold set with a potentiometer is exceeded. The optional display and the
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: For Refrigerant Dryers Vaisala HUMICAP® Dewpoint Transmitter DMT132 is an affordable dew point measurement instrument designed to verify the functionality of refrigerant dryers. The probe has excellent long-term stability and it is resistant to compressor oil. It is especially well
- Dew Point Range: -22 to 122 F
- Dew Point Accuracy: 1.8 F
- Operating Temperature: -4 to 140 F
- Technology: Capacitive
-
Supplier: Vaisala
Description: Compatible with Indigo series transmitters • Includes traceable three-point calibration certificate • Long (two-year) calibration interval for easy maintenance Key Benefits • Measure Dew Point Directly in Very Hot Processes • DMP6 is built for in-line dew
- Dew Point Range: -13 to 212 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: 32 to 662 F
- Technology: Capacitive
-
Supplier: Roscid Technologies
Description: -60C Dew point: -70C to 20C Pressure Rating: 750PSI Material: 304 SS Operating Temperature: 0 to 200C Sinter Filter Top (SS)-removable-washable Dew point accuracy: +/- 1.0C from +40c to -20C +/- 3.0C <-20C
- Dew Point Range: -94 to 68 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
- Form Factor: Transmitter
-
Supplier: Accuris
Description: Gas analysis - Determination of the water dew point of natural gas - Cooled surface condensation hygrometers
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a
- Dew Point Range: -31 to 203 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 32 to 221 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: Rotronic Instrument Corp.
Description: Measurement chambers with a defined air flow rate and a quick connector for optimum dew point measurement in stainless steel. The base unit can be used for customization.
- Dew Point Range: -58 to 212 F
- Operating Temperature: -58 to 212 F
- Variables Measured: Dew Point
- Form Factor: Sensor / Probe
-
Supplier: E+E Elektronik
Description: The EE1950 dew point module is dedicated for applications with continuous high humidity and condensing conditions. With excellent temperature compensation across the working range -70°C to 180°C (-94 to 356 °F), the module is the ideal choice for climate chambers. The outstanding long
- Dew Point Range: -4 to 212 F
- Operating Temperature: -94 to 356 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is
- Dew Point Range: -10 to 90 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: COSA Xentaur Corporation
Description: Electronics The compact LPDT dew point meter is a fully functional instrument operated through a miniature custom LCD display and three push buttons, using the same user friendly interface of all Xentaur hygrometers. The analog output is linear to the engineering units selected
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 158 F
- Electrical Outputs: Analog Current
-
Supplier: E+E Elektronik
Description: EE371 is dedicated for accurate and reliable monitoring of the dew point temperature (Td) in the range -60...60 °C Td (-76...140 °F Td), with pressure rating up to 100 bar (1 450 psi). It is ideal for compressed air systems and industrial process control. Besides Td, the device
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: that monitors both dew point and process pressure • A simple and convenient transmitter for monitoring of compressed air • Highly accurate humidity information thanks to dew point data coupled with live pressure input • Compatible with the Vaisala Hand-Held DM70 for
- Dew Point Range: -94 to 86 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
We offer an online dew point calculator to help make your complex dew point calculations and conversions easy. Free and simple to use, our online calculator brings together many different equivalents of pressure dew point and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
New: Mechanical hygrostat MFR 012 The hygrostat is used to prevent condensation and regulate heating and fans. From a critical relative air humidity of 65%, the temperature is increased so that the dew point is raised (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
portable dew point meter and is always ready to use, even in hazardous areas. One side of the pressure dewpoint calculator displays any dewpoint temperature at any given pressure. Here, you can calculate and/or convert your dewpoint temperature reading to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
point. The resistance against condensed water, fast recovery time after condensation and high temperature operating range from -50°C to +150°C, makes P14 Thermo an ideal choice for various type of applications for dew point measurements and humidity generators. Outstanding (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
range 0 % RH to 100 % RH (maximal dew point +85 °C) and operating temperature range: -80 °C to +150 °C. Available as wired and SMD version. Find more information for our Humidity Products at our web site: www.ist-ag.com/en-us (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
electronics - including shortened battery life and potential device failure. What causes condensation? Condensation is a natural process that occurs when warm air comes into contact with a surface colder than the surrounding air’s dew point. In outdoor electronics (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
processing for measuring the physical parameters of relative humidity and temperature, the I2C compatible interface, easy interchangeability without adjustment as well as mechanical robustness, chemical resistance, dew formation resistance and long-term stability. Both the linearity (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
: P14 W The standard P14-W humidity sensor capacitor is a passive humidity component. The sensor is designed to withstand dew formation and provides extraordinary cross contamination results when applied in (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The IST AG dew point hygrometers are applied to guarantee the function and the process stability (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Using the DPS Series Heated Dew Point/ Humidity Hygrometer
The DPS series of heated chilled mirror hygrometers are designed to extract a gas sample from a heated process and measure its dew point. The DPS is designed to measure dew point in the range of +95°C (203°F) to as low as -35°C (-31°F). Each model within the series consists of an optical chilled
-
Use of Optical Hygrometers as Reference Instruments
For large pharmaceutical manufacturing plants, power plants, and other industrial/process plants which. use large quantities of dew point sensors, it is usually more cost effective to calibrate these in-house. rather than sending them to a calibration laboratory. In-house capability also allows
-
Use of Chilled Mirror Hygrometers as Reference Instruments in Calibration Laboratories
For large pharmaceutical manufacturing plants, power plants and other industrial/process plants which operate large quantities of dew point sensors, it is usually more cost-effective to calibrate these in-house rather than sending them away to a calibration lab. This also gives the user the option
-
Humidity Academy Theory 8 - Chilled Mirror and Aluminum Oxide Technology
A chilled mirror or condensation hygrometer is a technology used to directly measure the dew or frost point of a gas. If the temperature of a mirror is lowered to precisely the value that makes dew appear on the surface, the value of the mirror temperature is called dew point. Using the previous
More Information Top
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > HUMIDITY AND MOISTURE SYSTEMS
Operation of the basic optical dew point hygrometer is shown in Fig. 5.
-
Monitoring Atmospheric Water Vapour
The instrument is capable of running as dew point hygrometer and force freezes the liquid condensate in the region .
-
On the measurement of vertical humidity transport over land
Humidity fluctuations over land were measured by a Ly-a humidiometer and dew point hygrometer ; the results showed excellent agreement.
-
Sensors Handbook, Second Edition > SENSORS AND INSTRUMENTATION FOR THE DETECTION AND MEASUREMENT OF HUMIDITY
Operation of the basic optical dew point hygrometer is shown in Fig. 34.2.
-
A new construction of measurement system based on specialized microsystem design for laryngological application
1.2 Principle of dew point hygrometer operation .
-
Investigation of the dew-point temperature scale maintained at the MIKES
Symp. on Humidity and Moisture (Teddington: NPL) vol 1, pp 2–9 [2] Jachowicz R S 1993 Optimal measurement procedures for a dew point hygrometer system IEEE Trans. Instrum. Meas.
Indicates content that may require registration and/or purchase.