-
Supplier: MBW Calibration AG
Description: The Model 973 Dew Point Mirror is a portable Instrument equipped with an integral measuring head for both spot and continuous measurement of frost/dew point and temperature in air and gas. Based on the chilled mirror principle, the 973 provides fundamental, drift
- Dew Point Accuracy: 0.1800 +/-F
- Dew Point Range: -76 to 68 F
- Display: Video Display Terminal
- Electrical Outputs: Analog Current
-
Supplier: RH Systems
Description: The Model 473 Dew Point Mirror is a portable instrument equipped with a separate measuring head for both spot and continuous measurement of Dew/Frost point and temperature in air and gas mixtures. Based on the chilled mirror principle, the 473 ensures direct and
- Dew Point Accuracy: 0.1800 to 0.2700 +/-F
- Dew Point Range: -4 to 158 F
- Digital Outputs: Serial Interface
- Display: Digital Readouts
-
Supplier: Edgetech Instruments Inc.
Description: conditions required for Motor Octane (MON),& Research Octane (RON) It uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration and barometric pressure measurement of the motor intake air fuel mix. Electronics housed in IP65
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current
- Form Factor: Transmitter
-
-
Supplier: COSA Xentaur Corporation
Description: Operating Principle The Xentaur dew point meter, XPDM utilitzes HTFTM aluminum oxide sensors which adsorb water molecules much faster than they desorb water molecules. It is therefore an advantage, if at the beginning of the measurement the dew point
- Dew Point Accuracy: -3.6 to 3.6 +/-F
- Dew Point Range: -148 to 68 F
- Digital Outputs: Serial Interface
- Display: Digital Readouts
-
Supplier: Process Sensing Technologies USA
Description: self-contained dew-point analyzer system Simultaneous HC and water dew-point measurements in a single analyzer Automatic objective measurements by industry proven principles Parameter specific sensors ensure continuity of HC and water dew-point readings Self
- Application: Process Gas
- Features: Self Calibration
- Instrument Type: Analyzer
- Mounting Type: Portable
-
Supplier: Edgetech Instruments Inc.
Description: method chilled mirror dew/frost point sensor with an integral PRT temperature sensor. Offers a wide operating range and improved temperature stability. View Model DX dew/frost point sensor data sheet. 4 wire PRT measurement for Dew Point
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Transmitter
-
Supplier: Process Sensing Technologies USA
Description: -term reliability. Water dew point measurements are provided by Michell’s Ceramic Metal-Oxide Moisture Sensor. The Condumax II is housed in a compact explosion-proof enclosure. Both indoor and outdoor sampling systems are available as standard providing comprehensive sample
- Application: Process Gas
- Features: Self Calibration
- Instrument Type: Analyzer
-
Supplier: Edgetech Instruments Inc.
Description: :2015 registered, ISO/IEC 17025:2005 accredited facility. All calibrations and certifications are traceable to NIST. Sensitivity below 1ppm Fast response Long sensor life Low cost Fundamental measurement of moisture content Displays / outputs—dew point (C/F) and PPM values
- Dew Point Range: -4 to 203 F
- Display: Digital Readouts
- Electrical Outputs: Analog Current
- Technology: Electrolytic
-
Supplier: E+E Elektronik
Description: The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount humidity sensors
- Application Software Included: Yes
- Calibrator Style: Fixed
- Display Type: Digital Readouts
- Interface Options: Serial Interface
-
Supplier: E+E Elektronik
Description: EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The
- Dew Point Range: -40 to 212 F
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: MBW Calibration AG
Description: will automatically supply a continuous humidified gas stream, within the frost/dew point range of –95.0 °C to 10.0 °C, for days or even weeks unattended. Simply apply power to the system, and the 3900 will power-up ready to purge and/or generate. Humidity setpoint values are input by
- Calibrator Style: Portable, Fixed
- Display Type: Video Display Terminal
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
-
Supplier: OTT Hydromet
Description: , dew points, road conditions (dry, moist, wet, snow, ice), ice percentages, rel. humidity and friction with a frequency of up to 100 times per second. A standard data output rate is 1 Hz via RS485. It serves as an important decision support with regard to preventive gritting. Due to
- Device Classification: Sensor Only, Sensor System
- Measures Relative Humidity: Yes
- Measures Temperature: Yes
- Operating Temperature: -40 to 140 F
-
Supplier: OTT Hydromet
Description: , dew points, road conditions (dry, moist, wet, snow, ice), ice percentages, rel. humidity and friction with a frequency of up to 100 times per second. A standard data output rate is 1 Hz via RS485. It serves as an important decision support with regard to preventive gritting. Due to
- Device Classification: Sensor Only, Sensor System
- Measures Relative Humidity: Yes
- Measures Temperature: Yes
- Operating Temperature: -40 to 140 F
-
Supplier: MBW Calibration AG
Description: . Typical Applications The fluid jacketed test chamber can accommodate humidity sensors, hygrothermographs, chilled mirror hygrometers, and various material samples for environmental testing. Virtually any humidity and temperature point may be generated, for any length of time, within
- Calibrator Style: Portable, Fixed
- Display Type: Video Display Terminal
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
-
Supplier: InspectorTools
Description: surface of the floor slab or screed using RH hood test methods Measure the relative humidity, temperature and dew point of the environment that the floor is being installed How does it work? In Moisture measuring mode it uses the principle of electrical impedance
-
Supplier: Haida International Equipment Co., Ltd.
Description: deviation, dew point temperature deviation, adopts imported sensors, and can automatically record and control curve drawing. Special control configuration software, the realization of system control, program setting, dynamic data display and historical data playback, fault
- Configuration: Floor Mount
- Test Parameters: Other
-
Supplier: MBW Calibration AG
Description: will automatically supply a continuous humidified gas stream, within the frost/dew point range of –95.0 °C to 10.0 °C, for days or even weeks unattended. Simply apply power to the system, and the 3900 will power-up ready to purge and/or generate. Humidity setpoint values are input by
- Features: Portable
- Generator Type: Humidity / Water Vapor
-
Supplier: InspectorTools
Description: wood flooring and other wood applications. When the Tramex RH Probe is plugged into the MRH III, it automatically changes to Hygrometer Mode. The Tramex RH Probe provides the ideal solution for measurements of ambient Relative Humidity, Temperature and Dew-point conditions within the building
Find Suppliers by Category Top
Featured Products Top
-
The IST AG dew point hygrometers are applied to guarantee the function and the process stability (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
Model AcuDew is reliable and accurate. Various dewpoint ranges are available covering an overall range of -120 °C to +20 °C (-184 °F to +68 °F) dew point and an overall system accuracy of ± 2 (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
Measurement Principle Capacitive RH sensors consist of a ceramic substrate on which a thin film of polymer is deposited between two conductive electrodes. The sensing surface is coated with a (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
processing for measuring the physical parameters of relative humidity and temperature, the I2C compatible interface, easy interchangeability without adjustment as well as mechanical robustness, chemical resistance, dew formation resistance and long-term stability. Both the linearity (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
IST Humidity Sensors – P14 Thermo P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
range 0 % RH to 100 % RH (maximal dew point +85 °C) and operating temperature range: -80 °C to +150 °C. Available as wired and SMD version. Find more information for our Humidity Products at our web site: www.ist-ag.com/en-us (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
: P14 W The standard P14-W humidity sensor capacitor is a passive humidity component. The sensor is designed to withstand dew formation and provides extraordinary cross contamination results when applied in (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
How It Works: Core Principle of Hypersen 6-Axis Force Sensor. Hypersen 6-axis force sensor is built on advanced strain gauge technology. It integrates high-sensitivity strain gauges into a rugged, compact elastic body. When external forces or torques act on the sensor, the elastic body (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
How It Works: Core Principle of Hypersen 6-Axis Force Sensor? Hypersen 6-axis force (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
Author index with titles
… F 074019 K¨ung A: see Nicolet A 094016 K¨ung A: see Thalmann R 094008 Kunze M, Merz J, Hummel W-J, Glosch H, Messner S and Zengerle R: A micro dew point sensor with a thermal detection principle 014004 Kuraishi Y: see …
-
Acoustic wave sensors: design, sensing mechanisms and applications
The principle of a SAW dew - point sensor . . flow rate.
-
Optical Dew Point Sensor using Plasmonic Resonance of Cap-shaped Silver Nanoparticles
This means that, in principle , the conventional optical dew point sensors cannot detect condensation until dew particles grow up enough to a size which can scatter incident light effectively.
-
Integrated CMOS dew point sensors for relative humidity measurement
The operating principle of the proposed sensor is that of dew - point relative humidity sensors, with a capacitive detection of the condensed-water film.
-
A MEMS-based super fast dew point hygrometer—construction and medical applications
[4] Jachowicz R S 1992 Dew point hygrometer with heat injection— principle of construction and operation Sensors Actuators 7 455–9 [5] Jachowicz R S A method and dew-point hygrometer temperature stabilization system Polish Patent No 284548 [6] Weremczuk J and Jachowicz …
-
Diagnostic system with database application for laryngological and dermatological disorders
R. Jachowicz; " Dew Point Hygrometer with Heat Injection Principle of Construction and Operation "; Sensors and Actuators, Elsevier Seq., Vol. 7, No.1 3, 1992, pp.455 459.
-
Inspection of Nuclear Power Plant Structures - Overview of Methods and Related Applications
Dew - point sensors are electronically controlled and operate on a cyclic chilled mirror principle and have a claimed accuracy of ±1% (3.67).
-
Sensor of transepidermal water loss factor in human body
R. Jachowicz; Dew Point Hygrometer with Heat Injection - Principle of Construction and Operation"; Sensors and Actuators, Elsevier Seq., Vol. 7, No.1-3, 1992, pp.455-459.
-
New methods of subcooled water recognition in dew point hygrometers
The semiconductor dew point detector principle of operation can be explained with use of thin film humidity sensor type MCP-MOS model [ 2 }.
-
Advanced Microsystems for Automotive Applications 2011
We have presented the use of the sen- sor principle and different kinds of micro-mounting for other products such as dew point sensors or as test tool for the material and technology optimization of electronic boards, for example.
Indicates content that may require registration and/or purchase.