Products/Services for ESDI Interferometer
-
Interferometers - (106 companies)Interferometers measure distance in terms of wavelength and determine the wavelengths of light sources. They use two or more flat mirrors to split off or pick off beams from a light source such as a laser, lamp, or star. The beams are then combined...MeasurementOptical ConfigurationLight Source / Laser Type -
Wavefront Sensors - (9 companies)...and how far it is away from a normal focal spot, a wavefront can be approximated to determine whether it is normal or distorted. Quadriwave lateral shearing interferometer sensors make use of a diffractive grating that will cause four replicas...
-
Semiconductor Metrology Instruments - (193 companies)Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers... -
Optical Flats - (52 companies)Optical flats or test plates are polished surfaces that are used as references against the flatness of unknown surfaces for comparison. They use the property of interference to measure the flatness of a test surface. -
Etalons - (19 companies)Etalons are two flat glass plates separated by a parallel spacer, with the inner surfaces of the plates coated with a partially reflecting layer. -
Gyroscopes - (90 companies)Gyroscopes are designed to measure angular rate or orientation about a given directional vector.
-
Linear Velocity Sensors - (70 companies)Linear velocity sensors measure the linear velocity of an object using either contact or non-contact techniques.
-
Telescopes - (59 companies)Telescopes are lens assemblies designed to magnify and view distant objects.
-
Nondestructive Testing (NDT) Supplies and Accessories - (195 companies)NDT supplies and accessories are components, ancillary equipment, standards, and consumable materials used in non-destructive testing (NDT).
-
Pressure Sensors - (1185 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Product News
-
Micro-Epsilon Group
Interferometer for precise layer control The innovative IMS5200-TH white light interferometer from Micro-Epsilon opens up new perspectives in the nanometer-precise inline inline measurement of thin films. With a measurement rate of up to 24 kHz, the IMS5200-TH controller is ideally suited for dynamic industrial applications. Transparent materials with a coating thickness of 1 um to 100 um are detected by the high-precision IMP TH-26 sensor. The factory calibration of the sensor and controller enables nanometer-precise air gap... (read more)Browse Interferometers Datasheets for Micro-Epsilon Group -
Pratt & Whitney Measurement Systems, Inc.
Our exclusive digital interferometer Labmaster Universal - Model 1000M. With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features... (read more)Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Micro-Epsilon Group
Nanometer Thickness Measurement for Films The IMS5400-TH white light interferometer is used for highly accurate thickness measurements from a relatively large distance. A decisive advantage here is the distance-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti-reflective... (read more)Browse Interferometers Datasheets for Micro-Epsilon Group -
Micro-Epsilon Group
Non-Contact Thickness Measurement of Si Wafers The IMS5420-TH white light interferometer opens up new perspectives in the thickness measurement of monocrystalline silicon wafers. Thanks to the high performance SLED, the IMS5420-TH can be used for undoped, doped and highly doped SI wafers. The thickness measurement range extends from 0.05 to 1.05 mm. The measurable thickness of air gaps is even up to 4 mm. Maximum precision is essential in the production of semiconductor wafers. An important process step is the lapping of the silicon blanks... (read more)Browse Interferometers Datasheets for Micro-Epsilon Group -
Changchun Yutai Optics Co., Ltd.
BK7 Optical Glass Rhomboid Prism What are the advantages of BK7 (K9) rhomboid prisms?. No image rotation: preserves the original image orientation (unlike penta or dove prisms, which introduce rotation). Low dispersion: high Abbe number of BK7 glass minimizes chromatic aberration, making it ideal for broadband light sources (e.g., white-light interferometers). High transmittance: with AR coating, single surface reflectance is <0.2%@visible wavelengths, maximizing light throughput. Rhomboid prism vs. other translational prisms... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
BK7 Glass Right Angle Prism What are the applications of right angle prisms?. (1) Laser beam steering. In laser optical systems, used to change the direction of the beam (such as laser engravers, optical path folding). (2) Imaging system. Used in telescopes, microscopes for inverted image correction or optical path folding. (3) Interferometer and beam splitting. As a beam splitter of Michelson interferometer (coated with semi-reflective coating). (4) Optics experimental teaching. Demonstration of total reflection, beam... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Micro-Epsilon Group
90° wafer thickness sensor for inline use With the IMP-NIR-TH3/90/IP68 sensor, Micro-Epsilon is expanding its interferoMETER portfolio with a particularly robust sensor for inline thickness measurement of Si and SiC wafers. The sensor has a 90 beam path and a small working distance of just 3 mm, making it ideal for applications with very limited installation space. Stable measurement in the grinding process. The sensor really comes into its own in demanding processes such as slurry grinding: The robust IP68 stainless steel housing... (read more)Browse Interferometers Datasheets for Micro-Epsilon Group -
Pratt & Whitney Measurement Systems, Inc.
Laseruler is the solution for vertical measuring PDF Brochure - Laseruler. Leasing Information. Accessories for Laseruler. Laseruler - VLM200. Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Conax Technologies
Fiber Optic Feedthrough for Lithography Tool Conax Technologies designs and manufactures a full line of fiber optic cable seals for use in the semiconductor industry. These feedthroughs are used any time a fiber optic cable needs to pass through a pressure-differential boundary or an area requiring isolation to minimize particle contamination. In a typical application, a laser is introduced into a photolithography tool used for interferometry measurements. Interferometers are used to accurately control stage movement for the proper... (read more) -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Cylindrical Lens Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses?. Laser systems: for beam shaping, beam expansion or focusing. Imaging systems: to correct dispersion or to realize specific optical effects. Optical measurements: for interferometers, spectrometers and other equipment. What is fused silica?. Fused silica: high purity amorphous silica... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
-
Advanced wavefront sensing and control testbed (AWCT)
The AWCT optical alignment is done with the ESDI interferometer .
-
Method for increasing the accuracy of wavefront reconstruction from a set of interferograms
For comparison, Fig. 7 shows a wavefront map of the same plate obtained with an Intellium Z100 Fizeau type phase shift interferometer ( ESDI , USA).
-
The alignment and isostatic mount bonding technique of the aerospace Cassegrain telescope primary mirror
In this step, the ESDI H1000 interferometer , a 5-axis motorized stage system and a 2-axis rotation Gimbal are used.
-
Production of 8.4m segments for the Giant Magellan Telescope
A separate vibration-insensitive interferometer from ESDI is mounted at its center of curvature and used to measure its figure at the same time we measure the GMT figure.
-
Simultaneous phase-shifting interferometry based on high-speed CCD
4D Corporation10 and Intellium™ H1000 Fizeau phase-shifting interferometer of ESDI Corporation (during patent .
-
Joint Propulsion Conferences > Optical Test of a Cooled Focal Plane Assembly in Hyper-Spectral Imager: Design, Integration, and Test of the HSI Prototype Devel...
In Figure 12, we have several low- cost Shack-Hartmann wave-front sensors and expensive ESDI H-2000 interferometer in our optical lab.
-
ESDI Introduces Vibration Insensitive Point Diffraction Interferometer
ESDI Introduces Vibration Insensitive Point Diffraction Interferometer .
-
Photonics Online Newsletter: Ultrafast Laser Spectrometer Measures Heat Flow Through Molecules
ESDI Introduces Vibration Insensitive Point Diffraction Interferometer .
-
Features :: NASA Tech Briefs
The Z100 from ESDI (Tuscon, AZ) is a Fizeau interferometer with a four inch aperture.
-
Features :: NASA Tech Briefs
The Z100 from ESDI (Tuscon, AZ) is a Fizeau interferometer with a four inch aperture.
Indicates content that may require registration and/or purchase.