Products/Services for Dish Network Emulator
-
Network Emulators - (22 companies)Figure 1: Ethernet cables. Source: Jordan Harrison/Unsplash Network emulators are tools designed to simulate the behaviors of computer networks. Their primary function is to create conditions that mimic real-world traffic, such as jitter and packet...
-
Network Switches - (713 companies)How to Select Network Switches. Image Credit: MilesTek Corporation. Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed... -
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor... -
Network Servers - (676 companies)Network servers control and manage network resources such as files, printers, users, groups, etc. Servers are classified according to the service they provide to the network. File servers are used to store files; print servers control one or more... -
Network Cables - (760 companies)How to Select Network Cables. Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB. Specifications include cable type... -
Network Multiplexers - (120 companies)Network multiplexers (selectors) combine two or more data inputs into a single output. They are a type of switching-network logic block. How to Select Network Multiplexers. Image Credit: Patton Electronics. Network multiplexers (selectors) combine...
-
Network Simulation Software - (29 companies)Network simulation software is designed to model the potential behaviors of computer networks. These applications allow network engineers and other information technology (IT) personnel to simulate scenarios without a test bed of networked computers...
-
Network Modems - (448 companies)Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted...
-
Network Test Equipment - (294 companies)Network test equipment is used to test, probe, and analyze telecommunication, network and telephone systems. Network test equipment is used to test, probe, and analyze telecommunication, network, and telephone systems. Many different types...
-
PCMCIA Networking Cards - (10 companies)PCMCIA networking cards allow a host computer to connect to a network for data transmission and communication. They take their name from the Personal Computer Memory Card Association (PCMCIA), the organization which develops and maintains standards...
Product News
-
NWS
Network Cable Testers & Fiber Optic Testers and SLA technologies implemented in WAN emulators, mobile backhaul, OTN, SDH, SONET, PDH, DSn, and much more. Our extensive selection of network cable testers, fiber optic testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R &D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power meters, CWDM channel analyzers... (read more) -
Anritsu Company
Network Master™ Pro MT1000A The Anritsu Network Master TM Pro MT1000A is a versatile, portable, all-in-one tester designed for comprehensive network diagnostics. It supports a wide range of testing capabilities, including Ethernet, CPRI/OBSAI, and OTDR, making it an essential tool for ensuring reliable network performance and quick fault identification. Key Features. * Multi-Protocol Support: Tests Ethernet, CPRI/OBSAI, and optical fiber networks. * Portable Design: Lightweight and rugged, perfect for field technicians... (read more) -
Anritsu Company
Network Master™ MT9090A The Anritsu Network Master TM MT9090A is a highly portable and compact network tester engineered for efficient fiber optic and Ethernet network diagnostics. This versatile device is designed to provide comprehensive testing capabilities, ensuring accurate performance analysis and rapid fault identification, making it an essential tool for field technicians, and a reliable companion in their work. Key Features. * Compact and Portable: Lightweight and handheld design for easy field use... (read more) -
Anritsu Company
Network Master™ Pro MT1040A The Anritsu Network Master TM Pro MT1040A is a high-performance, portable tester designed for comprehensive network diagnostics and analysis. Supporting a wide range of testing capabilities, including 10G to 400G Ethernet, CPRI/OBSAI, and OTDR, the MT1040A is an essential tool for ensuring reliable network performance and quick fault identification in both field and laboratory environments. Key Features. * Broad Testing Range: Supports 10G to 400G Ethernet, CPRI/OBSAI, and optical fiber... (read more) -
iba America LLC
Transparency in Industrial Ethernet Networks With the new fieldbus module ibaM-EIP-S-1G, iba AG extends its modular measurement system ibaMAQS with a powerful solution for the passive acquisition of EtherNet/IP communication in industrial networks. ibaM-EIP-S-1G is specifically designed for capturing cyclic data exchange in EtherNet/IP networks, which are widely used in automation technology. It supports communication between EtherNet/IP scanners (masters) and adapters (slaves) and can be integrated into existing networks with one... (read more)Browse Data Loggers and Data Recorders Datasheets for iba America LLC -
Softing Inc. Industrial Automation
Seamless Connectivity in ControlNet Networks Softing Industrial is introducing usbLink CN, a USB-to-ControlNet interface, as a reliable replacement for the discontinued Allen-Bradley 1784-U2CN. The usbLink CN enables seamless laptop or PC connections to ControlNet networks, providing users with an effective tool for configuration, diagnostics, and troubleshooting. usbLink CN: Ensuring Seamless Connectivity for ControlNet Networks. Reliable Replacement for the Discontinued Allen-Bradley 1784-U2CN. The usbLink CN supports mobile network... (read more)Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
Marposs Corp
Modular Sensors Network SMARTNet is the next-generation industrial connectivity system, designed for ultra-fast data acquisition (up to 30,000 synchronized measurements per second per sensor), automatic real-time configuration, and seamless integration with PCs and PLCs via Fieldbus (ProfiNet and others) and Ethernet. Its high-performance communication bus ensures exceptional speed and stability, reducing setup time and eliminating errors, even in complex networks. The heart of the system is the Smart Connector... (read more)Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
Werbel Microwave LLC
Directional Coupler for Network Analysis datasheet. WMC-0.5-2-6dB Directional Coupler. Precision attenuation where it matters most. The WMC-0.5-2-6dB provides accurate signal sampling across 0.5 -2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Precise 6 dB coupling. Excellent return loss. Reliable wideband performance. In-stock and ready to deploy. Order minimums apply. Standard lead times apply. WMC-0.5-2-6dB-S. Directional Coupler, 0.5-2GHz, 6dB, SMA Female. Model WMC-0.5-2-6dB-S from Werbel... (read more) -
Larch Networks
Larch Network Data Center Switches Larch Networks designs and provides full set of devices for the datacenter: 10-Gigabit based devices for a small corporate Data CenterTOR switches with 10/25Gbps downlinks and 100Gbps uplinksLEAF/SPINE switches with 400Gbit cross-links and 12.8Tbps total performance EBOF high-performance storage systems.Our devices can cover full leaf/spine and top of rack (ToR) deployment, allowing maximum flexibility, with port speeds spanning from 10Gbps to 400Gbps and port density (single 1U) that enables... (read more) -
Remcom (USA)
XFdtd's Schematic Editor for Matching Networks This presentation covers XFdtd's capabilities for matching networks, including the schematic editor and frequency domain circuit solver. These tools are significant additions to how we approach matching network design, assisting engineers with the challenges of modern RF device design. In the discussion, Justin Newton walks through the matching networks workflow steps, including: Characterizing the DILA antenna. Creating the schematic of GPS/WiFi diplex circuit. Applying the physical layout... (read more)Browse Modeling and Simulation Software Datasheets for Remcom (USA)
-
Applying Computational Intelligence
… 393, 397 Direct Labor Management System, 16, 210 Discipulus, 143 Disclosure, 360, 361 Dish slide, 370 Disruptive … … 173, 198, 271, 318 Elevator scheduling, 67 Elite models, 126 Elitism, 432 Elman network , 84 Ely Lilly … … 340, 376, 386, 387, 391, 393, 396–398, 401, 430 Empirical risk, 87, 95 Emulators , 142, 241, 293 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 37842,'do it'),(37843,'do justice'),(37844,'do one\'s best'),(37845,'do the dishes '),(37846,'do … … imitative deception'),(41288,'electronic information service'),(41289,'electronic instrument'),(41290,'electronic jamming'),(41291,'electronic mail'),(41292,'electronic manipulative deception'),(41293,'electronic messaging'),(41294,'electronic musical instrument'),(41295,'electronic network '),(41296,'electronic organ' … … 41910,'emulation'),(41911,' emulator '),(41912,'emulous'),(41913 …
-
Distributed Computing, Artificial Intelligence, Bioinformatics, Soft Computing, and Ambient Assisted Living
But we need the emulator of the plant and it takes much time to find a stable parameter set of the neural network . … table there are pepper and salt to be added to suit the taste of each individual dish .
-
DVB-SH field trial SFN and diversity gain measurements
Network design and set-up, tools configurations and performances, measurement campaigns were performed in S- Band. … of a hybrid coverage combining signals from terrestrial repeaters and a satellite “ emulator ”, provided by … Each site was fitted with a satellite dish receiving signal from the head-end located in SES …
-
Enhanced spread spectrum aloha demodulator implementation, laboratory tests and satellite validation
Int. J. Satell. Commun. Network . Thousands of messages are simultaneously sent by the emulator and received by the demodulator, each one with … A high-power amplifier is used together with a 1.2-m satellite dish in order to …
-
Future computing needs for Fermilab
small radius dishes . high speed links and corresponding network hardware and software interfaces were provided. … experiments at Fermilab (as well as other HEP labs) are, however, setting up emulator facilities at home …
-
FedoraForum.org - Gilat Satellite Modem 360 (USB) Internet Connection Problem
recommend on what emulator to use but you can research Once upon a time Gilat, an Israeli company, hooked up with Dish Network in the US and formed StarBand.
-
Set top box system with android support using Embedded Linux operating systempaper
Efforts are on to add native android application support in the Linux (without using the emulator ) [10]. … system will be load into Provider support Set top box like BIG-TV, Dish TV.etc. If … Computational Intelligence, Communication Systems and Networks , pp. 277-281 [4] .
-
DVB-SH field trials measurements results
… of antenna diversity reception gain in different channel environments: indoor, outdoor, in vehicle Network design and set … … of a hybrid coverage combining signals from terrestrial repeaters and a satellite “ emulator ”, provided by … Each site was fitted with a satellite dish receiving signal from the head-end located in SES …
-
Microcomputer technique with 8051-controller-family
Supplier L: circuit board equipment, Heinrichstr. • logic pin • diagnostic board with comparison board and EPROM • emulator • simulator • logic … Provide enclose) hardware: euro _ 535 card EPROM: HITEX monitor ADDA535 the network part V-24 cable …
Indicates content that may require registration and/or purchase.