Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Applications of Refractory Lining Materials
-
Supplier: Accuris
Description: Inspection and Assessment of Refractory Linings
-
Supplier: Accuris
Description: Refractory Installation Quality Control Guidelines-Inspection and Testing Monolithic Refractory Linings and Materials
-
-
Supplier: Accuris
Description: Refractory Installation Quality Control\x97Inspection and Testing Monolithic Refractory Linings and Materials
-
Supplier: IHS ESDU
Description: ESDU 80041 provides background information and guidance on factors important in the selection, arrangement and mechanical support of refractory lining systems. The information given assists with specification writing and tender preparation and appraisal of refractory
-
Supplier: MISTRAS NDT
Description: API 936 Refractory Inspection & Consulting Services MISTRAS provides extensive hands-on experience in the design, installation, troubleshooting, problem solving and inspection of all types of refractory lining systems. With focus on Fluid Bed Combustors, Flexi-Cokers, Fluid
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
- Services: Design Assistance, Refractory / Monolithic Installation, Refractory Inspection / Testing
-
Supplier: Canfield & Joseph, Inc.
Description: Cast Shapes Castables Channel Furnace Linings Coreless Induction Linings Dry Vibes Gunning Mixes Kiln Furniture Mortar Plastics & Plasters Pyro-Bloc Systems Vibratable Mixes
-
Supplier: Wahl Refractory Solutions, LLC
Description: for new furnace construction, complete reline or lining repair. MegaBRIX® Precast Furnace Linings are engineered for ease of installation, superior lining performance and quick turnaround.
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and Ultra-low cement shotcrete castable to be installed with Wahl-brand accelerators. It has been designed to be fired quickly after drying to reduce overall downtime during maintenance. This material can also be pumped and cast-in-place. Applications include repairs or new linings in
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and Ultra-Low Cement Self-Flowing Castable designed to be fired quickly after drying to reduce overall downtime during maintenance. This material can also be shotcreted using Wahl-brand accelerators or vibration cast at lower water percentages. Applications include repairs or new linings
-
Supplier: Nelson Fastener Systems
Description: Nelson S4X refractory studs are used to secure single component castable or gunite linings of medium to heavy density material (up to 170 lb. per cubic foot). S4X studs are used on the lining of petroleum and petrochemical, towers, boilers, precipitators, heaters, stacks,
- Length: 2 to 8 inch
- Thread Size: 0.25 inch
- Features: Other
-
Supplier: Wahl Refractory Solutions, LLC
Description: Denotes a family of castable products that are high alumina and conventional cement designed for specific applications such as steel reheat furnaces, ladles and back up linings. A Fused Silica version, WalCast„¢ FS, is also available which is typically used for the aluminum and glass
-
Supplier: Nelson Fastener Systems
Description: Nelson S7X refractory studs are used to secure castable or gunite linings of light to medium density material (up to 90 lb. per cubic foot). It is used on the lining of petroleum and petrochemical process industry furnaces, heaters, stacks, breechings, and in other situations
- Length: 1.125 inch
- Thread Size: 0.1875 inch
- Features: Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling, dipping or casting. No. 360 is also available in chemical-set
- Use Temperature: 2,200 F
- Coeff. of Thermal Expansion (CTE): 16.3 µin/in-F
- Tensile Strength (Break): 150 psi
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: Nelson Fastener Systems
Description: Nelson S7X refractory studs are used to secure castable or gunite linings of light to medium density material (up to 90 lb. per cubic foot). It is used on the lining of petroleum and petrochemical process industry furnaces, heaters, stacks, breechings, and in other situations
- Length: 1.125 inch
- Features: Other
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Nelson Fastener Systems
Description: Nelson S4X refractory studs are used to secure single component castable or gunite linings of medium to heavy density material (up to 170 lb. per cubic foot). S4X studs are used on the lining of petroleum and petrochemical, towers, boilers, precipitators, heaters, stacks,
- Length: 2.5 to 8 inch
- Features: Other
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: SELEE Corporation
Description: and consistent performance to reduce casting inclusions and maximize throughput. Compared to rammed linings, crucibles offer better spalling resistance and faster cure out times. Crucibles range in melting capacity from 1 to 4000 lbs. Choose from our current size list or contact us for a
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Mullite, Silica / Fused Silica, Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: shields and in the non ferrous industry as tundish and launder covers in the casting of copper and copper based alloys. However, they are excellent in other industries such as ceramics, glass and petrochemical as lining / insulation material, reducing energy and therefore, emissions.
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics fibre modules are a unique solution to high temperature insulation applications such as industrial heaters, boilers and furnaces. Our Pyro™ range features specific anchoring systems and we offer a design service for furnace lining. Our exclusive Pyro™ product range has
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: structure allows us to produce L-shaped corner modules which ensures join-free linings around corners, both inside and outside Thermal shock resistance Good acoustic insulation
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: temperatures Provides excellent tensile strength Cerachrome® Blanket Maximum temperature rating of 1427°C (2600°F) Produced from a synthetic blend of alumina-silica-chromia Well-suited for hot face lining applications
- Features: Specialty / Other
-
Supplier: Thermal Ceramics
Description: attachment anchoring systems construction design services available for lining industrial furnaces Thermal Ceramics exclusive Pyro-Bloc products have set the standard for quality and versatility in furnace lining systems. Pyro-Bloc modules are the only "monolithic" ceramic fibre
- Features: Specialty / Other
-
Supplier: CeramSource Inc.
Description: reverberatory furnace, blast furnace and converter, alumina and magnesia electrolytic cell lining, carbon sintering furnace, synthetic ammonia change furnace, tunnel kiln, down draft kiln, rotary kiln, shaft furnace, glass furnace, gas furnace, industrial boiler and etc. CeramSource fire clay
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: Thermal Ceramics
Description: structure allows us to produce L-shaped corner modules which ensures join-free linings around corners, both inside and outside. Thermal shock resistance Good acoustic insulation
- Features: Specialty / Other
-
Supplier: ASTM International
Description: liner wall thickness. Materials used for chimney construction shall comprise of the following: flue linings, refractory mortar, concrete block, brick, mortar, firebrick, and natural stone. Chimney connection shall be made by either a metal or clay thimble while the chimney caps shall
-
Supplier: NETZSCH-Gerätebau GmbH
Description: HMOR 422 D/3 - Apparatus for Testing MOR The modulus of rupture (MOR) is an important variable in the characterization of refractory materials. Determination of the maximum load at high temperatures is a property which, along with other thermophysical properties, is an important parameter for
- Force / Load Capacity: 0.2248 to 1,124 lbs
- Test Temperature: 2,732 F
- Display / User Interface: Application Software, Computer Interface
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of
- Max Use Temperature: 1,260 C
- Applications: Foundry / Metal Processing
- Refractory: Silica / Silicate Materials
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of
- Max Use Temperature: 1,260 C
- Applications: Foundry / Metal Processing
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of
- Max Use Temperature: 1,000 C
- MOR / Flexural Strength: 500 psi
- Applications: Foundry / Metal Processing
- Refractory: Silica / Silicate Materials
-
Supplier: Mid-Mountain Materials, Inc.
Description: surface voids and and provides improved surface resistance to erosion Applications Coatings for furnace linings, troughs, burners and molds Molten aluminum splash protection Trough coatings and linings for molten aluminum transfer High temperature patching and sealing of
- Max Use Temperature: 538 C
- Max Use: 538 C
- Technology / Cure Type: Air Setting
- Cement / Raw Material Form: Cement / Binder
-
Supplier: Gouda Refractories BV
Description: refractoriness. Applicable for hot face and back-up lining constructions. Insulating bricks with ASTM Grade 2300, 2600 and 2800 can also be supplied by Gouda refractories.
- Shape / Form: Block
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to apply.
- Set / Cure Time: 1,080 to 1,440 minutes
- Max Use: 1,371.111111111111 C
- MOR / Flexural Strength: 320 psi
- Compressive / Crushing Strength: 2,700 psi
-
Description: performance, better aspect of surfaces and edges, greater freedom in structure design Norflow® products are suitable for installation of coil coat, ladle, launder and tundish lining as well as furnace linings.
- Applications: Refractory / High Temperature Materials
-
Supplier: Sauereisen, Inc.
Description: No. 54 and 54 LW are potassium silicate, acid-resistant refractories for use as monolithic linings in chimneys, stacks, ducts, breechings, scrubbers, precipitators, tanks, process vessels, floors and sumps. These two-component materials consist of Powder and Liquid which are mixed together on
- Max Use Temperature: 871.1111111111111 C
- MOR / Flexural Strength: 650 psi
- Max Use: 871.1111111111111 C
- Features: Castable, Gunning / Shotcrete (e.g., Gunnite), Other, Refractory Cement, Refractory / High Temperature
-
Supplier: Sauereisen, Inc.
Description: costly firebrick or tile linings and is equally effective for new construction or rehabilitation projects. With No. 35, construction proceeds rapidly. At 70-80oF full operation can be resumed in 48 hours.
- Max Use Temperature: 1,148.888888888889 C
- MOR / Flexural Strength: 1,000 psi
- Compressive / Crushing Strength: 3,000 psi
- Max Use: 1,148.888888888889 C
Find Suppliers by Category Top
Featured Products Top
-
In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
increase in temperature accelerating the rate of corrosion and the consequences if something were to fail. Despite the wide use of refractories to protect the outer shell of piping, vessels and furnaces from hot gases and liquids, refractory linings can still fail and threaten the integrity of the (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
atmospheres like nitrogen or argon. Gas-Tight Work Chamber: Heavy gauge, corrugated alloy chamber segregates workload and inert atmosphere from the refractory lining. Versatile Applications: Ideal for Tool & Die, Ceramic, Laboratory, Powder (read more)
Browse Ovens (industrial) Datasheets for Isotech, Inc. -
, certain reactions require high temperatures to proceed at a desirable rate or to completion. High-temperature seals fabricated from our Armatex® Q refractory coated fabrics and (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
fabrics stand at the forefront of thermal insulation technology. We offer an extensive selection of coatings, including: Silicone coatings Ceramic coatings Refractory coatings (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Mill Ladle Refractory Monitoring (.pdf)
Steel mill ladles have limited lives. As their refractory linings wear or develop breaks due to shock, the outer part of a ladle can be exposed to excessive temperatures. If not caught in time, the result can be ladle disintegration and a molten metal breakout, threatening the lives of workers
-
Thermographic Monitoring of Refractory Lined Petroleum Refinery Equipment
. Refractory is a temperature-resistant lining similar to concrete that is used to line refinery equipment that operates at very high temperatures. The refractory lining protects the outer shell of the piping and vessels from the hot gas and catalyst circulating inside the process plant. Failure of refractory
More Information Top
-
Refractory for Black Liquor Gasifiers
This report covers Task2.0, finite element analysis of heat flow and thermal stress/strain in the refractory lining and steel shell of existing and proposed vessel designs.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41230/11979941-MIT.pdf?sequence=2
BEHAVIOR OF REFRACTORY LININGS FOR SLAGGING GASIFIERS .
-
Refractory for Black Liquor Gasifiers
Task 2 was finite element analysis of heat flow and thermal stress/strain in the refractory lining and steel shell of existing and proposed vessel designs.
-
Refractories for Aluminium
Heat capacity values are required for nonstationary calculations of refractory linings and for the recalculation of thermal conductivity characteristics, obtained by stationary and nonstationary methods.
-
Dictionary of Ceramic Science and Engineering
1) The line at the surface of molten glass in a glass tank or pot where attack on the refrac- tory lining is most severe.
-
Dictionary of Ceramics 3rd Edition
A sacrifical refractory lining to protect the permanent lining of a blast furnace when recommissioned after re-lining.
-
REFRACTORY FOR BLACK LIQUOR GASIFIERS
Task 2, Finite element analysis of heat flow and thermal stress/strain in the refractory lining and steel shell of existing and proposed vessel designs.
-
Improved Materials for High-Temperature Black Liquor Gasification
Modeling studies were conducted with the ultimate goal of better characterizing the fluid flow in the liquor spray nozzle and to characterize the temperature and composition of the material in contact with the refractory lining of the gasifier.
Indicates content that may require registration and/or purchase.