Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BI-TORQ® Valve Automation
Description: Strahman sampling valves extract fluid directly from the pipeline. They can be used under high pressure or even high vacuum conditions.Strahman's line of sampling valves produces samples without failure. (Sediment or clogging cannot stop this valve from producing a live
- Number of Ports/Ways: 2
- Actuation: Electro-pneumatic, Manual / Hand
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Asahi/America, Inc.
Description: Inline Sampling Valve 2-Way Sampling Valve Sampling Valve Cross Section • Inline sampling valve assembly eliminates dead leg and crevices • Clean PTFE diaphragm material • Poppet diaphragm close to mainline • Proven Dymatrix™ MPV valve and bonnet technology •
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products.
- Valve Size: 0.9842525 to 1.968505 inch
- Number of Ports/Ways: 2
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 1 to 130 F
-
-
Supplier: Jaygo, Inc.
Description: Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries.
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 672.8 F
-
Supplier: Asahi/America, Inc.
Description: instrumentation fitting, this valve can be locked out using provided strap. EMT™ Needle Valve - Series 5L Our most popular sampling valve, the needle design allows flow rate regulation at an affordable price. Available in angle and straight configurations with NPT and IR spigot
- Valve Type: Sampling / Dispensing Valves
- Media: Water
-
Supplier: Alfa Laval Inc.
Description: http://www.alfalaval.com/solution-finder/products/scandi-brew-sampling/Documents/SCANDI%20BREW%C2%AE%20Membrane%20Sample%20Valve%20-%20EN.pdf
- Number of Ports/Ways: 2
- Pressure Rating: 87.02262 psi
- Actuation: Manual / Hand
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Hamilton Company
Description: These adapters are designed to attach to the end of standard Hamilton syringes to modify the functionality of the syringe. The Septum adapter connects to the end of TLL and LT syringes and can be used for sample spiking. The MTB sampling valve also connects to the ends of a TLL or LT
- Media: Gas
- Features: Other
- Valve Type: Sampling / Dispensing Valves
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS PTFE Sampling Metered Valve (SMV) is designed for use in high purity water and aggressive chemical applications. Designed with a 100% virgin PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 60 psi
- Media Temperature: 32 to 200 F
-
Supplier: HydraCheck Inc.
Description: With a turn of the knob, the valve allows inline sampling of system fluids without system shutdown, in little time, and without the worry of fluid contamination. For best results, the HC-FD15 oil sampling valves should be installed in dynamic fluid lines in low pressure and return
- Valve Size: 0.125 to 0.4375 inch
- Pressure Rating: 300 psi
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: 20mm (1/4'') Purad Sampling Ball Valve
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Valve Type: Ball Valves
- Actuation: Manual / Hand
-
Supplier: OPW Engineered Systems
Description: The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through
- Valve Size: 1 to 6 inch
- Pressure Rating: 240 psi
- Primary Material: Exotic Metal
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Jaygo, Inc.
Description: Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position.
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Jaygo, Inc.
Description: Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Jaygo, Inc.
Description: valve is closed. The sample is taken in the same way as the standard Famat sample valve. The indicator (A) shows the position of the piston. This indicator has to show " closed " to allow the security lock (B) to be moved to the open position. Only Then, the sampling
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: NIBCO INC.
Description: The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through
- Valve Size: 1 to 6 inch
- Media Temperature: -4 to 400 F
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Sampling / Dispensing Valves, Shut Off Valves
-
Supplier: Asahi/America, Inc.
Description: 20mm (1/2'') Purad MPV Sampling Valve with Push-2-Lock™ Handle with Flare
- Valve Size: 0.5 inch
- Pressure Rating: 100 psi
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Qosina Corp.
Description: swabbable luer activated valve is accessed by a male luer lock or male luer slip syringe, the internal duckbill check valve allows fluid samples to be taken. The one-way duckbill prevents accidental injection through the connector. The needleless valve seals against any
- Media: Air, Water
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DIN VALVE SAMPLE KIT / Molex
-
Supplier: Cole-Parmer
Description: Sample valve is designed for use in high purity water and aggressive chemical applications. Designed with a PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process applications. Valve is
- Pressure Rating: 60 psi
- Valve Type: Metering Valves
-
Supplier: Cole-Parmer
Description: Sample valve is designed for use in high purity water and aggressive chemical applications. Designed with a PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process applications. Valve is
- Pressure Rating: 60 psi
- Valve Type: Metering Valves
-
Supplier: Cole-Parmer
Description: Sample valve is designed for use in high purity water and aggressive chemical applications. Designed with a PTFE wetted flow path, the unit is ideal for DI Water Systems and corrosive media found in solar, semiconductor, pharmaceutical and chemical process applications. Valve is
- Pressure Rating: 60 psi
- Valve Type: Metering Valves
-
Supplier: Cole-Parmer
Description: PFA Cv factor is 0.95 from port 1 to port 3; 0.90 from ports 1 or 3 to port 2.
- Pressure Rating: 14.2448 to 100 psi
- Valve Type: Diaphragm Valves, Needle Valves
-
Supplier: Accuris
Description: VALVE, SAMPLING AND BLEED, HYDRAULIC, TYPE II SYSTEMS
-
Supplier: Accuris
Description: VALVE, SAMPLING AND BLEED, HYDRAULIC, TYPE II SYSTEMS NPTF FITTING
-
Supplier: Radwell International
Description: SAMPLING VALVE, HIGH PURITY, MANUAL, 1 INCH FLARE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SAMPLING VALVE, 7/16", THREADED. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Accuris
Description: Valve, Sampling And Bleed, Hydraulic, TYPE II SYSTEMS
-
Supplier: Accuris
Description: VALVE, SAMPLING AND BLEED, HYDRAULIC, 3,000 PSI NON-AIRCRAFT APPLICATIONS
-
Supplier: BARTEC
Description: Our sample probes are designed for extracting a representative portion from the liquid sample source in a pipe to the sampling system, and finally the oil analyzers. Sample probes form a critical point between process and sample conditioning and analysis system. All
-
Supplier: Radwell International
Description: SAMPLING VALVE, PTFE, MANUAL, MV-8 SERIES, 27" HG VACUUM- 120 PSIG, THROUGHT PORT CV 3.2, 1/2 INCH THROUGH PORT, 1/4 INCH SAMPLING PORT, NO PURGE PORT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Sampling / Dispensing Valves
-
Supplier: SAE International
Description: controlling main combustion. Thermal effects of NVO fueling on main combustion are well understood, but chemical effects of the products of NVO reactions remain uncertain. To address this topic, we have fabricated a dump valve that extracts a large fraction of cylinder charge at intake
-
Supplier: BARTEC
Description: sample recovery system allows natural flow at ATM pressure to drain from the analyzer and the fast loop of the sample conditioning system outlets into the atmospheric recovery tank. The sample is returned to the process using a pump. The Sample recovery system will be
-
Supplier: Alfa Laval Inc.
Description: will then be the same as above but without the sterilisation before the sample is taken. The sample valves and pipelines with other valves are CIP’ed together with the tank. The cleaning process is started by pressing the “CIP” button or by external signal from a PLC and
Find Suppliers by Category Top
Featured Products Top
-
installation where space is limited. Request our Catalog Help extend the usable life of critical fluid power systems. Encourage a regular sampling program with WearChek®. NOTE: This valve is not intended for aerospace applications. (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
Assemblies are used to insert and retract an analyzer sample probe or injection quill into a pressurized process through a process isolation valve. Conax SPAs are designed for unique applications, including: Process analysis Flare stack emissions Chemical (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
. Key features of the SSNGH sample system Suitable for clean, sweet Natural Gas Inlet pressure up to 240 barg Sensor operates at inlet or line pressure Process and auxilliary inlet with manual selector valves Sample inlet (read more)
Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
remains closed until it's needed. When someone comes into the bathroom and trips the motion sensor, the valve opens and it's ready to flush. Minutes after no motion is sensed, the valve closes. It has a low profile design and is quick and simple to install. Start saving water and money today. Ask us for a special priced promo sample! (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
) Product Features • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
• 4 ports flexible configuration • Stable outlet pressure • Tested for use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
Extremely Low Maintenance Bellows-Sealed Valves are for the Long Run
to choose, and below you will find a sampling. But first, just what is a bellows-sealed valve?
-
A Push Towards Efficiency
1/4 x 1/4 to 4 x 4 . Applications include point-of-use valves in WFI, sampling or product transfer. The BioPharm Series high-purity process pumps improve process efficiencies and are easy to
-
Weighing and Dispensing: Do it Right
, properly designed LAF booths are sufficient for both product and operator safety. When materials with OELs of less than 20 ug/m3 are handled, we require the use of transfer bottles with split butterfly valves (SBV) and glove boxes. A separate room is normally provided for this operation. The booth
-
Interphex Stands Test of Time (and Economy)
for global customers in the healthcare and other industries. AdvantaPure/New Age Industries Booth #1555 AdvantaPure manufactures sanitary hose, tubing, fittings, and silicone injection molded components such as single-use fill and sampling assemblies, stoppers and true unions. Products exhibited include
-
Abbott Revives UV for Purified Water Pretreatment
as R &D labs. Abbott couldn?t consistently meet microbial requirements at the stills? sample feed points, and it couldn?t discover the root cause of the problem. The pretreatment system for each still was comprised of duplex water softeners, carbon filters and a thermal treatment unit (TTU
-
The detection of Total Organic Chloride and/or Hydrogen Chloride
stocks for the purpose of catalyst protection. Organically bound chlorides form hydrochloric acid in the process lines. Hydrochloric acid, present as impurity, is the main cause of corrosion of pipelines, vessels and valves. The corroded pipeline or vessel is always. a safety concern. With proper sample
More Information Top
-
Engine Combustion Instrumentation and Diagnostics
Chapter 4 Fast-Acting In-Cylinder Sampling Valves and the Total Cylinder Dumping Method .
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
Teflon tubing, 6- to 7- mm (1/4-in.) ID, to connect the sampling train to the sampling valve .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
(A) Open the canister sampling valve at the beginning of each test run, and close the canister at the end of each test run.
-
WIPP waste characterization program sampling and analysis guidance manual
With the sample valve and the bleed- .
Indicates content that may require registration and/or purchase.