Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: sensitivity and is able to detect flow direction. The MFS flow sensor is optimal for limited space system integration and is available as integrated sensor on PCB. Further advantages of the MicroFlowSens flow sensor include: Excellent solution for
- Process Media Type: Gas
- Features: Insertion Type
- Meter Technology: Thermal Meter
-
Supplier: First Sensor AG
Description: The WTA series offers mass flow measurement for air and gases. The sensors are based on the principle of heat transfer due to mass flow and feature high sensitivities, fast response times and low power consumption. Typical applications include medical devices,
- Mass Flow Rate Range: 0.005506 to 0.13765 lbs/min
- Operating Temperature: -13 to 185 F
- Mass Flow Rate: 0.005506 to 0.13765 lbs/min
- Electrical Output: Analog Voltage
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for O2 with accuracy of ±2.5% of reading ±0.1 L/min @ 21 °C. TSI's flow meter design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design.
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for air with accuracy of ±2.0% of reading or 0.05 standard L/min @ 21 °C. Our flow measurement design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: OEM Mass Flow Sensor that can be calibrated for air with accuracy of ±2% of reading ±0.05 L/min @ 21 °C. TSI can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TSI Incorporated
Description: performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: air and oxygen Flow range: 0 to 300 standard L/min Accuracy: ±2.0% of reading or 0.05 standard
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Mass Flow Rate: 0 to 0.8259 lbs/min
-
Supplier: TE Connectivity
Description: Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 23 MM [.905 INCH ] Product Width : 10.15 MM [.399 INCH ] Product Type Features Mass Air Flow Sensor Product Type : Bidirectional Sensor Package : Hybrid Usage Conditions Operating Temperature Range : -40
- Operating Temperature: -40 to 257 F
-
Supplier: Newark, An Avnet Company
Description: Gas Mass Flow Sensor
-
Supplier: Accuris
Description: GMN Branding Requirements for Mass Air Flow Sensors
-
Supplier: Angst+Pfister Sensors and Power
Description: MEMS mass flow sensors for manifold configuration Similar to MFM / MFC 2000 Series; MFM 2020, MFM 2021, MFM 2100, MFC 2022, MFC 2100, MDM2022 etc. MFM2000, MFC2000, MFM2020, MFM2021, MFM2100, MFC2022, MFC2100, MDM2022 Additionally, it is compatible to Axetris Flow
- Gas Volumetric Flow Rate: 0.0000035314666725 SCFM
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Kelly Pneumatics, Inc.
Description: Digital Mass Flow Meter uses four sensors to accurately measure pneumatic specifications. Three sensors are in direct contact with the flow path: an anemometer for mass flow, a thermistor for gas temperature and a gauge pressure transducer for
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Powell Electronics, Inc.
Description: Mass Flow: Gas Meter no Display
-
Supplier: VEGA Americas, Inc.
Description: Application area The frame construction offers a simple mounting option for a retrofit on a conveyor belt, to enable non-contact throughput measurement of bulk solids. The WEIGHTRAC 31 is a radiation-based sensor for precise flow measurement of bulk solids. It is ideal for mass
-
Supplier: Malema Sensors
Description: Features Fluid measurement performance is independent of fluid properties; eliminating the need to calibrate on different fluids Accuracy unaffected by flow regime (e.g., laminar or turbulent flow) or variations in flow velocity profile Sensors operate and measure in
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 59 to 104 F
- Operating Pressure: 80 psi
- Mass Flow Rate: 0.0011025 to 11.025 lbs/min
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Siargo Ltd.
Description: The insertion mass flow meter series are manufactured using Siargo's proprietary MEMS mass flow sensors and control electronics. They can be applied for large pipe (DN>100mm) gas monitor and measurement.
- Pipe Diameter: 3.93701 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Operating Pressure: 362.5920983929925 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Mass Extraction at vacuum under 0.2 psia (hard vacuum). Leak Detection of 0.1 to 0.2 micron defects. Air measurements from 5 x 7-7 sccs. Intelligent Molecular Flow Sensor - operates mostly in transitional and molecular flow regimes. Outgassing / Premeability application.
- Mass Flow Rate: 0.000000002205 to 0.000000882 lbs/min
- Operating Temperature: 50 to 113 F
- Operating Pressure: 0.2 to 15 psi
- Mass Flow Rate Range: 0.000000002205 to 0.000000882 lbs/min
-
Supplier: Sensirion
Description: Besides the standard gas flow sensor solutions, Sensirion also offers customized OEM sensor solutions at an attractive price performance ratio. We adapt or develop your customized mass flow meters according to your specific requirements. Developing your product, we
-
Supplier: VEGA Americas, Inc.
Description: Application area The frame construction offers a simple mounting option for a retrofit on a conveyor belt, to enable non-contact throughput measurement of bulk solids. The WEIGHTRAC 31 is a radiation-based sensor for precise flow measurement of bulk solids. It is ideal for mass
- Type: Checkweigher, In-Motion, Conveyor Scale
- Ratings / Certifications: IP66, IP67, Other
- Interface: Other Interface
- Material: Stainless Steel
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments using
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: Mass Flow Meters SmartTrak® 100 mass flow meters from Sierra Instruments offer unprecedented application flexibility, performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Badger Meter
Description: frequency proportional to flow rate. Inexpensive option to metal tee sensors. Signal can travel up to 2000’ between the flow sensor and the display unit or controller input without the need for amplification. Non-magnetic sensing technology Accurate reading Flow
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 2 to 20 ft/sec
- Operating Temperature: 0 to 110 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into laminar
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas mass
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity, high leak integrity metal flow path
- Media Temperature Range: 302 F
- Operating Pressure: 0.192898996345072 to 50.762893775019 psi
- Mass Flow Rate: 0.000008259 to 0.02753 lbs/min
- Mass Flow Rate Range: 0.000008259 to 0.02753 lbs/min
-
Supplier: Bronkhorst USA
Description: accuracy and independence of fluid properties. There are no moving parts or obstructions in the flow path. Furthermore the Coriolis sensor is by nature faster than a sensor based on heat transfer. mini CORI-FLOW™ flow controllers have the same footprint as typical
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Badger Meter
Description: The 4000 series flow sensor is an in-line, flow-through design using a tangential six bladed impeller. Its compact molded design allows the 4000 series to replace old style magnetic sensors with little or no piping changes. In-line, flow-through design using a
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.25 to 20 ft/sec
- Operating Temperature: 0 to 220 F
-
Supplier: DigiKey
Description: MASS FLOW METER & TOTALIZER, PRO
- Operating Temperature: 41 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Conditioner for mass?airflow readings under real-world conditions, measuring differential pressure, temperature, and static pressure in one smart device. Ideal for dusty or turbulent ducts in industrial environments—such as power generation, process piping, or HVAC—this mass flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The trend to improve efficiency in today's power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or representative of mass flow can destabilize the (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
To meet specific application needs, a wide range of flow sensing technologies are now available for use in various industries. Commercially available MEMS flow sensors, for instance, are used for thermal mass flow sensing (calorimetric, energy dissipative, or thermal time-of-flight). In the past (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for the mechanical connections. Additionally, it is compatible to Axetris Massflow Controller / Flow (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
measurement, but they have a relatively large thermal mass. An IST flow sensor enables the possibility to have a better and more accurate adjustment through a higher sensor sensitivity, which results in better user experience (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
configured as the output signal. In many applications such as HVAC, medical technology or process automation, the PFLOW2001-series is the perfect mass flow sensor due to its excellent price-performance ratio and long-term availability. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
The new series from Angst+Pfister Sensors and Power is compact and well-suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
Conduct Research Top
-
Technical Article: Traditional Mass Flow Meters
Typically traditional mass flow sensors are hot wire sensors that operate on the heat loss principle and designed for general flow applications (e.g continuous pipe flow). ATC's micro-flow sensors, like the IGLS, are used for leak testing. They are designed for leak testing, where air flows
-
Thermal Mass Flow Meter Improves Refinery Flare Gas Monitoring Accuracy
(0.8 to 240 NCMH). The low end of this range (0.5 SCFM) in this process required a highly sensitive mass flow sensor to recognize the presence of gas. The pressure range in the process varied from 0 to 50 psig [0 to 3.4 bar (g)] at temperatures from 68 to 149°F (20 to 65°C).
-
New Developments in Thermal Dispersion Mass Flow Meters: In-the-Field Compensation for Changes in Natural Gas Composition
The flow of natural gas in pipelines is often complicated by changes in the composition of the gas. The method described in this paper solves the problem of variable composition via a new four-temperature mass flow sensor. The new flow sensor feeds its measurements into the algorithms
-
How Do Mass Air Flow Sensors Work?
Mass air flow sensors are detection devices that are used to measure mass flow rate, and they play a critical role in the function of various medical equipment. Respirators, ventilators, anesthesia equipment, oxygen concentrators, and many other medical devices rely on mass air flow sensors
-
New Developments in Thermal Dispersion Mass Flow Meters
This paper describes a newly developed microprocessor-based thermal dispersion mass flow meter that uses four temperature sensing elements in its flow sensor instead of the traditional two elements and automatically manages changes in gas selection, gas temperature, gas pressure, and outside
-
Introducing a New Paradigm for Thermal Dispersion Mass Flow
groundbreaking innovations in sensor design. That, along with a comprehensive algorithm facilitated by current hyper-fast microprocessors, has created a new paradigm for the measurement of the mass flow rate of gases by means of thermal dispersion technology.
-
Advances in Thermal Dispersion Mass Flow Meters - Part 1: Principle of Operation
This paper describes an advanced microprocessor-based thermal dispersion mass. flow meter that uses four temperature sensing elements in its flow sensor instead of the traditional two elements and has a dry velocity sensor that uses no potting materials instead of the traditional potted velocity
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
the sensor tube. The ratio of the flows through the bypass and the sensor tube is a constant. The capillary sensor tube measures its internal mass flow rate by means of the heat capacity of the gas that carries heat from an upstream resistance-temperature-detector winding to a downstream winding, both
More Information Top
-
Identification for Automotive Systems
Another area, not addressed here but also of high interest, is the topic of virtual sensors e.g. the replacement/enhancement of the mass flow sensor by a mass flow estimation/prediction based on a measurement of the turbo charger speed.
-
Sensor network design for maximizing reliability of bilinear processes
Ammonia process with unequal mass flow sensor failure probabilities.
-
http://dspace.mit.edu/bitstream/handle/1721.1/47350/31016185-MIT.pdf?sequence=2
3.6 Closed-Loop Stability for Diffuser Throat Injection with Compressor Mass Flow Sensor (Wc) as a Function of Controller Bandwidth (coc/cH) and Gain (KN): P=0.4, Lu/Ld=0.4, 0 ,=2 , LTS-101 Ch'ic.
-
Mass Air Flow Sensor - Mass Air Flow Sensor Manufacturers, Suppliers
[ Related Keywords : air flow sensor, mass flow sensor , MAF Meter, Meter 0280217514 ] .
-
Journal of Aircraft > A fluidic fuel control system.
Fig. 13 Output of fixed impedance mass flow sensor .
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/501/785
Performance optimization of aluminium (U) type vibration based electromechanical Coriolis mass flow sensor using response surface methodology .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88890/48911855-MIT.pdf?sequence=2
These systems (illustrated in Figures 1-4) each consist of an Operator Console which is elec- tronically coupled to one or more Mass Flow Sensors and/or Mass Flow Control Modules.
-
Modeling and Calibration of Combine, Impact Plate, Yield Sensors
A variety of types of mass flow sensors have been proposed in the literature and/or implemented in actual yield sensing systems.
Indicates content that may require registration and/or purchase.