Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, MAGNETIC SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:BM1422AGMV; Application Sub Type:Magnetic Sensor; Kit Contents:Eval Board BM1422AGMV; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, MAGNETIC SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Texas Instruments; Silicon Core Number:DRV421; Application Sub Type:Magnetic Sensor; Kit Contents:Evaluation Board DRV421; Product Range:-; SVHC:No RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 3D MAGNETIC SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Infineon; Silicon Core Number:TLV493D-A1B6; Application Sub Type:Magnetic Sensor; Kit Contents:Eval Board TLV493D-A1B6; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 3-AXIS MAGNETIC SENSOR; Kit Application Type:Sensing - Magnetic, Compass; Silicon Manufacturer:Honeywell; Silicon Core Number:HMC6343; Application Sub Type:Magnetic Sensor; Product Range:- RoHS Compliant: Yes
-
Supplier: SICK
Description: SICK offers an extensive portfolio of magnetic proximity sensors in metric (MM) and rectangular (MQ) configurations. Magnetic proximity sensors provide long sensing ranges that can reliably detect magnetic objects, with entirely new application options
- Operating Distance: 2.362206 to 4.724412 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4966L double Hall-effect sensor designed specifically for highly accurate applications The TLE4966L is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: The TLE4966K is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4968-1L integrated Hall effect switch dedicated for highly accurate applications The sensors provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of Features 3.0 V to 32 V operating
- Input (Supply) Voltage: 3 to 32 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor, Other
-
Supplier: BERNSTEIN AG
Description: The teachable magnetic sensors are characterised by one or two freely programmable, independent switching points. Despite this high degree of functionality, BERNSTEIN has succeeded in integrating the entire electronics into a compact sensor enclosure with the smallest possible
- Operating Temperature: -4 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Slot
- Electrical Output: Switched / Alarm
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: Custom Silicon Solutions, Inc.
Description: This IC determines the angular position of a magnetically encoded disk. An adaptive, five channel IDAC biases five MR elements. The optimum bias and sense levels are determined by averaging the signals from four quadrature sensors. The circuit compensates for variations due to processing,
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 203936-EQ-8441 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Safety, Industrial
- Applications: Industrial
- Features: Magnetic Sensor
-
Supplier: BOGEN Magnetics GmbH
Description: The incremental magnetic sensing head IKS23 for linear and rotary applications is highly accurate and modular. IKS23 comes in different versions, which can be configured to customer-specific requirements. In combination with our tailor-made linear and rotary scales, we offer
- Features: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BOGEN Magnetics GmbH
Description: The Absolute Magnetic Sensing Head ALS21 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm
- Features: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Description: Features High accuracy, large testing air-gap. Wide power voltage range 12-24Vdc, ideal for harsh environments Compact and easy to install The detecting air-gap is more than 40mm upon customer request Application YUANBEN’s MGS series magnetic guide sensor is usually installed on
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BOGEN Magnetics GmbH
Description: With the compact incremental magnetic sensing head IKP11, BOGEN offers superb performance in a small form factor. If space is decisive IKP11 is an excellent choice. IKP11 is the preferred choice for automation, instrumentation and motion control applications. In combination with BOGEN
- Features: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: CARLO GAVAZZI Automation Components
Description: The FLMA1S1 sensor is a magnetic flux meter switch. To work correctly, the flux of the liquid material must push the float against the spring: when the flux is sufficiently high to move the float of a fixed distance from the Seeger block, the sensor switches ON. When the flux
- Operating Distance: 0.1968505 inch
- Operating Temperature: -22 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You
- Operating Distance: 0.0787402 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Balluff, Inc.
Description: The cylinder sensors for pull rod cylinders can be integrated into many applications. They are mounted with mounting brackets on cylinders with tie rods and DUO rails. The concept is suitable for the most common types of cylinders with any piston diameter. Features: contact-free
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:The TMR6401 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The
- Features: Magnetic Field Sensor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Win Source Part Number: 1250877-SM353LT Manufacturer Homepage: www.inertialsensor.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable
- Applications: Consumer, Industrial, Medical
- Features: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011142-A3280LLTTR Packaging: Reel - TR Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 25mA Sensing Range: 4mT Trip, -4mT Release Categories:
- Operating Temperature: -40 to 150 C
- Applications: Industrial
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS
- Operating Distance: 0.400000216 to 0.900000486 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BOGEN Magnetics GmbH
Description: scales, measurement solutions can thus be customized for almost any application.
- Features: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Description: The magnetic guidance sensors give signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 16 bit switches signal, turn at its magnetic path centre axis. And used in AGV application.
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: The model SMS-03/NC is characterized by multiple flux coding and by the 2NO safety outputs; it is also provided with a signaling NC contact. Safety magnetic sensors for applications up to Safety Category 4 in conformity with EN 954-1 2NO output functions 1NC auxiliary output
- Operating Distance: 0.6692917 to 0.9055123 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not included in the delivery of
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Description: A fully updated, easy-to-read guide on magnetic actuators and sensors The Second Edition of this must-have book for today's engineers includes the latest updates and advances in the field of magnetic actuators and sensors. Magnetic Actuators and Sensors
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1148 is a unipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:The TMR6209 is a type of 9 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting
- Features: Magnetic Field Sensor, Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI has launched the MC36C Series Compact Safety Magnetic Sensors, designed for safety-related applications, such as the monitoring of swinging, sliding or removable safety guards, which keep personnel safe from dangerous areas. The MC36C Series of magnetically-coded
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Applications Magnetometer Current sensor Position sensor Rotation sensor
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
Magnetic Angle Sensors for Mobile Applications This video highlights three series of Novotechnik’s (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
We can sense it. We can move it. Our complete portfolio of products enables intelligent motion in your industrial applications. Learn More (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Sensors and switching devices Industrial automation and control systems ?? Contact us to explore magnetic solutions tailored to your application needs. (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Canned bearing technology is also applied to pumps, steam turbines and other applications where the bearings are continuously or intermittently immersed in high-pressure, corrosive liquid environments. The canned magnetic bearing system includes canned stators and sensors, as well as (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings -
and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
sensors promises an exceptionally long service life compared to conventional systems. While mechanical systems lose precision over time due to wear, the Hall sensors in the HR100 handwheel remain precise and reliable throughout their entire service life. The newly designed magnetic detent is also not (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
The MZM100 from Schmersal consists of a magnetic-latching interlock and actuator unit. An electromagnet is utilized to generate a 500 N holding force. An integrated pulse-echo based sensor detects and monitors the position of the safety guard. This sensor technology permits an offset between the (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Allegro’s XtremeSense™ TMR technology (Tunnel Magnetoresistance) provides the highest magnetic sensitivity, the lowest power consumption, and the smallest size by comparison to other magnetic technologies such as (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
Magnetic Sensors and Timing Applications
the mechanical system it is trying to control. The objective of a sensing system used in timing applications is to provide an electrical signal that accurately corresponds to the physical object being monitored. Magnetic sensors such as Hall effect and magnetic pickups are candidates for this job. Each
-
Magnetic Sensor Materials
Magnetic materials - based magnetic field sensors are used in a wide range of applications in the marketplace.
-
Application: Alternative Energy - Reed Relays, Sensors, And Magnetics
Standex-Meder Electronics, a leading manufacturer of precise, reliable, and longlasting sensors and magnetic components worldwide, provides a range of products for use in the Alternative Energy market. StandexMeder Electronics offers reed relays and switches that are ideal for high voltage
-
Magnetic Field Sensors as Speed Monitors
to be completely sealed making them tolerant to contamination of any type. Strong vibrations, which sometimes occur in rough applications, also do not affect magnetic field sensors. The variety of magnetic sensors is as extensive, as their versatility of practical applications: the gear wheel sensor
-
Using a Magnetic 3D Sensor in a Gear Stick Application
A magnetic 3D sensor is well suitable for a detection of the position of the gear stick. The "State-of-the-art" solution with up to 6 single hall switches can be replaced by one 3D sensor.
-
Ten Easy Things to Do with Magnetic Sensors
The measurement of magnetic fields for their own sake is a relatively uncommon goal outside the laboratory. It is more typical (in industrial, consumer, and automotive applications, for example) to see a magnetic field used as an indicator of some other phenomenon such as position or speed. Over
-
Low-Field Magnetic Sensing with GMR Sensors
Industry continues to reap the benefits of solid-state magnetic field sensing. Every day new applications are found for solid-state magnetic field sensors due to their small size, low power. And relatively low cost. The new frontier for these solid-state sensors is very low magnetic fields
-
Enabling New Levels of Performance and Safety in Magnetic Sensors with xMR
, lower-power solutions. Several incumbent and emerging magnetic sensing technologies can meet the bulk of these challenges. This article compares Hall-effect and magnetoresistance sensor technologies and discusses solutions to leverage these to minimize tradeoffs and meet the requirements of the most advanced
More Information Top
-
Giant Magnetoresistance (GMR) Sensors
Nevertheless both structures, either the antiferromagnetically coupled multilayers or the double coercivity ones, present some technical drawbacks for magnetic sensors application .
-
Nanomedicine: Design and Applications of Magnetic Nanomaterials Nanosensors and Nanosystems
Study of synthetic ferrimagnet-synthetic antiferromagnet structures for magnetic sensor application , Journal of Applied Physics , 99, 08B703.
-
Magnetic sensors and their applications
CATEGORIES OF MAGNETIC SENSOR APPLICATIONS .
-
Advanced Magnetic Microwires as Sensing Elements for LC-Resonant-Type Magnetoimpedance Sensors: A Comprehensive Review
Kim, Y.S., Yu, S.C., Lu, H., Lee, J.B., Lee, H.: A class of micro- machined magnetic resonator for high-frequency magnetic sensor applications .
-
Next Generation Sensors and Systems
GMI effect is particularly interesting for magnetic sensors applications basically due to the extremely high magnetic field sensitivity suitable for low magnetic field detection [9, 10].
-
Sensing Technology: Current Status and Future Trends III
Below we overview a few recent results on GMI effect in microwires paying attention on it suitability for magnetic sensors applications .
-
Magnetic Sensors Market Tracker - H2 2014
Top 20 automotive magnetic sensor applications .
-
Evaluation of high‐sensitivity FeGa/PZT stacked‐layer magnetic sensor
Signal condi- tioning for GMR magnetic sensors applied to traffic speed monitoring GMR sensors.
Indicates content that may require registration and/or purchase.