Fill out as many options as you want. Click "Run Search Filter" at any time.

Actuator Specifications:

Circuit Code:

Max Current Rating:

Max AC Voltage Rating:

Max DC Voltage Rating:

Max Mechanical Life:

(#)

Terminal Type:

Rotation Style:

Imprinted Markings (e.g. ON/OFF, I/O)?

Available in Tape and Reel Packaging?

Has CE Certification?

Has CSA Certification?

Is UL listed?

Dustproof?

Weather resistant or waterproof?

Help with Rotary Coded DIP Switches specifications:

Actuator Specifications
   Actuator Specifications       
   Your choices are...         
   Flush Actuator
Rotary Switch - surface mount DIPCourtesy of NKK Switches
 
     Typically requires a screwdriver for actuation. 
   Raised Actuator
Rotary Switch - through-hole DIPCourtesy of NKK Switches
 
     Typically called a spindle. 
   Pushwheel or Thumbwheel Style
Rotary Switch - PCB mount - cutaway (full-size image)(click to enlarge)Courtesy of NKK Switches
 
     Typically a ridged wheel for easier operation. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Circuit Code
   Circuit Code       
   Your choices are...         
   Octal       The octal system consists of 8 symbols, which can represent any quantity. The symbols are: 0,1,2,3,4,5,6,7. To represent these in binary format, only 3 bits are needed, because the highest symbol (7) is represented in binary by the bits 111. 
   Octal Complement       The logical complement to the above octal code. 
   Binary Coded Decimal (BCD)       The code is useful to represent decimal numbers in binary code. In BCD, each decimal digit is represented by the four bit binary representation of the digit. 
   BCD Complement       The logical complement to the above BCD code. 
   Hexadecimal       Hexadecimal systems use 16 symbols to represent quantities. These symbols are 0,1,2,3,4,5,6,7,8,9,A,B,C,D,E,F. Binary representation of the highest symbol (F) is 1111. 
   Hexadecimal Complement       The logical complement to the above Hex. code. 
   Gray Code       Gray code is not an arithmetic code like the previous codes. There are no specific weights assigned to the bit positions. The important feature of this code is that there is only one change from successive code numbers. 
   Gray Complement       The logical complement to the above Gray code. 
   Other Code Type         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Electrical Switch Specifications
   Max Current Rating:       The maximum nominal, or name plate current capacity of a device. 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
   Max AC Voltage Rating:       The maximum AC voltage capacity of a device. 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
   Max DC Voltage Rating:       The maximum DC voltage capacity of a device 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
   Max Mechanical Life:       The maximum life expectancy of the switch. Often, electrical life expectancy is less than mechanical life, please consult manufacturer. 
   Search Logic:      All matching products will have a value greater than or equal to the specified value.
Back to Top
Terminal Type
   Terminal Type       
   Your choices are...         
   Quick Connect/Blade       Blade terminals, sometimes referred to as "Spade" terminals are designed to be inserted/removed rapidly without the need for soldering. 
   Surface Mount Technology       A method of soldering packages directly onto the surface of printed circuit boards without insertion of leads through a board. 
   Straight PC Pins       Printed circuit board type, no angle to pins. 
   Right Angle PC Pins       Printed circuit board type, angled pins. 
   Side PC Pins       Printed circuit board type, side exit pins. 
   Other Terminal Type         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Rotation Style
   Rotation Style       
   Your choices are...         
   Continuous Rotation       Actuator is offered with continuous rotation. 
   Rotational Stop       Actuator is offered a stop between positions. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Features
   Imprinted Markings (e.g. ON/OFF, I/O)?
Rotary Switch - through-hole DIPCourtesy of NKK Switches
 
     Switches with this feature are available with a variety of imprinted indicators, such as ON/OFF, HI/LOW etc. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Available in Tape and Reel Packaging?       Switches come in a reel that can be fed into an automation process. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Has CE Certification?       International commission on rules for the approval of electrical equipment. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Has CSA Certification?       Canadian Standards Association. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Is UL listed?       Underwriter's Laboratory. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Dustproof?       Resistant to dust. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
   Weather resistant or waterproof?       Sealed (Hermetically) against moisture. 
   Search Logic:      "Required" and "Must Not Have" criteria limit returned matches as specified. Products with optional attributes will be returned for either choice.
Back to Top
Environment
   Operating Temperature:       The temperature range over which the device must operate. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top
Product Announcements
Linemaster Switch Corporation
Linemaster Switch Corporation