Imprinted Markings (e.g. ON/OFF, I/O) Rotary Coded DIP Switches

5 Results
ERD Series -- ERD18RS
from Excel Cell Electronic USA Corp.

Gold plated contacts, reliable contact and long-term stability [See More]

  • Actuator Specifications: Flush Actuator
  • Max Current Rating: 0.1000
  • Circuit Code: Binary Coded Decimal (BCD)
  • Max DC Voltage Rating: 24
10mm DIP Coded Rotary Switches -- CRD Series
from C&K Components

Features/Benefits. Process sealed – withstands soldering and cleaning. Thru-hole and surface mount models. Crisp, positive detent ensures actuation. Computer and peripherals. Rohs compliant. Typical Applications. Address switching applications. Data storage devices. Computer and peripherals. [See More]

  • Actuator Specifications: Flush Actuator
  • Max AC Voltage Rating: 0.4000
  • Circuit Code: Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
  • Max DC Voltage Rating: 20
Thru-Hole & Surface Mount Rotary DIP Switches -- 94H
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
  • Max Current Rating: 0.1000
  • Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
  • Max DC Voltage Rating: 50
8mm DIP Coded Rotary Switches -- CD Series
from C&K Components

Features/Benefits. Process sealed – withstands soldering and cleaning. Thru-hole and surface mount models. Compact size saves space – 36% smaller than traditional 10mm DIP. Crisp, positive detent ensures actuation. RoHS compliant. Typical Applications. Address switching applications. [See More]

  • Actuator Specifications: Flush Actuator
  • Max AC Voltage Rating: 20
  • Circuit Code: Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
  • Max DC Voltage Rating: 20
Low Profile Rotary DIP Switches -- RTE Series
from C&K Components

Features/Benefits. Thru-hole and surface mount models. Miniature size with robust stainless steel cover. Rotary SPDT, SP3T, SP4T functions. Rotary binary-decimal and hexadecimal coding. RoHS compliant. Typical Applications. Timers, automation components. Computer and peripherals. Alarms, access... [See More]

  • Actuator Specifications: Flush Actuator
  • Other Code Type: Single Pole
  • Circuit Code: Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Gray Code (optional feature); Other Code Type (optional feature)
  • Max Current Rating: 0.1000