Raised Actuator Rotary Coded DIP Switches

5 Results
10mm DIP Rotary Switches -- FR01-Series
from NKK Switches

FR01-Series 10mm DIP Rotaries. Compact dimensions and low profile allow high-density mounting and close stacking of PC boards. Highly visible legends and choice of screwdriver, shaft or dial actuators with arrow position indication provide trouble-free code setting. Knob actuator also available. [See More]

  • Actuator Specifications: Raised Actuator
  • Terminal Type: Straight PC Pins
8mm Sealed DIP Rotary Switches -- ND-Series
from NKK Switches

ND-Series 8mm Process Sealed DIP Rotaries. Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action... [See More]

  • Actuator Specifications: Raised Actuator
  • Terminal Type: Right Angle PC Pins
ERD Series -- ERD210CD
from Excel Cell Electronic USA Corp.

Gold plated contacts, reliable contact and long-term stability [See More]

  • Actuator Specifications: Raised Actuator
  • Max Current Rating: 0.1000
  • Circuit Code: BCD Complement
  • Max DC Voltage Rating: 24
Coded Output Rotary DIP Switches -- 94R
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Raised Actuator
  • Max Current Rating: 0.1000
  • Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
  • Max DC Voltage Rating: 50
Thru-Hole & Surface Mount Rotary DIP Switches -- 94H
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
  • Max Current Rating: 0.1000
  • Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
  • Max DC Voltage Rating: 50