Flush Actuator Rotary Coded DIP Switches

8 Results
10mm SMT DIP Rotary Switches -- FR02-Series
from NKK Switches

FR02-Series 10mm Ultra-Thin SMT DIP Rotaries. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close stacking of PC boards. Highly visible legends and choice of screwdriver or shaft actuators with arrow position indication provide trouble-free code setting. Detent mechanism... [See More]

  • Actuator Specifications: Flush Actuator
  • Terminal Type: Side PC Pins
8mm Sealed SMT DIP Rotary Switches -- ND3-Series
from NKK Switches

ND3-Series 8mm Process Sealed SMT DIP Rotaries. Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action... [See More]

  • Actuator Specifications: Flush Actuator; Raised Actuator (optional feature)
  • Terminal Type: Right Angle PC Pins; Side PC Pins (optional feature)
Ultra-Miniature DIP Switches -- JS02-, JS04-Series
from NKK Switches

JS02, JS04-Series Ultra-Miniature DIP Switches. SMT with Extended r Flush Slide Actuators, 4- & 8- positions. Gull-wing Terminals Ensure Secure PCB Mounting; End-to-End Stackable. Twin Sliding Contact Mechanism, Gold Plated Contacts [See More]

  • Actuator Specifications: Flush Actuator
  • Terminal Type: Side PC Pins
ERD Series -- ERD18RS
from Excel Cell Electronic USA Corp.

Gold plated contacts, reliable contact and long-term stability [See More]

  • Actuator Specifications: Flush Actuator
  • Max Current Rating: 0.1000
  • Circuit Code: Binary Coded Decimal (BCD)
  • Max DC Voltage Rating: 24
Thru-Hole & Surface Mount Rotary DIP Switches -- 94H
from Grayhill, Inc.

Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]

  • Actuator Specifications: Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
  • Max Current Rating: 0.1000
  • Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
  • Max DC Voltage Rating: 50
10mm DIP Coded Rotary Switches -- CRD Series
from C&K Components

Features/Benefits. Process sealed – withstands soldering and cleaning. Thru-hole and surface mount models. Crisp, positive detent ensures actuation. Computer and peripherals. Rohs compliant. Typical Applications. Address switching applications. Data storage devices. Computer and peripherals. [See More]

  • Actuator Specifications: Flush Actuator
  • Max AC Voltage Rating: 0.4000
  • Circuit Code: Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
  • Max DC Voltage Rating: 20
8mm DIP Coded Rotary Switches -- CD Series
from C&K Components

Features/Benefits. Process sealed – withstands soldering and cleaning. Thru-hole and surface mount models. Compact size saves space – 36% smaller than traditional 10mm DIP. Crisp, positive detent ensures actuation. RoHS compliant. Typical Applications. Address switching applications. [See More]

  • Actuator Specifications: Flush Actuator
  • Max AC Voltage Rating: 20
  • Circuit Code: Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Hexadecimal Complement (optional feature)
  • Max DC Voltage Rating: 20
Low Profile Rotary DIP Switches -- RTE Series
from C&K Components

Features/Benefits. Thru-hole and surface mount models. Miniature size with robust stainless steel cover. Rotary SPDT, SP3T, SP4T functions. Rotary binary-decimal and hexadecimal coding. RoHS compliant. Typical Applications. Timers, automation components. Computer and peripherals. Alarms, access... [See More]

  • Actuator Specifications: Flush Actuator
  • Other Code Type: Single Pole
  • Circuit Code: Binary Coded Decimal (BCD) (optional feature); BCD Complement (optional feature); Hexadecimal (optional feature); Gray Code (optional feature); Other Code Type (optional feature)
  • Max Current Rating: 0.1000