Right Angle PC Pins Rotary Coded DIP Switches
3 Results
8mm Sealed DIP Rotary Switches -- ND-Series
from NKK Switches
from NKK Switches
ND-Series 8mm Process Sealed DIP Rotaries. Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action... [See More]
- Terminal Type: Right Angle PC Pins
- Actuator Specifications: Raised Actuator
ERD Series -- ERD110CF
from Excel Cell Electronic USA Corp.
from Excel Cell Electronic USA Corp.
Gold plated contacts, reliable contact and long-term stability [See More]
- Terminal Type: Right Angle PC Pins
- Circuit Code: BCD Complement
- Actuator Specifications: Flush Actuator
- Max Current Rating: 0.1000
Thru-Hole & Surface Mount Rotary DIP Switches -- 94H
from Grayhill, Inc.
from Grayhill, Inc.
Grayhill is the world leader in DIP switch technology. Our large selection includes surface mount, through-hole, rotary, standard and half pitch, and multiple actuator designs. Consistent high contact pressure is achieved with a spring and ball contact system on select series. Other features include... [See More]
- Terminal Type: Straight PC Pins; Right Angle PC Pins
- Circuit Code: Octal; Binary Coded Decimal (BCD); Hexadecimal
- Actuator Specifications: Flush Actuator; Raised Actuator; Pushwheel or Thumbwheel Style
- Max Current Rating: 0.1000