Circular Hot Mirrors and Cold Mirrors

8 Results
Dielectric Hot/Cold Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Filter Shape: Circular; Rectangular
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
  • Filter Type: Hot Mirrors
  • Rectangular Width: 25 to 36
Widefield Microscopy Cold Mirror -- 21006
from Chroma Technology Corp.

Type: Dichroic Beamsplitter [See More]

  • Filter Shape: Circular; Rectangular (optional feature)
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Type: Cold Mirrors
  • Thickness: 1
Cold Light Mirror -- KS 93 / 45°
from Qioptiq

For incidence angles of 45 °. Transmittance of IR light and reflection of visible light. High reflection in the visible range. No absorption of dielectric coating. Heat-resistant up to 300 °C. Thickness 1.1 mm. R ≥ 97 % for 425 - 600 nm. T = 50 % for 685 ± 15 nm. T ≥ 80 % for... [See More]

  • Filter Shape: Circular; Square; Rectangular
  • Filter Diameter, Side Length, or Rectangular Length: 25 to 160
  • Filter Type: Cold Mirrors
  • Rectangular Width: 25 to 110
12.5mm Diameter, 0 Degree AOI, Hot Mirror -- NT62-621
from Edmund Optics Inc.

Ideal for Reducing Heat In Projectors. Reflects 90% of the NIR and IR. Transmits 80% of Visible Light. These 0 ° and 45 ° angle of incidence Hot Mirrors are perfect for decreasing the undesirable heat caused by infrared radiation. A multi-layer dielectric coating transmits 80% of visible... [See More]

  • Filter Shape: Circular
  • Filter Diameter, Side Length, or Rectangular Length: 12.5
  • Filter Type: Hot Mirrors
  • Thickness: 1.1
Heat Absorbing Filters -- F-HAF005
from Ross Optical Industries

These glass filters are used to selectively transmit certain wavelength range and block others or to reduce the amount of heat transmitted through the system. They are categorized into long pass filters, short pass filters, band pass filters, heat absorbing and neutral density filters. [See More]

  • Filter Shape: Circular
  • Filter Diameter, Side Length, or Rectangular Length: 12.5
  • Filter Type: Hot Mirrors
  • Thickness: 3
Hot and Cold Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Filter Shape: Circular; Rectangular
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
  • Filter Type: Hot Mirrors; Cold Mirrors
  • Rectangular Width: 25 to 36
Widefield Microscopy Hot Mirror - up to 25mm -- 21002a
from Chroma Technology Corp.

Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes. [See More]

  • Filter Shape: Circular; Rectangular (optional feature)
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Type: Hot Mirrors
Widefield Microscopy Hot Mirror 26mm - 50mm -- 21002b
from Chroma Technology Corp.

Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes. [See More]

  • Filter Shape: Circular; Rectangular (optional feature)
  • Filter Diameter, Side Length, or Rectangular Length: 26 to 50
  • Filter Type: Hot Mirrors