Sensor Flame Detectors

32 Results
InAsSb photovoltaic detector arrays -- P15742-016DS
from Hamamatsu Photonics

16 element array capable of detecting up to 5 μm band. The P15742 series is one-dimensional InAsSb photovoltaic detector array in a ceramic DIP (dual inline package). They have a back-illuminated structure that achieves low crosstalk. These are environmentally friendly infrared detectors that... [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
Flame Detector -- FL500 UV/IR
from MSA Safety

The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid response to real flames while... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 45 to 90
  • Max Response Time: 3.00
  • Field of View (Vertical/Horizontal): 130° Max. Conical
InAsSb photovoltaic detector arrays -- P15742-046DS
from Hamamatsu Photonics

46 element array capable of detecting up to 5 μm band. The P15742 series is one-dimensional InAsSb photovoltaic detector array in a ceramic DIP (dual inline package). They have a back-illuminated structure that achieves low crosstalk. These are environmentally friendly infrared detectors that... [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
Flame Detector -- FL500-H2 UV/IR
from MSA Safety

The General Monitors® FL500-H2 UVIR Flame Detector by MSA delivers high speed flame detection with increased false alarm immunity in a compact design for hydrogen flame detection. The FL500-H2 UV/IR Flame Detector monitors for radiation emitted by a hydrogen flame in both the ultraviolet (UV) and... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 60
  • Max Response Time: 3.00
  • Field of View (Vertical/Horizontal): 130° Max. Conical
InAsSb photovoltaic detectors -- P11120-201
from Hamamatsu Photonics

High-speed response and high sensitivity in the 5 μm spectral band,. Thermoelectrically cooled infrared detector with no liquid nitrogen required. The P11120-201 is an infrared detector that provides high sensitivity in the 5 μm spectral band due to our unique crystal growth technology. [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
Multi-spectrum Infrared Flame Detector -- FL5000 MSIR
from MSA Safety

The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or lightning. The detector is... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 70 to 310
  • Max Response Time: 10.00
  • Field of View (Vertical/Horizontal): 90° total, ±30°@ 210 ft, ±45°@ 110 ft
InAsSb photovoltaic detectors -- P13243-022MS
from Hamamatsu Photonics

High-speed response and high sensitivity in the spectral band up to 5 μm Infrared detectors. The P13243-022MS is a photovoltaic type infrared detectors that has achieved high sensitivity in the spectral band up to 5 μm using Hamamatsu original crystal growth technology and process... [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
InAsSb photovoltaic detectors -- P13243-122MS
from Hamamatsu Photonics

High-speed response and high sensitivity in the spectral band up to 5 μm Infrared detectors. The P13243-122MS is a photovoltaic type infrared detectors that has achieved high sensitivity in the spectral band up to 5 μm using Hamamatsu original crystal growth technology and process... [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
InAsSb photovoltaic detectors -- P13243-222MS
from Hamamatsu Photonics

High-speed response and high sensitivity in the spectral band up to 5 μm Infrared detectors. The P13243-222MS is a photovoltaic type infrared detectors that has achieved high sensitivity in the spectral band up to 5 μm using Hamamatsu original crystal growth technology and process... [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
Continuous Flare Stack Mopnitoring System -- E²T Quasar 2 M8100-EXP
from LumaSense Technologies, Inc., An Advanced Energy Company

The E ²T Quasar 2 instrument provides continuous monitoring and detection of pilot flame and flared gases from flares. Safe flare operation and environmental protection require reliable and accurate flare pilot monitoring. Flare pilots are often monitored with thermocouples, but they often fail... [See More]

  • Device Classification: Sensor
  • Sensor Technology: IR Detector Only
  • Max Detector Range (Sensitivity): 1312
  • Output Options: Outputs an analog current signal (i.e., 4-20 mA)
Multi-spectrum Infrared Flame Detector -- FGD-PDS-975MR
from Emerson Automation Solutions – Rosemount

State-of-the-art multi-spectrum infrared technology detects hydrocarbon fuel and gas fires while delivering superior reliability and immunity to false alarms with enhanced overall coverage. Make the right decision when it counts — when safety is on the line. Enhance safety and minimize trips... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 215
  • Max Response Time: 5.00
  • Field of View (Vertical/Horizontal): 95/100
Dual Spectrum IR -- PM-5MPX
from Det-Tronics

The Det-Tronics PM-5MPX Dual Spectrum IR flame detector is optimized for the rigorous semiconductor fabrication industry. It is ideal for the detection of hydrogen, siline, and typical materials used in electronics manufacturing. The detector incorporates unique Dual Spectrum infrared sensor... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 18
  • Max Response Time: 1.00
  • Field of View (Vertical/Horizontal): 110° by 110°
Single-channel Pyroelectric Detector -- S01-V A0
from Intrinsic Crystal Technology Co., Ltd. (ICC)

Sapphire filter, because sapphire has the cut-off characteristic of long wave infrared, the detector has both high signal amplitude and anti-interference performance, and is often used in fire water cannon.Sapphire substrate filter will be the development trend of pyroelectric flame detector in the... [See More]

  • Device Classification: Sensor
  • Operating Temp: -22 to 176
  • Field of View (Vertical/Horizontal): 120
Battery Operated Flame Sensor -- TX-124R
from Takex America, Inc.

Description. 30m (66ft) Outdoor Battery Operated Flame Sensor for Wireless Systems. Wires are no longer necessary - substantially reduce installation costs!. High sensitivity flame sensor with ultra-low current consumption plays a crucial role for wireless fire-watching systems. Features. Detects... [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
  • Max Detector Range (Sensitivity): 33
  • Input Power: Requires DC Power
Optical Flame Detector -- SharpEye Triple-IR
from Global Detection Systems Corp.

Triple spectrum design, user programmable configuration [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 200
  • Max Response Time: 5.00
  • Field of View (Vertical/Horizontal): 90/90
Fire Sentry Fire & Flame Detector -- FS20X
from Honeywell Analytics, Inc.

The Fire Sentry FS20X is the latest generation high technology Multi-Spectrum (UV/Dual IR/VIS) Fire and Flame Detector, which is part of the FSX family of advanced technology Electro-Optical Flame detectors. Based on the foundation of the highly successful and reliable Fire Sentry SS4 detector, the... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 200
  • Max Response Time: 3.00 to 10.00
  • Field of View (Vertical/Horizontal): 90°
Infrared Thermometer -- E²T Quasar M8100FM
from LumaSense Technologies, Inc., An Advanced Energy Company

Non-Contact Infrared Pyrometer Flare Monitor (FM): Multi-wavelength infrared thermometer sensitive to all flames including Hydrogen. The QUASAR Model M8100FM-EXP Flare Stack Flare Monitor provides continuous monitoring of flared gases from remote locations up to ¼ mile (400 m) away in nearly... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 1312
  • Max Response Time: 0.01
  • Sensor Technology: IR Detector Only
Multi-spectrum Infrared Hydrogen Flame Detector -- FGD-PDS-975HR
from Emerson Automation Solutions – Rosemount

Multi-spectrum infrared sensing technology detects ‘invisible ’ hydrogen fires at long distances with high false alarm immunity. Optimize Safety Coverage. Long range detection of hydrogen based fires. Operate at your full potential. Enhanced false alarm immunity helps you reduce downtime... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 66
  • Max Response Time: 3.00
  • Field of View (Vertical/Horizontal): 70-8 /80
IR Flame Detector -- X9800
from Det-Tronics

Approved to FM 3260 (2000), the X9800 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both automatic and manual optical integrity test capability. The... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 2 to 85
  • Max Response Time: 0.04 to 15.00
  • Field of View (Vertical/Horizontal): 90 degrees
Ultraviolet Ray Detector -- FS-1000E
from Takex America, Inc.

Description. The FS-1000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features. Battery (2x AA type-3 alkaline) or DC Operation. External Output to a Security System. Variable Response Timer. Built-in Alarm Sounder. [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
  • Max Detector Range (Sensitivity): 33
  • Output Options: Output is a switch or alarm signal
Fire Sentry Fire & Flame Detector -- FS24X
from Honeywell Analytics, Inc.

Fire Sentry FS24X is a quantum leap in flame and fire detection with its sophisticated software and detection technology. The Fire Sentry FS24X is the latest generation high technology Multi-Spectrum Triple IR (IR/IR/IR/Visible) Fire and Flame Detector, which is part of our FSX family of advanced... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 200
  • Max Response Time: 3.00 to 10.00
  • Field of View (Vertical/Horizontal): 90° or 110°
Ultra Fast Ultraviolet Infrared Flame Detector -- FGD-PDS-975UF
from Emerson Automation Solutions – Rosemount

Innovative technology integrates ultraviolet and infrared sensors to rapidly detect hydrocarbon-based fuel and gas fires, hydroxyl and hydrogen fires, as well as metal and inorganic fires. Protect Critical Assets. Provides high speed response to explosive fires (20 msec). Identify Abnormal... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 66
  • Max Response Time: 3.00
  • Field of View (Vertical/Horizontal): 95/100
Multispectrum Infrared Flame Detector -- Model X3301
from Det-Tronics

See fire, only fire, any fire. So you don ’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. The X3301 establishes the global benchmark in multi-fuel fire detection performance while... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 210
  • Max Response Time: 18.00
  • Field of View (Vertical/Horizontal): 90° by 75°
Ultraviolet Ray Detector -- FS-2000E
from Takex America, Inc.

Description. The FS-2000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features. External Output to a Security System. Alarm Memory. Variable Response Timer. Built-in Alarm Sounder. Variable Protection Area... [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
  • Max Detector Range (Sensitivity): 33
  • Output Options: Output is a switch or alarm signal
Fire Sentry Fire & Flame Detector -- SS3
from Honeywell Analytics, Inc.

Fire Sentry SS3 Multi-Spectrum Optical Fire and Flame Detectors are fast reacting, digital, reprogrammable, computerized — smart technology. The Fire Sentry SS3 fast-reacting, Ultraviolet (UV), Wide Band Infrared (IR) and Visible spectral brand electro-optical digital fire and flame detectors... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 30
  • Max Response Time: 2.00 to 5.00
  • Field of View (Vertical/Horizontal): 120° or 180°
Ultraviolet Infrared Flame Detector -- FGD-PDS-975UR
from Emerson Automation Solutions – Rosemount

Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage. Eliminate “blind spots ” and cost-effectively cover more of your facility. Identify... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 215
  • Max Response Time: 5.00
  • Field of View (Vertical/Horizontal): 95/100
Multispectrum Infrared Hydrogen Flame Detector -- Model X3302
from Det-Tronics

The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm rejection, the X3302 provides protection in applications such as refineries, chemical loading,... [See More]

  • Device Classification: Sensor
  • Sensor Technology: Multi-IR Detector; Hydrogen Detection
  • Field of View (Vertical/Horizontal): 90° by 75°
  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Pulse/ LON
Ultraviolet Ray Detector -- FS-5000E
from Takex America, Inc.

Flame sensor FS-5000E immediately detects unltraviolet rays contained in flames and activates an external output. The weather proof contruction of the housing allows for use outdoors. It can be widely used for firre prevention in areas where fire is prohibited. [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
  • Max Detector Range (Sensitivity): 33
  • Output Options: Output is a switch or alarm signal
Fire Sentry Fire & Flame Detector -- SS4
from Honeywell Analytics, Inc.

The Fire Sentry SS4 Electro-Optical Digital Fire and Flame Detectors represent leading edge UV and UV/IR technology. FireSentry SS4-A. The Fire Sentry SS4-A represents the world ’s pre-eminent UV/IR technology for Electro-Optical Flame Detectors with tens of thousands successfully operating in... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 60
  • Max Response Time: 2.00 to 5.00
  • Field of View (Vertical/Horizontal): 120°
UV Flame Detector -- X2200
from Det-Tronics

The evolution continues with the new X2200 UV Flame Detector. Approved to FM 3260 (2000), the X2200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 85
  • Max Response Time: 1.00
  • Field of View (Vertical/Horizontal): 90° by 75°
Ultraviolet Ray Detector -- FS-6000E
from Takex America, Inc.

Flame sensor FS-6000 immediately detects ultraviolet rays. contained in flames and outputs a warning message and. activates an external output. The sensor and speaker combined body can be installed. either indoors or outdoors. [See More]

  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
  • Max Detector Range (Sensitivity): 33
  • Output Options: Output is a switch or alarm signal
UVIR Flame Detector -- X5200
from Det-Tronics

Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous location with... [See More]

  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 85
  • Max Response Time: 15.00
  • Field of View (Vertical/Horizontal): 90° by 75°