Switch or Alarm Flame Detectors

14 Results
Flame Detector -- FL500 UV/IR
from MSA Safety

The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid response to real flames while... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 45 to 90
Flame Detector -- FL500-H2 UV/IR
from MSA Safety

The General Monitors® FL500-H2 UVIR Flame Detector by MSA delivers high speed flame detection with increased false alarm immunity in a compact design for hydrogen flame detection. The FL500-H2 UV/IR Flame Detector monitors for radiation emitted by a hydrogen flame in both the ultraviolet (UV) and... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
  • Max Response Time: 3.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 60
Multi-spectrum Infrared Flame Detector -- FL5000 MSIR
from MSA Safety

The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or lightning. The detector is... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
  • Max Response Time: 10.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 70 to 310
Fire Sentry Fire & Flame Detector -- FS20X
from Honeywell Analytics, Inc.

The Fire Sentry FS20X is the latest generation high technology Multi-Spectrum (UV/Dual IR/VIS) Fire and Flame Detector, which is part of the FSX family of advanced technology Electro-Optical Flame detectors. Based on the foundation of the highly successful and reliable Fire Sentry SS4 detector, the... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
  • Max Response Time: 3.00 to 10.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 200
Multi-Spectrum QuadBand Triple IR -- FS24X
from Sensidyne, LP

Detects hydrocarbon and non-hydrocarbon fuel fires, minimal maintenance [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
  • Max Response Time: 5.00
  • Device Classification: Sensor System
  • Max Detector Range (Sensitivity): 200
Dual Spectrum IR -- PM-5MPX
from Det-Tronics

The Det-Tronics PM-5MPX Dual Spectrum IR flame detector is optimized for the rigorous semiconductor fabrication industry. It is ideal for the detection of hydrogen, siline, and typical materials used in electronics manufacturing. The detector incorporates unique Dual Spectrum infrared sensor... [See More]

  • Output Options: Output is a switch or alarm signal
  • Max Response Time: 1.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 18
Cleanroom Fire Supression and Detection Systems -- 670x-2
from Terra Universal, Inc.

The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals. Multi-spectral IR flame detector senses all types of fires, even through gases and vapors. Electro-optical sensor design meets Factory Mutual (FM)... [See More]

  • Output Options: Outputs an analog voltage signal; Output is a switch or alarm signal
  • Max Detector Range (Sensitivity): 8
  • Device Classification: Sensor System
  • Field of View (Vertical/Horizontal): 120/120
Ultraviolet Ray Detector -- FS-1000E
from Takex America, Inc.

Description. The FS-1000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features. Battery (2x AA type-3 alkaline) or DC Operation. External Output to a Security System. Variable Response Timer. Built-in Alarm Sounder. [See More]

  • Output Options: Output is a switch or alarm signal
  • Max Detector Range (Sensitivity): 33
  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
Fire Sentry Fire & Flame Detector -- FS24X
from Honeywell Analytics, Inc.

Fire Sentry FS24X is a quantum leap in flame and fire detection with its sophisticated software and detection technology. The Fire Sentry FS24X is the latest generation high technology Multi-Spectrum Triple IR (IR/IR/IR/Visible) Fire and Flame Detector, which is part of our FSX family of advanced... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
  • Max Response Time: 3.00 to 10.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 200
IR Flame Detector -- X9800
from Det-Tronics

Approved to FM 3260 (2000), the X9800 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector is equipped with both automatic and manual optical integrity test capability. The... [See More]

  • Output Options: Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; EQP Addressable, Pulse
  • Max Response Time: 0.04 to 15.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 2 to 85
Ultraviolet Ray Detector -- FS-2000E
from Takex America, Inc.

Description. The FS-2000E sensor quickly detects ultraviolet rays contained in flames and activates a built-in alarm sound plus an open collector output. Features. External Output to a Security System. Alarm Memory. Variable Response Timer. Built-in Alarm Sounder. Variable Protection Area... [See More]

  • Output Options: Output is a switch or alarm signal
  • Max Detector Range (Sensitivity): 33
  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only
Fire Sentry Fire & Flame Detector -- SS3
from Honeywell Analytics, Inc.

Fire Sentry SS3 Multi-Spectrum Optical Fire and Flame Detectors are fast reacting, digital, reprogrammable, computerized — smart technology. The Fire Sentry SS3 fast-reacting, Ultraviolet (UV), Wide Band Infrared (IR) and Visible spectral brand electro-optical digital fire and flame detectors... [See More]

  • Output Options: Output is a switch or alarm signal
  • Max Response Time: 2.00 to 5.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 30
Multispectrum Infrared Flame Detector -- Model X3301
from Det-Tronics

See fire, only fire, any fire. So you don ’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. The X3301 establishes the global benchmark in multi-fuel fire detection performance while... [See More]

  • Output Options: Output is a switch or alarm signal; Pulse/ LON
  • Max Response Time: 18.00
  • Device Classification: Sensor
  • Max Detector Range (Sensitivity): 210
Ultraviolet Ray Detector -- FS-5000E
from Takex America, Inc.

Flame sensor FS-5000E immediately detects unltraviolet rays contained in flames and activates an external output. The weather proof contruction of the housing allows for use outdoors. It can be widely used for firre prevention in areas where fire is prohibited. [See More]

  • Output Options: Output is a switch or alarm signal
  • Max Detector Range (Sensitivity): 33
  • Device Classification: Sensor
  • Sensor Technology: UV Detector Only