Multi-IR Detector Flame Detectors
from MSA Safety
The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or lightning. The detector is... [See More]
- Sensor Technology: IR Detector Only; Multi-IR Detector
- Max Response Time: 10.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 70 to 310
from Det-Tronics
The Det-Tronics PM-5MPX Dual Spectrum IR flame detector is optimized for the rigorous semiconductor fabrication industry. It is ideal for the detection of hydrogen, siline, and typical materials used in electronics manufacturing. The detector incorporates unique Dual Spectrum infrared sensor... [See More]
- Sensor Technology: Multi-IR Detector
- Max Response Time: 1.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 18
from Sensidyne, LP
Detects hydrocarbon and non-hydrocarbon fuel fires, minimal maintenance [See More]
- Sensor Technology: Multi-IR Detector; Visible
- Max Response Time: 5.00
- Device Classification: Sensor System
- Max Detector Range (Sensitivity): 200
from Emerson Automation Solutions – Rosemount
State-of-the-art multi-spectrum infrared technology detects hydrocarbon fuel and gas fires while delivering superior reliability and immunity to false alarms with enhanced overall coverage. Make the right decision when it counts — when safety is on the line. Enhance safety and minimize trips... [See More]
- Sensor Technology: Multi-IR Detector
- Max Response Time: 5.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 215
from Honeywell Analytics, Inc.
The Fire Sentry FS20X is the latest generation high technology Multi-Spectrum (UV/Dual IR/VIS) Fire and Flame Detector, which is part of the FSX family of advanced technology Electro-Optical Flame detectors. Based on the foundation of the highly successful and reliable Fire Sentry SS4 detector, the... [See More]
- Sensor Technology: UV/IR Detector; Multi-IR Detector
- Max Response Time: 3.00 to 10.00
- Device Classification: Sensor
- Max Detector Range (Sensitivity): 200
from Terra Universal, Inc.
The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals. Multi-spectral IR flame detector senses all types of fires, even through gases and vapors. Electro-optical sensor design meets Factory Mutual (FM)... [See More]
- Sensor Technology: Multi-IR Detector
- Max Detector Range (Sensitivity): 8
- Device Classification: Sensor System
- Field of View (Vertical/Horizontal): 120/120