Hopper Dumpers, Tilters, and Inverters
from Roura Material Handling, Inc.
FEATURES: 72" LONG HEAVY DUTY BASE, SLIDE BOLT LATCH, BASE TO BODY CHAINS, BODY REINFORCED WITH 3 ROWS OF ANGLES, PAINTED SAFETY GREEN, UP TO 10,000# CAPACITY. 8 THROUGH 10 YARD HOPPERS HAVE EXTENDED HANDLES. CONSTRUCTION: Body is 3/16" plate with 1/4" plate bottoms standard on 9 and 10 cu. yd. [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 10000
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Econo Lift Limited
Base sizes. 48 ” wide x 36 ” long and 50 ” wide x 50 ” long. Dumping angle. 0 - 120 degrees. Retaining bar. Fixed bar - mounted 3 ” above container height, located above opening. Spring loaded bar available for multiple container heights (optional). Safety. Velocity... [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 1000
- Equipment Type: Dumper / Tilter
- Dump Height: 3
from Vecoplan, LLC
The QS vibratory dosing feeder is the ideal intermediate bunker for bark, chips, logs, boards, sawmill waste, old wood, RDF fluff, etc. and is used for the dosing of materials. The maximum length available is 6 m, the maximum drive capacity is 16 KW and the maximum delivery rate is 10 m/min. [See More]
- Bulk Container Type: Hopper
- Common Features: Vibrator
- Equipment Type: Dumper / Tilter
from Roura Material Handling, Inc.
CONSTRUCTION: 1/4" Plate hot rolled steel body, reinforced with 2" x 2" x 3/16" angle iron for additional strength. All have 2-1/2" x 29-1/2" fork opening. Standard finish is safety green enamel paint. Computer designed 1/2" dia. Holes on 11/16" staggered centers net 48% open areas where perforated. [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 6000
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 4,000# (2T). AVAILABLE IN 1/4 YD3 THROUGH 2 YD3 SIZES (1 TON) WITH 12 GAUGE STEEL BODY AND 2 1/2 YD3 THROUGH 5 YD3 SIZES (2 TON) WITH 10 GAUGE STEEL BODY. [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 2000
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Roura Material Handling, Inc.
CONSTRUCTION: 3/16" Plate body with angle reinforcement, standard fork entry type base. Fork opening is 2-1/2" x 29-1/2". Painted safety green. Capacity: 4,000# (Model 24) and 6,000# (Model 38). Lumber. Pipes. Tubing. Aluminum and plastic extrusions. Construction or storm debris [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 4000
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Roura Material Handling, Inc.
With lightweight plastic lids, in 1 and 2 yard capacities, to facilitate sorting and transportation of recyclable and waste materials. [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 2000
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Roura Material Handling, Inc.
DESIGNED TO SAFELY HANDLE LOADS UP TO 8,000# (4T). WITH STANDARD FORK ENTRY BASE, 3/16" PLATE BODIES, AND ANGLE REINFORCED TOP. [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 4000
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin; Portable (optional feature)
from Roura Material Handling, Inc.
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4"... [See More]
- Bulk Container Type: Hopper
- Weight Capacity: 8000
- Equipment Type: Dumper / Tilter
- Common Features: Integral Hopper or Bin; Portable (optional feature)