Dock Leveler Dock Equipment
from Advance Lifts, Inc.
These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these units is typically divided with 18" up travel and 18" down travel, but the pit profile can be changed to provide other travel combinations. Features: We provide Underwriters... [See More]
- Equipment Type: Dock Leveler
- Length: 180
- Weight Capacity: 60000
- Width: 120
from Advance Lifts, Inc.
These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. In order to achieve the equivalent of down travel, some applications create a down slope from the hinge point of the leveler to the dock... [See More]
- Equipment Type: Dock Leveler
- Length: 180
- Weight Capacity: 60000
- Width: 120
from Raymond Handling Consultants, L.C.
THE EDGE-O-DOCK LEVELER [See More]
- Equipment Type: Dock Leveler
- Width: 72
- Weight Capacity: 15000
- Weight: 805
from Steel Guard Safety Corp.
Models FH and FHE Dock Levelers Performance & Ease of Use. Push-button electro-hydraulic operation. Automatically actuated hydraulic beveled lip. Maintenance-free hydraulics. Full range toe guard protection. Hydraulic fall safe protection. Optional hydraulic truck restraint system with driver... [See More]
- Equipment Type: Dock Leveler
- Equipment Features: Automated (optional feature)
- Equipment Material: Steel
- Color: Black, Yellow
from Southland Equipment Service
Smooth and easy to operate with handle or optional wall mounted push button. Exclusive lift mechanism and spring assembly sets the board in place with 1/4 the effort of a conventional edge-of-dock. Add 30 " to plate width for overall width. Standard price includes rubber bumper guard. FOB... [See More]
- Equipment Type: Dock Leveler
- Width: 66
- Weight Capacity: 20000
- Weight: 490
from REB Storage Systems International
VESTIL Edge-O-Dock Levelers. Handle Operation. Adjustable Torsion Spring Counterbalance Mechanism. Service Range up to 5" Above and Below Dock Height. Made of High Strength Steel. Self Storing Handle. 18" High Bumpers to Service Various Truck Bed Heights. Toe Guards & Grease Zerk Fittings. These... [See More]
- Equipment Type: Dock Leveler
- Length: 324
- Weight Capacity: 20000
- Width: 92
from Steel Guard Safety Corp.
The MD-CH Series hydraulic edge-of-dock leveler from Steel Guard Safety is ideally suited for applications where installation of pit levelers is not feasible or where standard fleet bed heights are serviced at the loading dock. The MD-CH Series is easily installed to the dock face providing an... [See More]
- Equipment Type: Dock Leveler
- Color: Black, Yellow
- Equipment Material: Steel
from Steel Guard Safety Corp.
Vertical storing dock leveler [See More]
- Equipment Type: Dock Leveler