Ethernet Oscilloscopes
from DigiKey
200MHZ 4GS/S INTERLEAVED 4CH 400 [See More]
- Host Interface: USB; Ethernet
- Features: Has Display; RoHS
from Siglent Technologies NA, Inc.
The SIGLENT SDS1000DL+ series is a dual-channel 50 MHz model. It includes a 30 kpts memory depth that helps to ensure accurate waveform resolution and to capture long signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 2
- Bandwidth: 50
from RS Components, Ltd.
Metrix OX9062 Oscilloscope [See More]
- Host Interface: USB; Ethernet; Ethernet, usb, wifi, μsd
- Features: Handheld; RoHS
from DigiKey
1GHz Bench Oscilloscopes Ethernet, GPIB, HDMI, USB Interface LCD - Color (Touch) Display 4 Analog Channel 30V Record, PlayBack, Save, DMM [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB
- Features: Has Display
from Siglent Technologies NA, Inc.
SDS1000CML+ series is a dual-channel universal digital oscilloscope, available in 70, 100, and 150 MHz bandwidth models. It includes a 2 Mpts memory depth that helps to ensure accurate waveform resolution and to capture longer signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 2
- Bandwidth: 150
from RS Components, Ltd.
Metrix OX9104 Oscilloscope [See More]
- Host Interface: USB; Ethernet; Ethernet, usb, wifi, μsd
- Features: Handheld; RoHS
from DigiKey
200MHz Bench Oscilloscopes Ethernet, GPIB, HDMI, USB Interface LCD - Color (Touch) Display 4 Analog Channel 30V Record, PlayBack, Save, DMM [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB
- Features: Has Display
from Siglent Technologies NA, Inc.
Siglent's SDS1000CFL family of scopes offer faster sampling rates and higher bandwidths than other Siglent SDS1000 families of scopes. The CFL's provide up to four channels with an external trigger input channel and bandwidths up to 300 MHz. With a set of separate vertical controls for each input... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 2
- Bandwidth: 300
from RS Components, Ltd.
Metrix OX9304 Oscilloscope [See More]
- Host Interface: USB; Ethernet; Ethernet, usb, wifi, μsd
- Features: Handheld; RoHS
from DigiKey
350MHz Bench Oscilloscopes Ethernet, GPIB, HDMI, USB Interface LCD - Color (Touch) Display 4 Analog Channel 30V Record, PlayBack, Save, DMM [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB
- Features: Has Display
from Siglent Technologies NA, Inc.
SIGLENT's SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels + 16 digital channels mixed-signal analysis... [See More]
- Host Interface: USB; Ethernet; HDMI
- Number of Input Channels: 4
- Bandwidth: 500
from DigiKey
500MHz Bench Oscilloscopes Ethernet, GPIB, HDMI, USB Interface LCD - Color (Touch) Display 4 Analog Channel 30V Record, PlayBack, Save, DMM [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB
- Features: Has Display
from Siglent Technologies NA, Inc.
SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record length of 200... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 4
- Bandwidth: 100
from DigiKey
TELEDYNE LECROY, 70 MHZ, 500 MS/ [See More]
- Host Interface: USB; Ethernet
- Features: Has Display; RoHS
from Siglent Technologies NA, Inc.
SIGLENT's SDS6000L series Low Profile Digital Storage Oscilloscopes provide up to 8 analog channels + 16 digital channels in a space-saving chassis size. This series is available in bandwidths of 2 GHz / 1 GHz / 500 MHz, features a maximum sample rate of 5 GSa/s (10 GSa/s ESR) for each channel, and... [See More]
- Host Interface: USB; Ethernet; micro SD card
- Number of Input Channels: 8
- Bandwidth: 2000
from DigiKey
TELEDYNE LECROY, 100 MHZ, 500 MS [See More]
- Host Interface: USB; Ethernet
- Features: Has Display; RoHS
from Siglent Technologies NA, Inc.
SIGLENT's SDS1000X-U Super Phosphor Oscilloscopes are available in one bandwidth, 100 MHz. SDS1000X-U Oscilloscopes have a maximum sample rate of 1 GSa/s and a maximum record length of 14 Mpts. For ease of use, the most commonly used functions can be accessed with its user-friendly front panel... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 4
- Bandwidth: 100
from DigiKey
TELEDYNE LECROY, 200 MHZ, 500 MS [See More]
- Host Interface: USB; Ethernet
- Features: Has Display; RoHS
from Siglent Technologies NA, Inc.
SIGLENT's new SDS1000X/SDS1000X+ Series Super Phosphor Oscilloscopes are available in two bandwidths, 100 MHz and 200 MHz, have a sampling rate of 1 GSa/s and a standard record length of 14 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 2
- Bandwidth: 200
- Number of Trigger Inputs: 16
from DigiKey
O-SCOPE 350MHZ 4CH 4GS/S [See More]
- Host Interface: USB; Ethernet
- Features: Has Display; RoHS
from Siglent Technologies NA, Inc.
SIGLENT's new SDS1000X-E Series Super Phosphor Oscilloscope is available in 100 and 200 MHz bandwidths and 2 or 4 analog channels. It has a maximum sample rate of 1 GSa/s and a standard record length of 14 Mpts. For ease-of-use, the most commonly used functions can be accessed with its user-friendly... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 4
- Bandwidth: 200
from DigiKey
500MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color (Touch) Display 4 Channel 30V Record, Playback, Save, Trend, Function Generator, Embedded Trigger and Decode Protocols [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from Siglent Technologies NA, Inc.
SIGLENT's new SDS2000X-E Series Super Phosphor Oscilloscopes are available in two bandwidths; 200 MHz and 350 MHz. They each have a maximum sampling rate of 2 GSa/s and a standard record length of 28 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 2
- Bandwidth: 200
from DigiKey
200MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color (Touch) Display 4 Analog Channel 400V Record, Playback, Save, Trend, Function Generator, Embedded Trigger and Decode Protocols [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from Siglent Technologies NA, Inc.
SIGLENT's SDS2000X Series Super Phosphor Oscilloscopes are available in bandwidths of 70, 100, 200, and 300 MHz, maximum sample rate of 2 GSa/s, and come with a maximum record length of 140 Mpts. The most commonly used functions can be accessed with its user-friendly one-button design. The SDS2000X... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 4
- Bandwidth: 300
from DigiKey
TELEDYNE LECROY, FULLY LOADED 20 [See More]
- Host Interface: Serial Port; USB; Ethernet
- Features: Has Display; RoHS
- Number of Input Channels: 4
from Siglent Technologies NA, Inc.
SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length of 200 Mpts/ch, and up to 4 analog channels + 16 digital channels mixed signal analysis ability. The SDS2000X Plus... [See More]
- Host Interface: USB; Ethernet; BNC
- Number of Input Channels: 4
- Bandwidth: 350
from DigiKey
500MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color (Touch) Display 4 Channel 30V Record, Playback, Save, Trend, Function Generator, Embedded Trigger and Decode Protocols [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from Siglent Technologies NA, Inc.
SIGLENT's SDS5000X series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have a maximum sample rate of 5 GSa/s, maximum record length of 250 Mpts/ch, and display up to 4 analog channels + 16 digital channels mixed signal analysis ability. SDS5000X Digital... [See More]
- Host Interface: USB; Ethernet; VGA
- Number of Input Channels: 2
- Bandwidth: 350
from DigiKey
55MHz Bench Oscilloscopes Ethernet, USB Interface Display 2 Analog Channel 3.3V Record [See More]
- Host Interface: USB; Ethernet
from DigiKey
55MHz Bench Oscilloscopes Ethernet, USB Interface Display 4 Analog Channel 3.3V Record [See More]
- Host Interface: USB; Ethernet
from DigiKey
ANALOG DISCOVERY 3 [See More]
- Host Interface: USB; Ethernet
from DigiKey
ADP2230 MIXED SIGNAL OSCILLOSCOP [See More]
- Host Interface: USB; Ethernet
from DigiKey
55MHz Bench Oscilloscopes Ethernet, USB Interface Display 2 Analog Channel 50V Record [See More]
- Host Interface: USB; Ethernet
from DigiKey
100MHz Bench, Digital Oscilloscopes LAN, USB Interface LCD - Color Display 4 Channel 400V Record, Save [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from DigiKey
100MHz Bench, Digital Oscilloscopes LAN, USB Interface LCD - Color Display 4 Channel 400V Record, Save [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from DigiKey
200MHz Bench, Digital Oscilloscopes LAN, USB Interface LCD - Color Display 4 Channel 400V Record, Save [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from DigiKey
200MHz Bench, Digital Oscilloscopes LAN, USB Interface LCD - Color Display 4 Channel 400V Record, Save [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from DigiKey
350MHz Bench, Digital Oscilloscopes LAN, USB Interface LCD - Color Display 4 Channel 400V Record, Save [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from DigiKey
350MHz Bench, Digital Oscilloscopes LAN, USB Interface LCD - Color Display 4 Channel 400V Record, Save [See More]
- Host Interface: USB; Ethernet
- Features: Has Display
from DigiKey
100MHz Bench, Digital Oscilloscopes Ethernet, RS232, USB Interface LCD - Color Display 2 Channel CAT I 400V Record, Save [See More]
- Host Interface: Serial Port; USB; Ethernet
- Features: Has Display
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Dual channels, 70MHz-120MHz bandwidth, 1GS/s sample rate Ocilloscope+ 4 1/2 digits multimeter+data logger. · Optional 14-bit high resolution ADC. · Max 40M record length; max 45,000 wfms/s waveform refresh rate. · Built-in 8000mAh large capacity battery, can word... [See More]
- Host Interface: USB; Ethernet; WiFi
- A/D Resolution: 14.00
- Number of Input Channels: 2
- Features: Handheld
from Rohde & Schwarz USA, Inc.
Truly uncompromised in performance and impressively user-friendly – that ’s the R &S ®RTE1000 Digital Oscilloscopes oscilloscope. With bandwidths from 200 MHz to 2 GHz and top performance parameters, the R &S ®RTE1000 Digital Oscilloscopes oscilloscopes set standards in... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 4
- Bandwidth: 2000
- Number of Trigger Inputs: 16
from Teledyne LeCroy
The LabMaster 10 Zi is the world's highest bandwidth real-time oscilloscope - 100 GHz at 240 GS/s. LabMaster 10 Zi-A is also modular - it breaks channel count barriers and provides more "bandwidth density". The modular design provides the simplest upgrade path in bandwidth and channel count, with... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 80
- Bandwidth: 100000
- A/D Resolution: 8.00
from Tektronix, Inc.
8 out of 10 engineers around the world trust Tektronix to help them debug and test tomorrow's designs faster. With the broadest portfolio of digital oscilloscopes available, the richest set of product features, the most extensive analysis capability and our award-winning service and support,... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 8
- Bandwidth: 20000
- Number of Trigger Inputs: 64
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 500
- Number of Trigger Inputs: 3
from Yokogawa Corporation of America
The DLM2000 is a bench-top oscilloscope for electronic design or debug. It's ergonomic and easy to use, and packed with features. With bandwidths from 200 to 500 MHz and memory from up to 250 Mpoints, you can be certain there is a DLM2000 to meet your application and budget. With the DLM2000's... [See More]
- Host Interface: USB; Ethernet; SCSI
- Number of Input Channels: 4
- Bandwidth: 500
- A/D Resolution: 12.00
from Cleverscope, Ltd.
The Cleverscope CS328A-XSE is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the simple... [See More]
- Host Interface: Ethernet
- Number of Input Channels: 11
- Bandwidth: 100
- Number of Trigger Inputs: 1
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; Max 100MHz Bandwidth ,1GS/s sample rate. · Max 14-bit high resolution ADC. · Max 40M record length; max 45000 wfms/s waveform refresh rate. · low back ground noise. · 8 inch 800 x 600 high resolution LCD, multi-touch screen, more user-friendly operation... [See More]
- Host Interface: USB; Ethernet; WiFi
- A/D Resolution: 14.00
- Number of Input Channels: 4
- Features: Handheld
from Teledyne LeCroy
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy ’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1 ” multi-touch display. They are ideal for debug and troubleshooting of power electronics... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 200
- A/D Resolution: 15.00
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 500
- Number of Trigger Inputs: 3
from Yokogawa Corporation of America
The DLM4000 is a unique to the industry eight-channel mixed-signal oscilloscope suitable to test and debugging applications in the embedded systems, power electronics, mechatronics, and automotive sectors. Available in both 350 MHz and 500 MHz models, the 2.5 GSa/sec DLM4000 features eight analog... [See More]
- Host Interface: USB; Ethernet; SCSI
- Number of Input Channels: 8
- Bandwidth: 500
- A/D Resolution: 12.00
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
OWON TDS Series Touch-Screen Digital Oscilloscope –. -70MHz-200MHz Bandwidth, Max 2GS/s Sample rate- 7.6M record length. - 50,000 wfms/s waveform capture rate-. waveform zooming (horizontal / vertical), and saving- FFT points (length, and resolution variable). - multi-window extension- 8... [See More]
- Host Interface: USB; Ethernet; VGA, AUX
- A/D Resolution: 8.00
- Number of Input Channels: 4
from Teledyne LeCroy
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy ’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1 ” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 8
- Bandwidth: 350
- A/D Resolution: 15.00
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
middot; 60MHz - 200MHz Bandwidth ,1GS/s sample rate. · 8-bit or 14-bit high resolution ADC. · 40M record length max 70,000 wfms/s waveform refresh rate. · low back ground noise. · 8 inch 800 x 600 high resolution LCD, optional multi-touch screen, more... [See More]
- Host Interface: USB; Ethernet
- A/D Resolution: 14.00
- Number of Input Channels: 4
from Teledyne LeCroy
The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features. 10 bit resolution; up to 13.8 bits with Optimized Filtering. 1 GHz- 4 GHz bandwidths. Up to 40 GS/s... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 1000
- A/D Resolution: 13.80
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system behavior, and the... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 2500
- A/D Resolution: 15.00
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 8
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
HDO6000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy ’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1 ” multi-touch display. They are ideal for debug, troubleshooting, and deep analysis of... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 350
- A/D Resolution: 15.00
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveMaster 8 Zi-B combines the performance, signal fidelity and feature set needed for today ’s high-speed measurements with the ease of use of a standard benchtop oscilloscope. Featuring the highest-speed serial data triggers, the only complete multi-lane serial data analysis and eye... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 4000
- A/D Resolution: 11.00
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveAce combines long memory, a wide screen display, extensive measurement capabilities, advanced triggering and great connectivity to improve trouble shooting and shorten debug time. Key Features. 40 MHz, 60 MHz, 70 MHz, 100 MHz, 200 MHz and 300 MHz bandwidths. Sample rates up to 2 GS/s. Long... [See More]
- Host Interface: USB; Ethernet
- Number of Input Channels: 2
- Bandwidth: 70
- A/D Resolution: 8.00
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
Motor Drive Analyzers provide complete three-phase electrical and mechanical power analysis with static power results in a convenient, configurable Numeric table and dynamic power displayed as per-cycle Waveforms. Motor speed, position, and torque integration are the most complete available. [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 8
- Bandwidth: 350
- A/D Resolution: 15.00
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveJet Touch provides the performance, features, and touch screen user interface to simplify operation and shorten debug time. The compact design features a 7.5 ” touch screen, providing the convenience of touch operation in a portable design. With up to 5 Mpts of memory and 2 GS/s, every... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB
- Number of Input Channels: 4
- Bandwidth: 350
- A/D Resolution: 8.00
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a design, debug errors... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 400
- A/D Resolution: 11.00
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
WaveRunner 8000 oscilloscopes have the industry ’s widest and deepest collection of tools, making it unbelievably powerful and MAUI with OneTouch makes measurement setup insanely easy, providing faster time to insight. Key Features. 500 MHz- 4 GHz bandwidths. Up to 40 GS/s sample rate. MAUI... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 500
- A/D Resolution: 11.00
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveSurfer ® MXs-B and MSO MXs-B oscilloscopes pack high performance hardware, powerful waveform processing and advanced math, measurement and debug tools into a compact form factor with a large touch screen display and intuitive user interface. With up to 10 GS/s sample rate and 32 Mpts of... [See More]
- Host Interface: Serial Port; USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 1000
- A/D Resolution: 8.00
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveSurfer 10 combines the MAUI advanced user interface with powerful waveform processing, in addition to advanced math, measurement and debug tools, to quickly analyze and find the root cause of problems. With a 10.4 ” touch screen display, high performance hardware, and compact form... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 1000
- A/D Resolution: 11.00
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features. 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths. Up to 4 GS/s sample rate. Long Memory – up to 20 Mpts. 10.1 ” capacitive touch... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 100
- A/D Resolution: 11.00
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
WaveSurfer 3000 oscilloscopes feature the MAUI advanced user interface with touch screen simplicity to shorten debug time. Quickly identify and isolate anomalies with WaveScan, Fast Display, and History mode for faster troubleshooting; LabNotebook enables easy documentation and convenient... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 2
- Bandwidth: 200
- A/D Resolution: 11.00
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The WaveSurfer 510 combines the MAUI with OneTouch user interface with powerful waveform processing, in addition to advanced math, measurement, and debug tools, to quickly analyze and find the root cause of problems. The 12.1 ” touch-screen display of the WaveSurfer 510 is the largest in its... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 1000
- A/D Resolution: 11.00
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3
from Teledyne LeCroy
The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features. 10 bit resolution; up to 13.8 bits with Optimized Filtering. 1 GHz bandwidths. Up to 40 GS/s sample... [See More]
- Host Interface: USB; Ethernet; GPIB/IEEE-488/HPIB (optional feature)
- Number of Input Channels: 4
- Bandwidth: 1000
- A/D Resolution: 13.80
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Host Interface: Serial Port; USB; Ethernet
- Number of Input Channels: 6
- Bandwidth: 62.5
- Number of Trigger Inputs: 3