Program Custom Tests Test, Inspection, and Measurement Software
from Pleora Technologies Inc.
eBUS Studio reduces complexity, cost, and time for manufacturers, integrators, and imaging device suppliers designing and deploying AI and machine vision applications for automated quality inspection. The intuitive "low code" software development platform, built on Pleora's industry-leading eBUS... [See More]
- Features: Program Custom Tests; Data Acquisition Capability
- Applications: Compliance; Quality Assurance
from Konica Minolta Sensing Americas, Inc.
Used in conjunction with a Konica Minolta Sensing spectrophotometer or colorimeter, SpectraMagic NX is a software program designed to record color measurement results and provide a more detailed analysis of a sample' s color. This versatile program allows users to easily store and find measurement... [See More]
- Features: Program Custom Tests; Data Acquisition Capability
- Computer Platform: PC
- Applications: Spectrometry Test
from Mecmesin Corporation
Build Program. Create your test procedure step by step. Totally open and free access to create test routines to exact specifications with no restrictions as in other material testing software. Alternatively, choose a pre-programmed test stored in the library and tailor it to suit your requirements. [See More]
- Features: Program Custom Tests; Automatic Test Reporting; Data Acquisition Capability
- Computer Platform: PC
- Applications: Mechanical Test
from MTS Systems Corporation
Introducing MTS TestSuite, a breakthrough platform of modular software built on a common and incredibly intuitive interface. It's a whole new approach to testing software - and a must-have tool for attaining peak productivity, now and well into the future. [See More]
- Features: Program Custom Tests; Automatic Test Reporting; Data Acquisition Capability
- Computer Platform: PC
- Applications: Compliance; Material Test; Tensile, Compressive/Bend, Multi-axial
from North Star Imaging, Inc.
Easiest, Fastest and Most Complete 3D X-ray Industrial Computed Tomography (CT) Software on the Market. 3D X-ray (CT) has never been easier with Automatic Parallelization for systems with multiple CPU ’s and GPU ’s and Intuitive interface and OpenGL based 3D volume rendering. Features:... [See More]
- Features: Program Custom Tests; Data Acquisition Capability; Third Party Software Integration; DICONDE compliant
- Computer Platform: PC
- Applications: Condition Monitoring Software; Fault Isolation; Non-Destructive Test; Printed Circuit Board Testing
from SMC International
Making the difficult easy. ROOTS is smcint ’s answer to the growing complexity and diversity of testing methods emerging with the last generation of numerical relays or IEDs. The user picks up the required functions to build a complete test protocol by just clicking on a list. Every IED is... [See More]
- Features: Program Custom Tests; Data Acquisition Capability
- Computer Platform: PC
- Applications: Relay Tester
from HORIBA Instruments, Inc.
STARS ENTERPRISE is a completely new generation of software from HORIBA, consisting of innovative web and mobile apps in a cloud-based platform. It enables you to seamlessly and completely integrate all your measurement systems, test beds and specimens, as well as on-board systems in the laboratory... [See More]
- Features: Program Custom Tests; Data Acquisition Capability; Third Party Software Integration
- Computer Platform: PC
- Applications: Automotive Electronic Test; Condition Monitoring Software
from AMETEK Sensors, Test & Calibration
NEXYGEN ™ DF software expands the functionality of your CHATILLON ® digital force gauge. This easy-to-use Windows ® based package interfaces directly to your digital force gauge. You can download peak load results from the gauge and display your results in tabular and graphical... [See More]
- Features: Program Custom Tests; Automatic Test Reporting
- Computer Platform: PC
- Applications: Material Test
from Advanced Test Concepts, Inc. (ATC, Inc.)
The Leak-Tek © program, provides the user a MS-Windows ™ based program to perform data collection, IGLS set up and calibration. An RS232 connection is used for communication using a USB to RS232 cable. Leak-Tek © 5.0 has an optional RJ45 for Ethernet interface. Minimum PC requirement... [See More]
- Features: Program Custom Tests; Automatic Test Reporting; Parallel Multiple Testing; Data Acquisition Capability; Summary Report Per Part Number
- Computer Platform: PC
- Applications: Compliance; Condition Monitoring Software; IGLS Setup & Calibration
from North Star Imaging, Inc.
Next generation Digital Radiography software developed entirely by North Star Imaging. High performance image processing and measurement functions using GPU for faster acquisitions using cone beam, fan beam or vorteX. Features: High performance image processing and measurement functions using GPU. [See More]
- Features: Program Custom Tests; Automatic Test Reporting; Data Acquisition Capability; Third Party Software Integration; DICONDE compliant
- Computer Platform: PC
- Applications: Condition Monitoring Software; Fault Isolation; Non-Destructive Test; Printed Circuit Board Testing
from HORIBA Instruments, Inc.
The STARS Brake Automation System is an integrated automation, acquisition and control system that provides a broad range of application functionality in a single, powerful environment. STARS Brake provides the user with an interface to control all aspects of the brake dynamometer in one location,... [See More]
- Features: Program Custom Tests; Data Acquisition Capability
- Computer Platform: PC
- Applications: Automotive Electronic Test
from AMETEK Sensors, Test & Calibration
NEXYGEN ™ MT material test and data analysis software and Ondio application bulider software packages can be used with all Lloyd Instruments LR Series materials testing machines. Please click here for more details on these packages. For all current Plus Series materials testing machines, see... [See More]
- Features: Program Custom Tests; Automatic Test Reporting
- Computer Platform: PC
- Applications: Material Test; Mechanical Test