F Motor Contactors
1 Result
IEC Contactors
from Schneider Electric
from Schneider Electric
IEC Contactors and Overload Relays. Advanced motor management system for critical processes. Thermal overload relays up to 140A. Available up to 150A for AC3 and 200A for AC1 applications. Available up to 800A for AC3 and 2100A for AC1 applications. Ultra-compact, multifunctional starter for... [See More]
- IEC Size: F; K
- Continuous Current: 0.1000 to 630
- Standard Rating: IEC