Electromechanical Motor Contactors

26 Results
3 Pole AC Coil Contactors -- MC-100A-AC120V
from Altech Corp.

Features. Frame Size 100AF. 1/2HP up to 600HP @ 480V AC. Screw Terminals (Lug Terminals Available). Direct Mounting Overload Relays [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA; IEC
  • NEMA Size: 1; 3 (optional feature)
3 Pole AC Coil Contactors -- MC-22B-DC12V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single
  • Standard Rating: NEMA; IEC
  • NEMA Size: 1
Mini Contactor -- CGM Series
from CARLO GAVAZZI Automation Components

General. Compact size with powerful performance. Approx. 2 ¼ cubic inches (55 cubic mm). One frame size for three current ratings. Up to 7.5HP motor rating. Up to 20A resistive rating. AC or DC control voltage. Four connection types (shown in the picture above). Standards. cUL, CE and RoHS... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • NEMA Size: 00
Motor Contactors -- MS-T
from Mitsubishi Electric Automation, Inc.

Compact dimensions, modular expansion options and a power-saving design are the key characteristics of the MS-N and MS-T series magnetic contactors. DIN rail mountable and standardized terminal covers make installation and wiring user friendly and cost effective. MS-N and MS-T magnetic contactors... [See More]

  • Device Technology: Electro-mechanical
NEMA Contactors
from Schneider Electric

NEMA Contactors and Overload Relays. Available in NEMA size 00-7. Available with current ratings up to 30A. UL Listed short-circuit ratings up to 100,000 A. Combining NEMA robustness and IEC compactness. Application Flexibility with a Single Part Number [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 30 to 100000
  • Standard Rating: NEMA
Contactor -- 225182100 [GX21BA from Sensata Technologies]
from Radwell International

CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 150
  • AC Motor Phase: Single
  • Control Voltage: 12 to 800
GX11 Sealed Contactor -- GX11
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 150
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
IEC Style Contactors -- LC1D0910-1
from Selectric, Inc.

Amp ratings; AC3-9, AC1-20, control voltages from 24-660 volts [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single
  • Standard Rating: IEC
  • Thermal Current: 9
Bar-Mounted Contactor -- TeSys B
from Schneider Electric, Automation & Control

TeSys B - Bar contactors up to 900 kW. 4 sizes: LC1-BL up to 800 A/AC-1. LC1-BM up to 1250 A/AC-1. LC1-BP up to 2000 A/AC-1. LC1-BR up to 2750 A/AC-1. 4 arrangements of instantaneous contacts. Combinable thermal overload relays: LR9-F, LT6 Benefits. Quick, simple selection. Applications. Industry,... [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 1 to 4
  • Continuous Current: 800
  • Control Voltage: 220
Mini-Contactor -- CC Series
from CARLO GAVAZZI Automation Components

General. Four frame sizes. Motor ratings of each frame size: Up to 20, 30, 60 or 75HP. Resistive rating Up to 40, 60, 100, 160A. AC or DC coil voltage. Two connection types: Screw terminal connections are available on all frame sizes Lug terminals connections are available on 63 and 100 amp sizes. [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • NEMA Size: 00; 0; 1; 2; 3
Contactor -- 39002843 [SK12L-E10 from Fuji Electric Corp. of America]
from Radwell International

CONTACTOR, ELECTROMECHANICAL, SPST, 3 POLE, 12 AMP, 24 VDC, 1 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 3
  • Continuous Current: 12
  • Control Voltage: 24
GX12 Sealed Contactor -- GX12
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 225
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- iCT
from Schneider Electric, Automation & Control

iCT - Contactors. Discover Acti 9 iCT 1 to 4 poles wide range of contactors. With exclusive features, Acti 9 iCT DIN rail contactor is definitely geared to absolute safety. Class-2 insulation : continuous safety for operators and unqualified personnel. Rating :16, 20, 25, 40, 63 & 100 A. Number... [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 1 to 4
  • AC Motor Phase: Single (optional feature); Three (optional feature)
Power-Contactor -- CC Power Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • NEMA Size: 3; 4; 5; 6; 7
Contactor -- 40732134 [DILM25-10(240V/60HZ) from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER,CONTACTOR, NON REVERSING, 25 AMP, 1 N.C., ELECTROMECHANICAL AC COIL, 230/240V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 25
GX14 Sealed Contactor -- GX14
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- TeSys D
from Schneider Electric, Automation & Control

TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1. Contactors and reversing contactors up to 75 kW/400V and 250A/AC1. » AC, DC, low-consumption DC control circuit. » All types of starter: reversing or non-reversing, star/delta, by auto-transformer, etc. [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 2
  • Continuous Current: 200
  • Control Voltage: 110
Contactor -- 41719934 [SK12L-E01 from Fuji Electric Corp. of America]
from Radwell International

CONTACTOR, ELECTROMECHANICAL RELAY, 24 DC COIL, 12 AMPS, SPST-NC CONTACT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 12
GX16 Sealed Contactor -- GX16
from GIGAVAC

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 600
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- TeSys F
from Schneider Electric, Automation & Control

TeSys F - Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1. Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1. Contactors and reversing contactors: All AC and DC control voltages 50/400 Hz. "Power" connection. Screw connectors. Flexibility by addition of... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 200
  • Standard Rating: IEC
  • Thermal Current: 200
Contactor -- 4938496 [S-N125 AC200V from Mitsubishi Electric & Electronics USA, Inc.]
from Radwell International

CONTACTOR, MS-N SERIES, ELECTROMECHANICAL, 200V COIL, 125A RATING @ 240VAC, 120A RATING @ 380/400/415/440VAC, 10HP RATING @ 120VAC, 20HP RATING @ 240VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
GX23 Sealed Contactor -- GX23
from GIGAVAC

Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350 to 710
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- TeSys GC, GY, GF
from Schneider Electric, Automation & Control

TeSys GC, GY, GF - Modular contactors from 16 up to 100 A. DIN rail contactor in the field of low-voltage final distribution for control & monitoring. -Class-2 insulation: continuous safety for operators and unqualified personnel. - Rating: 16, 25, 40, 63, 100 A. - Number of poles: 1P, 2P, 3P,... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single (optional feature); Three (optional feature)
  • Standard Rating: IEC
  • Number of Poles: 1 to 4
Contactor -- 5639597 [ES-9513-1:10 from Eaton Corporation]
from Radwell International

ROTARY CONTACTOR, ELECTROMECHANICAL COUNTER, LEAF SWITCH OUTPUT, 5/16 INCH SHAFT, 1:10 RATIO, ES9513, 40892400. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
GXNC14 Normally Closed Sealed Contractor -- GXNC14
from GIGAVAC

Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- TeSys K
from Schneider Electric, Automation & Control

TeSys K - Contactors and reversing contactors up to 7.5kW 400/415V. Common options available for all ratings: 6, 9, 12 A. Control circuits available: AC, DC, low-consumption DC, silent. Applications: 2.2 kW, 4.5 kW, 5.5 kW in AC3 and AC4. Connectors: screw clamp, faston connectors, spring terminals,... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 6
  • Standard Rating: IEC
  • Thermal Current: 10 to 20