M Motor Contactors
Last Updated: April 1, 2025
Description
M Motor Contactors are electromechanical devices used to control the power flow to electric motors. They function as a switch that can be operated remotely to start or stop the motor. These contactors are integral components in motor starters, providing a means to control the electrical power supplied to the motor.
Working Principle
M Motor Contactors operate by using a solenoid to engage or disengage the power contacts. When the coil of the contactor is energized, it generates a magnetic field that pulls the contactor's armature, closing the contacts and allowing current to flow to the motor. This electromechanical action replaces manual switching, providing a more efficient and reliable method of motor control. The contactors are designed to handle high operating currents and include mechanisms to suppress arcing, which can occur when interrupting heavy motor currents. This makes them essential for protecting motors from electrical overload and ensuring smooth operation.
Applications
M Motor Contactors are widely used in various industrial applications where electric motors are employed. Specific examples include:
- Conveyor systems in manufacturing plants, where they control the start and stop functions of the motors driving the conveyors.
- HVAC systems, where they manage the operation of compressors and fans.
- Pumping stations, where they control the motors driving water pumps.
Advantages over other Motor Contactors
One of the key advantages of M Motor Contactors is their ability to handle high operating currents while providing reliable protection against electrical overloads. They are also designed to suppress arcing effectively, which enhances their durability and operational lifespan compared to other types of contactors that may not have such robust arc suppression capabilities.
Limitations
M Motor Contactors, like all electromechanical devices, have limitations. They can be susceptible to wear and tear over time due to the mechanical movement involved in their operation. Additionally, they may not be suitable for applications requiring rapid switching or where space constraints are a significant concern, as they can be bulkier than solid-state alternatives.
Considerations
When selecting M Motor Contactors, several factors should be considered:
- Initial Costs: The initial cost of M Motor Contactors can vary based on their size and specifications. It's important to balance cost with the required performance and durability.
- Operating Expense: Consider the energy consumption of the contactor's coil, especially in applications where the contactor is frequently energized.
- Durability: M Motor Contactors are generally durable, but their lifespan can be affected by the frequency of operation and the electrical load they handle.
- Replacement and Maintenance Costs: Regular maintenance is necessary to ensure optimal performance and longevity. Replacement costs should also be considered, particularly in high-use environments where wear and tear are more pronounced.
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (2) N.O./(2) N.C. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 110 to 120
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 22A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 110 to 120
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (3) N.O. POWER CONTACT(S), 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.O. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 110 to 120
- Standard Rating: IEC
from Radwell International
DEFINITE PURPOSE CONTACTOR, IEC MAGNETIC CONTACTOR, 3 POLES, FRAME C, 18 AMPS, AMPS-INDUCTIVE: 15A, AMPS-RESISTIVE: 40A, 120 VAC, NO ENCLOSURE, XTCE SERIES, NON-REVERSING, AUXILIARY CONTACT FORM: 1 NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Continuous Current: 18
- Standard Rating: IEC
- Motor Voltage: 120
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR MODULE, IEC MODULAR STARTER SYSTEM, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 120
- Standard Rating: IEC
from Radwell International
DISCONTINUED BY MANUFACTURER, WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (3) N.O. POWER POLES, (1) N.O. AUXILIARY CONTACTS, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 110 to 120
- Standard Rating: IEC
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR MODULE, IEC MODULAR STARTER SYSTEM, 220/240 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 240
- Standard Rating: IEC
from Radwell International
CONTACTOR, MINIATURE IEC MAGNETIC, 6 AMP INDUCTIVE, 15 AMP RESISTIVE, 3 POLES, 120 VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Continuous Current: 6 to 15
- Standard Rating: IEC
- Motor Voltage: 120
from Radwell International
CONTACTOR, MINIATURE, 9 AMPS INDUCTIVE, 20 AMPS RESISTIVE, 3 POLES, 120VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT, IEC MAGNETIC. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Continuous Current: 9 to 20
- Standard Rating: IEC
- Number of Poles: 3
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (4) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 110 to 120
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (3) N.O. POWER POLES, (1) N.C. AUXILIARY CONTACTS, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 110 to 120
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 22A, (3) N.O. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 24
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (2) N.O./(2) N.C. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 24
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (4) N.O. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 24
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (4) N.O. POWER POLES, 208-240 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 240
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.C. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 110 to 120
- Standard Rating: IEC
from Radwell International
WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 9A, (2) N.O./(2) N.C. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: M
- Motor Voltage: 24
- Standard Rating: IEC