2 Motor Contactors
from Altech Corp.
Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]
- NEMA Size: 2
- Device Technology: Electro-mechanical
- Standard Rating: NEMA; IEC
- AC Motor Phase: Single
from Allen-Bradley / Rockwell Automation
300 NEMA Contactor, NEMA Size 2, Open, 240V 60Hz, Three Poles, 1 N.O. Auxiliary Contact [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
300 NEMA Contactor, NEMA Size 2, Open, 380V 60Hz, Three Poles, 1 N.O. Auxiliary Contact [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Control Voltage: 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F"" [See More]
- NEMA Size: 2; 3
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Disconnect Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Control Voltage: 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Contactor, Disconnect Type, NEMA 2, 480 Volts (B), Type 4/4X - Enclosure Code C"" [See More]
- NEMA Size: 2; 4
- Control Voltage: 120
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Lighting Contactor, Circuit Breaker Type, 60 A, 208/110/120 VAC - 50/60Hz (HD), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
NEMA Combination Lighting Contactor, Disconnect Type, 60 A, 480 Volts (B), Type 1 - Enclosure Code A"" [See More]
- NEMA Size: 1; 2
- Standard Rating: NEMA
from Allen-Bradley / Rockwell Automation
500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,60A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz , [See More]
- NEMA Size: 2
- Continuous Current: 60
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
500LP NEMA Top Wiring Permanent Magnetic-Latching Lighting Contactor ,60A, Open, 115-120V 60Hz, 3 Power Poles, No , 115-120V 60Hz , Auxiliary Contact (On Contactor) [See More]
- NEMA Size: 2
- Continuous Current: 60
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
500F, 500FC NEMA AC/DC Contactor,Motor Loads,Feed-Through ,SIZE 2, Open, 115-120V 60Hz, 3 Power Poles, Yes , 45 , 110/120V 50/60 Hz , [See More]
- NEMA Size: 2
- Continuous Current: 45
- Standard Rating: NEMA
- Number of Poles: 3
from Allen-Bradley / Rockwell Automation
500, 500DC NEMA AC/DC Contactor, Motor Loads,Top Wiring ,SIZE 2,115-120V 60Hz,Open, 3 Power Poles , 45, 110/120V 50/60 Hz , , Yes, Surge Suppressor [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
CONTACTOR, 50 AMP, 600 V, 2 NORMALLY OPEN, NEMA 2, HEAVY DUTY, LEFT HAND SIDE INTERLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 50
- Standard Rating: NEMA
from CARLO GAVAZZI Automation Components
General. Four frame sizes. Motor ratings of each frame size: Up to 20, 30, 60 or 75HP. Resistive rating Up to 40, 60, 100, 160A. AC or DC coil voltage. Two connection types: Screw terminal connections are available on all frame sizes Lug terminals connections are available on 63 and 100 amp sizes. [See More]
- NEMA Size: 00; 0; 1; 2; 3
- Device Technology: Electro-mechanical
- Standard Rating: NEMA
- AC Motor Phase: Single (optional feature); Three
from Automation24, Inc.
The main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-BD-S-E - 1337017700 from LS ELECTRIC operates on a control supply voltage of 24 V DC and features two normally open and two normally... [See More]
- NEMA Size: 2
- Motor Voltage: 690
- Standard Rating: NEMA
- Three Phase Power: 30
from Radwell International
CONTACTOR, NON REVERSING, LIGHTING CONTACTOR, 110/120 VAC, 50/60 HZ COIL, 2 POLE, OPEN STYLE, NEMA 2, 60 AMP, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Continuous Current: 60
- Standard Rating: NEMA
- Motor Voltage: 120
from Automation24, Inc.
The main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC is offered for load switching up to 30 HP at AC-3/480 V. The Metasol main contactor MC40A-30-22-K7-S-E - 1337012900 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features two normally open and two normally... [See More]
- NEMA Size: 2
- Motor Voltage: 690
- Standard Rating: NEMA
- Three Phase Power: 30
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, 50 AMPS, 1 PHASE, 2 POLE, 600 VAC, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- AC Motor Phase: Single
- Standard Rating: NEMA
- Continuous Current: 50
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, FRONT CONNECTED, ENCLOSED, NEMA 2, 3-POLE, 110/120V, 50/60HZ, A200 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Standard Rating: NEMA
from Radwell International
DISCONTINUED AS MANUFACTURER, CONTACTOR COIL, 120 VAC, 60 HZ, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 2
- Motor Voltage: 120
- Standard Rating: NEMA