7 Motor Contactors

5 Results
3 Pole AC/DC Contactors -- MC-800A-100V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • NEMA Size: 7
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
NEMA Size 7 Contactor Bus Bar Conn PLC -- 300-HOED9311
from Allen-Bradley / Rockwell Automation

300 NEMA Contactor, NEMA Size 7, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
NEMA Size 7 Safety Contactor Bus Bar PLC -- 300S-HOED9312C
from Allen-Bradley / Rockwell Automation

300S Safety Contactor, NEMA Size 7, Open, 100-250V 50-60 Hz/100-250V DC With 24V DC PLC Interface, Three NO Poles, 1 N.O. - 1 N.C. Auxiliary Contact [See More]

  • NEMA Size: 7
  • Standard Rating: NEMA
Contactor -- 10080397 [500-HOD930 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER 12/31/2018, CONTACTOR, NON REVERSABLE, 3 PHASE, OPEN TOP WIRE CONTACTOR, 3 POWER POLES, NEMA 7, 110 V 50 HZ, 120 V 60 HZ, NON COMBINATION, FULL VOLTAGE, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 7
  • AC Motor Phase: Three
  • Standard Rating: NEMA
Power-Contactor -- CC Power Series
from CARLO GAVAZZI Automation Components

Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to turn 2... [See More]

  • NEMA Size: 3; 4; 5; 6; 7
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Single (optional feature); Three