Full Frame Area Array CCD Image Sensors

3 Results
Full Frame CCD Sensor -- CCD595
from BAE Systems - Fairchild Imaging

The CCD 595 is a 9216 x 9216 active element solid state charge coupled device (CCD) full frame sensor. The CCD is intended for advanced scientific, space, and aerial reconnaissance applications. The CCD 595 is organized as an array of 9216 horizontal by 9216 vertical imaging elements. The pixel... [See More]

  • CCD Type: Full Frame Area Array
  • Vertical Pixels: 9216
  • Horizontal Pixels: 9216
  • Pixel Size: 8.75
Full Frame CCD Sensor -- CCD6161
from BAE Systems - Fairchild Imaging

The CCD6161 is a 4096(H) x 4096(V) solid state Charge Coupled Device (CCD) Full Frame sensor. The CCD is intended for advanced scientific, space, industrial, and commercial digital imaging applications. The CCD6161 active area is organized as an array of 4096 horizontal by 4096 vertical imaging... [See More]

  • CCD Type: Full Frame Area Array
  • Vertical Pixels: 4096
  • Horizontal Pixels: 4096
  • Pixel Size: 15
High Sensitivity TDI CCD Sensor -- CCD5023
from BAE Systems - Fairchild Imaging

The CCD 5023 is a high sensitivity Time Delay Integration (TDI) CCD sensor designed for wide area scanning operations such as dental or medical x-ray imaging. It has the following operational advantages: Vertical summing stage allows up to three (binning 3 x 3 case) vertical shifts of charges during... [See More]

  • CCD Type: Full Frame Area Array; Time Delay and Integration (TDI) Sensor
  • Vertical Pixels: 242
  • Horizontal Pixels: 1704
  • Pixel Size: 27