Spectral Filters Optical Filters
from Electro Optical Components, Inc.
Electro Optical Components can supply filters or lenses mounted into metal caps vacuum proof by gluing. This will reduce efforts on the side of OEM customers and reduce the overall cost of the final products. With sophisticated gluing technology, the caps will have a rate of leakage less than 5... [See More]
- Filter Type: Spectral Filters
- Application: Infrared
from Qioptiq
For photo detectors, Si-Diodes. Very high blocking in the NIR. High transmission in the VIS. Thickness 1.1 mm. T ≤ 1 % for 780 - 1100 nm. T = 50 % for 730 ± 20 nm. T ≥ 80 % for 420 - 680 nm [See More]
- Filter Type: Spectral Filters
- Filter Shape: Circular; Square; Rectangular
- Application: Visible
- Filter Diameter, Side Length, or Rectangular Length: 25 to 160
from Edmund Optics Inc.
Ideal for 200-700nm Sources. Optical Densities Ranging from 0.3 to 3.0. Our TECHSPEC ® UV-VIS reflective neutral density (ND) filters are spectrally flat from 200 to 700nm and feature outstanding parallelism and surface characteristics. This combination of high tolerance and broadband... [See More]
- Filter Type: Neutral Density Filters; Spectral Filters
- Filter Shape: Circular
- Application: Visible; Ultraviolet
- Filter Diameter, Side Length, or Rectangular Length: 12.5
from Jiangyin Deli Laser Solutions Co., Ltd.
Sapphire/ruby windows are applied as circuit substrates, epitaxial substrates, oriented substrates to GaN, GaAs. And other, sapphire possesses nice light transmission in0.20~5.50um wave band, and the infrared ray transmission is hardly influenced by temperature, so the optical components made of... [See More]
- Filter Type: Spectral Filters
- Filter Shape: Square
- Application: Infrared
- Transmission Range: 200 to 5500
from LG Chemical of America Inc.
LCD Photoresist. A key material for implementing vivid LCD colors. A photo-sensitive material is a key material for a LCD color filter and is made of liquid chemical that responds to the light to form three different pixels of red, green and blue and create various colors. It is made using... [See More]
- Filter Type: Spectral Filters
- Application: Visible