Visible (VIS) Optical Filters

80 Results
Filter
from CRYSTECH, Inc.

CRYSTECH is committed to manufacturing high-precision filters for solid-state laser systems. CRYSTECH can provide IPL filters, narrowband filters and broadband filters with precise wavelengths, high transmittance, good cut-off depth, and strong film layers. They are mainly used in medical beauty,... [See More]

  • Application: Infrared; Visible
  • Filter Shape: Rectangular
  • Filter Type: Bandpass / Interference Filters
  • Transmission Range: 300 to 1400
Bandpass Filters
from Changchun Yutai Optics Co., Ltd.

Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications. Laser Line filters typically... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Thickness: 0.5000 to 6
  • Filter Type: Bandpass / Interference Filters
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
Bandpass Interference Filters
from CeNing Optics Co., Ltd.

Band pass filter plates are divided into short-pass and long-pass filters according to whether they transmit below or above the transition wavelength. The transition wavelength or cut-on/off wavelength is the wavelength at which the transmission is 50% of its peak value. [See More]

  • Application: Infrared; Visible
  • Filter Shape: Circular; Square
  • Filter Type: Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
Optical Color Glass Filters
from Changchun Yutai Optics Co., Ltd.

Due to its selective absorption in visible wavelength range, color glass filter will exhibit various color depending the glass type. Color glass filter provides an economical filter for various applications. Optical glass filters are widely used in safety glasses, industrial measurement, and... [See More]

  • Application: Visible
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
  • Filter Type: Color Filters
Colored Glass Filters
from CeNing Optics Co., Ltd.

CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters. [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Square; Rectangular
  • Filter Type: Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
  • Filter Diameter, Side Length, or Rectangular Length: 5 to 76.2
Optical Longpass Filters
from Changchun Yutai Optics Co., Ltd.

Longpass Filters, also known as Longpass Edge Filters, are designed to transmit wavelengths greater than the cut-on wavelength of the filter. Longpass Filters are commonly used to isolate portions of the spectrum in a variety of industrial or life sciences applications including microscopy or... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Thickness: 0.5000 to 6
  • Filter Type: Long Pass Filters
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
Optical Shortpass Filters
from Changchun Yutai Optics Co., Ltd.

Shortpass Filters, also known as Shortpass Edge Filters, are used to transmit wavelengths shorter than the cut-off wavelength of the filter. Shortpass Filters are typically designed for a 0 ° Angle of Incidence, whereas Shortpass Dichroic Filters are designed for use at a 45 ° Angle of... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Thickness: 0.5000 to 6
  • Filter Type: Short Pass Filters
  • Surface Quality: 60-40 Scratch / Dig; 80-50 Scratch / Dig
Advanced Materials -- LCD Photoresist
from LG Chemical of America Inc.

LCD Photoresist. A key material for implementing vivid LCD colors. A photo-sensitive material is a key material for a LCD color filter and is made of liquid chemical that responds to the light to form three different pixels of red, green and blue and create various colors. It is made using... [See More]

  • Application: Visible
  • Filter Type: Spectral Filters
Filter for Space Application
from CILAS

CILAS is involved in several space projects dedicated to earth observation [See More]

  • Application: Infrared; Visible
  • Transmission Range: 400 to 1000
Longpass Filters For Vision Inspection Apllication
from HG Optronics, Inc.

Longpass filters are ideal for a variety of applications, such as gas monitoring, temperature, sensing, thermal imaging and motion sensing, etc. Longpass filters block shorter wavelengths and transmit longer wavelengths. Blocking can be from reflectance, absorption or a combination. Transmission in... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Long Pass Filters
0.3 Optical Density 12.5mm Diameter UV-VIS ND Filter -- NT48-618
from Edmund Optics Inc.

Ideal for 200-700nm Sources. Optical Densities Ranging from 0.3 to 3.0. Our TECHSPEC ® UV-VIS reflective neutral density (ND) filters are spectrally flat from 200 to 700nm and feature outstanding parallelism and surface characteristics. This combination of high tolerance and broadband... [See More]

  • Application: Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters; Spectral Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.5
25mm Neutral Density Filters
from Rapid Spectral Solutions

25mm neutral density filters available in a wide range of optical densities. These filters are suitable for all general use. 2mm thick. [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25
Blue Colored Glass Filters
from Qioptiq

Volume filters fabricated from colored glass. Mounted and unmounted versions available. Mounted types fit to LINOS Microbench m. Max. IR-transmittance of all filters at 2600 nm. Reflection Coefficient P = 0.92. Thickness of the Filters: 2 mm. Tolerances: Ø 22.2 mm: ± 0.2 mm; Ø... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Color Filters
  • Filter Diameter, Side Length, or Rectangular Length: 21.4 to 50
Neutral Density Filters
from Abrisa Technologies

There are some applications for which the light used is too intense. In those cases a filter is often needed to apply a reduction in the intensity of the light without influencing the spectral profile. These wavelength neutral filters are often specified in terms of their optical density. Optical... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 27
Bandpass Interference Filters -- F-NBP005
from Ross Optical Industries

These types of filters are used to pass certain narrow wavelength band with high transmission and block the un-wanted light. The pass band can be very narrow such as 10nm or very wide depending on your specific application. Rejection band are deeply blocked with OD from 3 to 5 or above. Our line of... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 5
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59901 ET - 405/488nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Custom Broad, Narrow, and Dual Bandpass Filters
from Deposition Sciences, Inc.

PRODUCT DESCRIPTION. DSI has many years of experience producing narrow bandpass filters for use in the MWIR through LWIR. The coatings are. produced by either sputtering or evaporation. They are durable and can be used in a broad range of operating environments. APPLICATIONS. • Gas Detection. [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Square (optional feature)
  • Filter Type: Color Filters; Bandpass / Interference Filters
Optical Low Pass Filters
from Kyocera Corporation

Features. • Made of high quality synthetic quartz crystal for optical device. • Available for various spectrum requirements by infrared absorption glass or infrared cut coating. • Available with ultraviolet cut coating or ultraviolet cut coating plus infrared cut coating. •... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 5.08 to 12.7
  • Filter Type: Bandpass / Interference Filters
  • Transmission Range: 350 to 1100
Colored Glass Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Square
  • Filter Type: Color Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25
ND Filter for Camera Lens on the Drone
from Suzhou Jiujon Optics Co., Ltd

The ND filter bonded with AR window and polarizing film. This product is designed to revolutionize the way you capture images and videos, providing unparalleled control over the amount of light entering your camera lens. Whether you ’re a professional photographer, videographer, or simply a... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters
VIS & IR Laser Interference Fiters -- GCC-2020
from Daheng New Epoch Technology, Inc.

Interference filters are fabricated by a series of thin layers of various dielectric materials sandwiched by glsaa substrates. When multi wavelength light passes through the filter interference occurs due to the differences in refractive index, resulting in a very high transmittance for certain... [See More]

  • Application: Infrared; Visible
  • Filter Shape: Circular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25.4
Dichroic Plate Beamsplitters
from Spectral Optics

Substrate: Material: UV fused silica or BK7. Clear Aperture: larger than 85%. Surface Quality (Scratch-Dig): 10-5 for regular plate windows. 60-40 for super thin plate windows. Surface Flatness: λ/10 @633nm for regular plate windows. λ/10 per mm @633nm for super thin plate windows. [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Long Pass Filters; Short Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
Blue Filter Glass, Selective Absorption
from Foctek Photonics, Inc.

Applications. Photographing Apparatus. Meter and Instrument. Optical Device. Medical Treatment Apparatus. Teaching Apparatus. UV Analyzer. Financial Equipment. Airport Lamps. Military Equipment. Technological Research Institute. Public Security Department [See More]

  • Application: Visible
  • Thickness: 2
  • Filter Type: Color Filters
Long Pass Filter
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Long Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 2 to 200
Neutral Density Absorption Type Filters at 450-650 nm
from EKSMA OPTICS

EKSMA OPTICS neutral density (ND) filters attenuate VIS spectral region. The optical density varies from 0.1 to 3.0, 1 or 2 inches size square and roud shapes are available. Neutral density absorption type filters decrease the intensity of light without altering the relative spectral distribution of... [See More]

  • Application: Visible
  • Filter Shape: Circular; Square
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
Optical Filters - Biomedical
from Tower Optical Corporation

Tower custom filters cover applications for biomedical bandpass, narrow bandpass, broad bandpass or long pass. Using ion-beam sputtering together with volume manufacturing methods, Tower is able to offer cost-effective solutions. [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Bandpass / Interference Filters; Neutral Density Filters
Dichroic Filter
from Shanghai Optics

Dichroic Filters for Every Application. A dichroic filter is thin optical filter crafted to transmit light in only one narrowly defined wavelength band, while reflecting all other wavelengths. These optical filters are also known as thin-film or interference filters. Dichroic filters are typically... [See More]

  • Application: Visible; Ultraviolet
  • Filter Type: Dichroic Filters; Hot Mirrors; Cold Mirrors; Long Pass Filters; Short Pass Filters
Visible / Near IR Dichroic Filters
from Rocky Mountain Instrument/RMI Laser

Dichroic Filter coatings are designed to transmit one spectral region (passband) and reflect another (rejection band). The filter is a Short Wave Pass (SWP) if the passband is to the left of the transition slope, and a Long Wave Pass (LWP) if the passband is to the right of the slope. The advantages... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Color Filters; Dichroic Filters; Long Pass Filters; Short Pass Filters
1000nm Longpass Colour Glass Filter 25mmdia x 3mmthk -- 1000FCS2500
from Knight Optical (UK) Ltd

Colour Glass filters are useful for selective wavelength absorption and therefore achieve high out of band blocking. Colour glass type Longpass filters have very low transmission in short wavelengths and high transmission in the long wavelengths. These filters are used in range of spectral selection... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Long Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
Vision Sensor Filters
from Banner Engineering Corp.

Infrared filter blocks visible light and passes infrared light (included with infrared lights). Blue filter improves quality by reducing ambient light; it passes blue and infrared light. Green filter improves quality reducing ambient light; it passes green and infrared light. Red filter improves... [See More]

  • Application: Infrared; Visible
  • Filter Shape: Circular
  • Filter Type: Color Filters
Cold Mirror, 25mm diameter x 3mm thick
from Andover Corporation

A Cold Mirror is the inverse of the Hot Mirror, it reflects the visible and transmits the infrared. Their coatings are all first-surface variety and like the hot mirrors, are also deposited onto low expansion material such as borosilicate glass. These mirrors are usually used at a 45 ° angle of... [See More]

  • Application: Infrared; Visible
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Type: Cold Mirrors
  • Thickness: 3
Optical Colored Glass Filter
from HG Optronics, Inc.

Colored glass filters are optical components that control incident wavelength by distributing an optical absorbing substance in glass. 1.1 、How do optical filters work?. Optical filters are passive devices that allow the transmission of a specific wavelength or set of wavelengths of light. [See More]

  • Application: Visible
  • Surface Quality: 20-10 Scratch / Dig; 60-40 Scratch / Dig
  • Filter Shape: Circular
High Speed Bandpass Filters
from Rapid Spectral Solutions

Rapid Spectral Solutions (RSS) has a listing of many bandpass filters with FWHM of 1.0 to 50 nm, with a feature of accepting light from a substantial field of view. Filters can be provided with Acceptance Angles up to +- 50 degrees from normal with little loss of normal performance. Getting them in... [See More]

  • Application: Infrared; Visible
  • Filter Shape: Circular; Square; Rectangular
  • Filter Type: Bandpass / Interference Filters; Fused Silica Encapsulated
  • Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
Color Filters -- DC
from Qioptiq

Absorption free interference systems. Nearly no-loss, diversion or mixture of basic Colors blue, green and red. For angles of incidence of 45 °. Heat-resistant up to approx. 300 °C. Thickness of all filters: 1.1 mm. Special sizes up to 160 mm x 110 mm on request. [See More]

  • Application: Visible
  • Filter Shape: Circular; Square; Rectangular
  • Filter Type: Color Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25 to 160
NVIS Filters
from Abrisa Technologies

ZC &R Coatings for Optics (ZC &R), a division of Abrisa Technologies, has over 20 years of design and volume manufacturing experience for high performance thin film coating solutions for Night Vision Imaging Systems (NVIS) and Night Vision Goggle (NVG) compatible lighting and displays. ZC... [See More]

  • Application: Visible
  • Filter Type: Night Vision Compatible NVIS
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59902 ET - 442/514nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Custom Dichroic Edge Filters
from Deposition Sciences, Inc.

Product Overview. Edge filters, also sometimes called dichroic filters, are coatings that include short wave pass and long wave pass filters. Specifically, these coatings transmit one range of wavelengths while blocking others. However, they are distinct from bandpass and notch filters in that they... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Color Filters; Dichroic Filters; Long Pass Filters; Short Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 100
Dielectric Bandpass Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Rectangular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.5 to 25.4
Intense Pulsed Light Filter
from Foctek Photonics, Inc.

IPL filter is the key optical element for IPL (intense Pulsed Light) machine, which filters the UV wave and reserve the useful wave from 400nm to 1200nm for cosmetic laser, such as photrejuvenation, hair removal, vascular and acne treatment. The available wavelength are 550, 560, 570, 590, 615, 645,... [See More]

  • Application: Infrared; Visible
  • Surface Quality: 60-40 Scratch / Dig
Narrow Bandpass Filter
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 2 to 200
1000nm Longpass Colour Glass Filter 28mmdia Mounted -- 1000FCS2500-MO
from Knight Optical (UK) Ltd

These colour glass filters are mounted in high quality black anodized rings for easy integration into aesthetic lighting, imaging and cosemetic laser applications. Our extensive filter range includes long pass, short pass and band pass types over a broad range of wavelengths. Our camera filter... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Long Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
Hot Mirror, 12.5mm diameter x 3mm thick
from Andover Corporation

Hot Mirrors perform as their name states: they reflect the heat and transmit the visible light. All of the coatings are classified as hard, first-surface dielectric, and will meet or exceed the specified humidity and abrasion specifications. To prevent cracking or crazing from high heat... [See More]

  • Application: Visible
  • Filter Diameter, Side Length, or Rectangular Length: 12.5
  • Filter Type: Hot Mirrors
  • Thickness: 3
OD 0.7 UV Neutral Density Filter
from Rapid Spectral Solutions

38mm neutral density filters suitable for all general use. 1mm thick. [See More]

  • Application: Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 38
NIR-Blocking Filters -- CALFLEX X
from Qioptiq

For photo detectors, Si-Diodes. Very high blocking in the NIR. High transmission in the VIS. Thickness 1.1 mm. T ≤ 1 % for 780 - 1100 nm. T = 50 % for 730 ± 20 nm. T ≥ 80 % for 420 - 680 nm [See More]

  • Application: Visible
  • Filter Shape: Circular; Square; Rectangular
  • Filter Type: Spectral Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25 to 160
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59903 ET - 442/532nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Custom Notch Filters
from Deposition Sciences, Inc.

Product Overview. Notch filters block a range of wavelengths while transmitting both shorter and longer wavelengths outside of the blocked region. Thus, they provide the exact opposite functionality of a bandpass filter. One of the most common uses of DSI notch filters is in thermal infrared imaging... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Color Filters; Notch Filter
  • Rejection Range: 755 to 845
Dielectric Dichroic Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Dichroic Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25.15 to 25.4
Interference Filter
from Foctek Photonics, Inc.

Applications. Biomedical. Fluorescence Microscope. Laser System. Inspection Apparatus. Selective Interference. Hg Lamp Spectrum. Analyzing Spectrum. Imaging Optics Systems [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12 to 24
Optical Filter/Biochemical Filter
from Changchun Sunday Optics Co., Ltd.

Optical Mirrors are used for beam turning, interferometry, imaging, or illumination.Using polished glass or metal as the substrate, the light beam hits the surface to form mirror reflection.In order to obtain as much reflected light as possible, the substrate is often coated with a reflective... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Type: Optical Filter/Biochemical Filter
320nm Bandpass Colour Glass Filter 25mmdia x 3mmthk -- 320FCS2500
from Knight Optical (UK) Ltd

Colour Glass Filters are polished sheets of special glass that have been cast with a dye included in it. Colour Glass Bandpass Filters are generally relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of variants, and so can be... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Bandpass / Interference Filters
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
UV Cold Mirror, 25mm diameter x 3mm thick
from Andover Corporation

Ultraviolet Cold Mirrors are slightly different than the standard Cold Mirror whereas they efficiently reflect the ultraviolet and transmit the visible and infrared. They are normally used at an angle of 45 ° and are excellent for applications where one wants to separate the ultraviolet from... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Diameter, Side Length, or Rectangular Length: 25
  • Filter Type: Cold Mirrors
  • Thickness: 3
OD 1.0 Absorptive Neutral Density Filter
from Rapid Spectral Solutions

25mm absorptive neutral density filters suitable for all general use. 2mm thick. [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 25
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59904 ET - 488/561nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Dielectric Hot/Cold Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible
  • Filter Shape: Circular; Rectangular
  • Filter Type: Color Filters; Hot Mirrors
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
Optical Filter/Fluorescence Filter
from Changchun Sunday Optics Co., Ltd.

The Standard Window Glass is N-BK7 or Fused Silica, but when manufacture,Fused Silica is more easy to keep its flatness stability. UV Fused Silica is better for UV wavelength, high power laser, the UV tranmission can be 185nm. BK7 Glass is aways used for visible light and near infrared, it is more... [See More]

  • Application: Infrared; Visible
  • Filter Type: Optical Filter/Fluorescence Filter
420nm Longpass Acrylic Colour Filter 25mmdia x 1mmthk -- 420FAP2500
from Knight Optical (UK) Ltd

Acrylic colour filters are similar to colour glass filters, achieving their colouration by the use of dyes during the manufacturing process. Acrylic filters are cheaper than glass filters, easier to cut to special sizes and shapes but not quite as robust as glass. However, a rather wider range of... [See More]

  • Application: Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Long Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
Sub-Nanometer Bandpass Filter
from Rapid Spectral Solutions

Rapid Spectral Solutions (RSS) has a listing of many atomic and laser emission line filters with FWHM of less than 1.0 nm. Getting them in your hands in days to weeks rather than months, for the lowest possible cost, is a challenge we thrive on. [See More]

  • Application: Infrared; Visible
  • Filter Shape: Circular; Square; Rectangular
  • Filter Type: Bandpass / Interference Filters; Fused Silica Encapsulated
  • Filter Diameter, Side Length, or Rectangular Length: 6.25 to 100
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59905 ET - 488/594nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Dielectric Long and Short Pass Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Rectangular
  • Filter Type: Long Pass Filters; Short Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
432nm Bandpass Wratten Colour Filter 75x75x0.1mmthk -- 432FWP7575
from Knight Optical (UK) Ltd

The colour effects within Wratten 2 Colour filters are achieved using organic dyes in a gelatine material which is not possible in colour glass. Although wratten bandpass filters are less robust than polyester filters, their spectral data is more accurately controlled and documented. The filters... [See More]

  • Application: Visible
  • Filter Type: Bandpass / Interference Filters
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59906 ET - 488/640nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Flourescence Imaging Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Flourescent Imaging Filter Set
  • Filter Shape: Circular; Rectangular
465nm Shortpass Colour Glass Filter 25mmdia x 1mmthk -- 464FCS2500
from Knight Optical (UK) Ltd

Colour Glass Filters are polished sheets of special glass that have been cast with a dye. Colour Glass Filters generally are relatively cheap and very stable. The disadvantage with them is that they are only available in a relatively small number of colour variants. Colour Glass filters are useful... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Short Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59907 ET - 532/640nm Laser Dual Band Set
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Harmonic Beamsplitters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular
  • Filter Type: Harmonic Filter
  • Filter Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
Dichroic Colour Correction CTB Filter 3200K to 3600K 12.5mmdia x 1.1mmthk -- 003FCC12
from Knight Optical (UK) Ltd

Knight Optical ’s range of dichroic colour correction filters offer pure, true to life colour temperature adjustment for entertainment and photography. Colour correction filters are typically used in mixed lighting applications where an object illuminated by more than one light source would... [See More]

  • Application: Visible
  • Filter Shape: Circular
  • Filter Type: Dichroic Filters
  • Filter Diameter, Side Length, or Rectangular Length: 0.0
Basic Laser (non-TIRF) Dual-band Filter Sets -- 59908 ET - 488/561 PALM Dual Band Emission Set with 405nm activation
from Chroma Technology Corp.

Our Sputtered Dual Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect two different laser wavelength ranges and consist of dual band transmission dichroics, dual band laser clean-up filters and dual band laser emission filters. [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Hot and Cold Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Rectangular
  • Filter Type: Hot Mirrors; Cold Mirrors
  • Filter Diameter, Side Length, or Rectangular Length: 25.4 to 50.8
Basic Laser (non-TIRF) Quad-band Filter Sets -- 89901 ET - 405/488/561/640nm Laser Quad Band Set
from Chroma Technology Corp.

Our Sputtered quad band laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect four different laser wavelength ranges and consist of quad band transmission dichroics, quad band laser clean-up filters and quad band laser emission... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Longpass Dichroic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Rectangular
  • Filter Type: Long Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
Basic Laser (non-TIRF) Quad-band Filter Sets -- 89902 ET - 405/488/561/647nm Laser Quad Band Set
from Chroma Technology Corp.

Our Sputtered quad band laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect four different laser wavelength ranges and consist of quad band transmission dichroics, quad band laser clean-up filters and quad band laser emission... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Neutral Density Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Rectangular
  • Filter Type: Circular Variable Filters; Neutral Density Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.7 to 100
Basic Laser (non-TIRF) Single-band Filter Sets -- 49901 ET - 405nm Laser Bandpass Set for EBFP2, TagBFP, Pacific Blue
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Shortpass Dichroic Mirrors
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible; Ultraviolet
  • Filter Shape: Circular; Rectangular
  • Filter Type: Short Pass Filters
  • Filter Diameter, Side Length, or Rectangular Length: 12.7 to 50.8
Basic Laser (non-TIRF) Single-band Filter Sets -- 49902 ET - 440nm Laser Bandpass Set for ECFP, Cerulean
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Spatial Filters
from Thorlabs, Inc.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the... [See More]

  • Application: Infrared; Visible
  • Filter Shape: Circular
  • Filter Type: Spatial Filters
  • Filter Diameter, Side Length, or Rectangular Length: 0.0250 to 2
Basic Laser (non-TIRF) Single-band Filter Sets -- 49903 ET - 440nm Laser Bandpass Set for TFP (Teal FP)
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Basic Laser (non-TIRF) Single-band Filter Sets -- 49904 ET - 488nm Laser Bandpass Set for EGFP, AlexaFluor488, FITC, Fluo3
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Basic Laser (non-TIRF) Single-band Filter Sets -- 49905 ET - 514nm Laser Bandpass Set for EYFP, Venus, Citrine, Fluo3
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)
Basic Laser (non-TIRF) Single-band Filter Sets -- 49906 ET - 514nm Laser Bandpass Set for mKO, mOrange2
from Chroma Technology Corp.

Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In addition, all laser sets... [See More]

  • Application: Visible
  • Filter Set: Filter Set
  • Filter Type: Bandpass / Interference Filters; Dichroic Filters
  • Filter Shape: Circular; Rectangular (optional feature)