Vane Hydraulic Motors

7 Results
Vane Motors
from Bosch Rexroth Corporation

Patented 'vane crossing vane' design provides high torque at both start and stall, and flat torque throughout the entire speed range. This design results in optimum power-to-weight ratio. [See More]

  • Motor Type: Vane
  • Operating Pressure: 3000 to 4500
  • Operating Speed: 1000 to 2000
  • Power: 150 to 450
Hydraulic Orbit Motors -- Tipo GDS
from Comer Industries, Inc.

Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]

  • Motor Type: Vane
  • Power: 2.41 to 3.22
  • Operating Pressure: 3263
  • Maximum Fluid Flow: 253 to 317
Vane Motors -- M Series
from Eaton Hydraulics Group

M Vane Motors. High-speed, high-pressure Eaton M Series vane motors are field-proven to provide years of successful operation in elevator scraper drives, hydrostatic drives and many more auxiliary applications. They feature inlet/outlet ports that can be pressurized simultaneously while maintaining... [See More]

  • Motor Type: Vane
  • Operating Speed: 400 to 3600
  • Operating Torque: 41.59 to 300
  • Operating Pressure: 2250 to 2500
Hydraulic Motors
from IBT Industrial Solutions

IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]

  • Motor Type: Radial Piston; Internal Gear; External Gear; Vane
Heavy Duty Vane Motors -- M5 Series
from Parker Hannifin / Hydraulics / Hydraulic Pump Division

Parker hydraulic vane motors M5 Series offer a very compact solution and, with their built-in valves, they turn into complete hydraulic cooling units, allowing optimal performances, time and money savings for our OEM customers and end users. Markets: • Construction. • Agriculture. •... [See More]

  • Motor Type: Vane
  • Operating Pressure: 3771 to 4641
Hydraulic Orbit Motors -- Tipo GFS
from Comer Industries, Inc.

Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer... [See More]

  • Motor Type: Vane
  • Power: 4.42 to 14.07
  • Operating Pressure: 3263
  • Maximum Fluid Flow: 634 to 950
Medium Duty Vane Motors -- M3B & M4 Series
from Parker Hannifin / Hydraulics / Hydraulic Pump Division

The vane, rotor and cam ring are pressure balanced to increase the motor lifetime and efficiency over the full speed range. The high starting torque efficiency allows the motor to start under high load without pressure overshoots, jerks and high instantaneous horsepower loads. Markets: •... [See More]

  • Motor Type: Vane
  • Operating Speed: 3600 to 4000
  • Operating Torque: 903 to 5018
  • Operating Pressure: 2538 to 3336