None, Pump Only Peristaltic Pumps
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 30.0
- Liquid Flow: 0.3000
- Discharge Size: 0.750
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 29.0
- Liquid Flow: 0.7920
- Pump Housing Material: Plastic
from Watson-Marlow Fluid Technology Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 58.0
- Liquid Flow: 0.7920
- Pump Housing Material: Plastic
from Aalborg Instruments
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of... [See More]
- Power Source: 12 VDC, 115 VAC, 230 VAC; NoSourceIncluded; AC (optional feature); DC (optional feature)
- Discharge Size: 0.312
- Discharge Pressure: 12.3
- Industry Served: Laboratory, Processing Applications, Medical
from MOUVEX-Blackmer
The Blackmer Abaque Series pump can handle your toughest pumping needs - from abrasive and aggressive fluids to sheer sensitive and viscous materials. Seal free design eliminates leaks and contamination. Fluids are contained within the hose. The hose is the primary maintenance component. The... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 232.1
- Liquid Flow: 339
- Industry Served: Industrial & Municipal Water Treatment, Food Processing, Food Service, Mining
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 30.0
- Liquid Flow: 0.9400
- Discharge Size: 0.750
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 29.0
- Liquid Flow: 0.7920
- Pump Housing Material: Plastic
from Wanner Engineering, Inc.
Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]
- Power Source: NoSourceIncluded
- Discharge Pressure: 45.0
- Liquid Flow: 2.52
- Discharge Size: 1.000