Fuel Surface Area and Pore Size Analyzers
from Micromeritics
Micromeritics ’ AutoChem 2950 HP Chemisorption Analyzer is an automated high-pressure catalyst characterization system that is capable of preparing and analyzing samples at elevated pressures up to 1000 psia and at temperatures from -100 to 1100 °C. The instrument can perform a variety of... [See More]
- Test Media: Fuel / Fuel Materials; Partial Oxidation, Catalytic Cracking, Catalytic Reforming, Isomerization, Hydrocracking, Fischer-Tropsch Synthesis
- Display & Special Features: Benchtop or Laboratory; PC Interface / Networkable
- Properties Analyzed: Pore Volume or Porosimetry; Specific Surface Area
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Fuel / Fuel Materials; Powders; Catalyst
- Pore Diameter Range: 3.5 to 30
- Properties Analyzed: Pore Volume or Porosimetry; Specific Surface Area
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
from Micromeritics
Micromeritics ’ Gemini VII 2390 Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. Their low cost, speed, simplicity of use, reliability, and ruggedness have earned the Gemini a place in laboratories worldwide as an... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Fuel / Fuel Materials; Foam / Porous Materials; Powders; Catalyst
- Methods, Technology & Standards: Flowing Gas Method
- Properties Analyzed: Specific Surface Area; Total Surface Area
- Display & Special Features: Benchtop or Laboratory; Digital; PC Interface / Networkable; SPC Software or Capability
from Micromeritics
High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Fuel / Fuel Materials; Foam / Porous Materials; Powders; Catalyst
- Pore Diameter Range: 3.5 to 5000
- Properties Analyzed: Pore Volume or Porosimetry; Specific Surface Area; Enhanced Chemical Resistance
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques