Rectangular Hall Effect Proximity Sensors
from RS Components, Ltd.
SS495A1proportional o/p sensor,4.5-10Vdc [See More]
- Body Shape: Rectangular; Other; Block
- Width: 0.1181
- Length: 0.1598
from RS Components, Ltd.
ROTARY 2 PART SENSOR,70 DEG,LOW VOLTAGE, [See More]
- Body Shape: Rectangular; Other; Block
from RS Components, Ltd.
Infineon TLE49613LHALA1 [See More]
- Body Shape: Rectangular; Other; Block
- Width: 0.1295
- Length: 0.1638
from RS Components, Ltd.
Infineon TLE4997A8XUMA1 [See More]
- Body Shape: Rectangular; Other; Rectangular
- Width: 0.1535
- Length: 0.1969
from RS Components, Ltd.
RS PRO Hall sensor, Flatpack, 3 wire, Bi [See More]
- Body Shape: Rectangular; Other; Rectangular
- Width: 0.5472
- Length: 0.9055
from RS Components, Ltd.
RS PRO Hall sensor, Flatpack, 3 wire, La [See More]
- Body Shape: Rectangular; Other; Rectangular
- Width: 0.5472
- Length: 0.9055
from RS Components, Ltd.
RS PRO Hall sensor, Flatpack, 3 wire, Un [See More]
- Body Shape: Rectangular; Other; Rectangular
- Width: 0.5472
- Length: 0.9055
from Standex-Meder Electronics
MH04 series Hall Effect Sensor are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH04 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that operate... [See More]
- Body Shape: Rectangular
- Electrical Output: Voltage
- Operating Temperature: -40 to 185
- Height: 0.5472
from Electro-Sensors, Inc.
Explosion Proof Shaft Speed Sensor - Hall Effect. Features. • Square-wave pulse frequency output,. NPN open-collector. • Zero speed operation with no signal loss. • 5-24 VDC powered. • Non-contact, large gap distance sensing. • Bidirectional (quadrature) option. • Works... [See More]
- Body Shape: Rectangular
- Electrical Output: Frequency
- Operating Temperature: -40 to 140
from ZF Electronic Systems Pleasant Prairie, LLC
Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135 ”) air gap. The output switches when a ferrous target passes between the towers. Typical targets are linear or rotary vanes using a square saw tooth or an open slot in a solid... [See More]
- Body Shape: Rectangular; Slot
- Electrical Output: Current
- Operating Temperature: 302
- Electrical Connection: Three Pins or 3-Wire Flying Leads
from Standex-Meder Electronics
MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that... [See More]
- Body Shape: Rectangular
- Electrical Output: Voltage
- Operating Temperature: -40 to 185
- Height: 0.7480
from Electro-Sensors, Inc.
Shaft Speed Sensors - Hall Effect. Features. • NPN open collector, square-wave output. • Zero speed operation with no signal loss. • Non-contact, large gap distance sensing. • Signal transmits up to 1,500 ft. • Simple to install and set up. • Powered by 5-24 VDC. These... [See More]
- Body Shape: Rectangular
- Electrical Output: Frequency
- Operating Temperature: -40 to 140
from ZF Electronic Systems Pleasant Prairie, LLC
One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output. Features. Solid state reliability. Stable output over operating temperature range. Open collector... [See More]
- Body Shape: Rectangular
- Electrical Output: Current
- Operating Temperature: 257
- Electrical Connection: 24 AWG x 150 mm Leads